☰
NCV57256DR2G
NCV57256DR2G
Active
Description:  ISOLATED DUAL OUTPUT MOSFET DRIV
Manufacturer:  onsemi
History Price: $5.35
In Stock: 31560
NCV57256DR2G Specification
Specification
Part No
NCV57256DR2G
Category
Isolators Gate Drivers
Manufacturer
onsemi
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Capacitive Coupling
Number of Channels
2
Voltage - Isolation
2500Vrms
Common Mode Transient Immunity (Min)
100kV/µs
Propagation Delay tpLH / tpHL (Max)
80ns, 80ns
Pulse Width Distortion (Max)
20ns
Rise / Fall Time (Typ)
12ns, 10ns
Current - Output High, Low
3.5A, 3.5A
Current - Peak Output
3.5A, 6.5A
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Voltage - Output Supply
32V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
Approval Agency
VDE
NCV57256DR2G PDF Datasheet
NCV57256DR2G Related Parts
NCV57090ADWR2G
NCV57090ADWR2G
onsemi
ISOLATED HIGH CURRENT GATE DRIVE
NCV57090BDWR2G
NCV57090BDWR2G
onsemi
ISOLATED HIGH CURRENT GATE DRIVE
NCV57090CDWR2G
NCV57090CDWR2G
onsemi
ISOLATED HIGH CURRENT GATE DRIVE
NCV57085DR2G
NCV57085DR2G
onsemi
ISOLATED COMPACT IGBT GATE DRIVE
NCV57084DR2G
NCV57084DR2G
onsemi
ISOLATED COMPACT IGBT GATE DRIVE
NCV57090EDWR2G
NCV57090EDWR2G
onsemi
ISOLATED DRIVER IN 8-PIN WIDE BO
NCV57090FDWR2G
NCV57090FDWR2G
onsemi
ISOLATED HIGH CURRENT GATE DRIVE
NCV57081ADR2G
NCV57081ADR2G
onsemi
ISOLATED DRIVER IN A COMPACT 8-P
NCV57091ADWR2G
NCV57091ADWR2G
onsemi
ISOLATED DRIVER IN 8-PIN WIDE BO
NCV57091BDWR2G
NCV57091BDWR2G
onsemi
ISOLATED DRIVER IN 8-PIN WIDE BO
NCV57091CDWR2G
NCV57091CDWR2G
onsemi
ISOLATED DRIVER IN 8-PIN WIDE BO
NCV57255DR2G
NCV57255DR2G
onsemi
ISOLATED DUAL OUTPUT IGBT DRIVER
NCV57256DR2G Compare Parts
  • NCV57256DR2G vs NCV57081CDR2G
  • NCV57256DR2G vs NCV57081BDR2G
  • NCV57256DR2G vs NCV57200DR2G
  • NCV57256DR2G vs NCV57001FDWR2G
  • NCV57256DR2G vs NCV57080BDR2G
  • NCV57256DR2G vs NCV57080ADR2G
  • NCV57256DR2G vs NCV57201DR2G
  • NCV57256DR2G vs NCV57001DWR2G
  • NCV57256DR2G vs NCV57090DDWR2G
  • NCV57256DR2G vs NCV57252DWR2G
  • NCV57256DR2G vs NCV57000DWR2G
  • NCV57256DR2G vs NCV57255DR2G
  • NCV57256DR2G vs NCV57091CDWR2G
  • NCV57256DR2G vs NCV57091BDWR2G
  • NCV57256DR2G vs NCV57091ADWR2G
  • NCV57256DR2G vs NCV57081ADR2G
  • NCV57256DR2G vs NCV57090FDWR2G
  • NCV57256DR2G vs NCV57090EDWR2G
  • NCV57256DR2G vs NCV57084DR2G
  • NCV57256DR2G vs NCV57085DR2G
  • NCV57256DR2G vs NCV57090CDWR2G
  • NCV57256DR2G vs NCV57090BDWR2G
  • NCV57256DR2G vs NCV57090ADWR2G
  • NCV57256DR2G vs NCV57530DWKR2G
  • NCV57256DR2G vs NCV51563CADWR2G
  • NCV57256DR2G vs NCV51561BBDWR2G
  • NCV57256DR2G vs NCV57540DWKR2G
  • NCV57256DR2G vs NCV51561DADWR2G
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok