SL5500S
SL5500S
Obsolete
Description:  OPTOISO 5.3KV TRANS W/BASE 6SMD
Manufacturer:  onsemi
Datasheet:   SL5500S Datasheet
History Price: Obsolete
In Stock: 11200
SL5500S Specification
Specification
Part No
SL5500S
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5300Vrms
Current Transfer Ratio (Min)
40% @ 10mA
Current Transfer Ratio (Max)
300% @ 10mA
Turn On / Turn Off Time (Typ)
20µs, 50µs (Max)
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Transistor with Base
Voltage - Output (Max)
30V
Current - Output / Channel
100mA
Voltage - Forward (Vf) (Typ)
1.23V
Current - DC Forward (If) (Max)
100 mA
Vce Saturation (Max)
400mV
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
6-SMD, Gull Wing
Supplier Device Package
6-SMD
SL5500S PDF Datasheet
SL5500S Related Parts
SL55113S
SL55113S
onsemi
OPTOISO 5.3KV TRANS W/BASE 6SMD
SL5583W
SL5583W
onsemi
OPTOISO 5.3KV TRANS W/BASE 6DIP
SL5583300W
SL5583300W
onsemi
OPTOISO 5.3KV TRANS W/BASE 6DIP
SL5582W
SL5582W
onsemi
OPTOISOLATOR 5.3KV TRANS 6-DIP
SL5582300W
SL5582300W
onsemi
OPTOISOLATOR 5.3KV TRANS 6-DIP
SL5511W
SL5511W
onsemi
OPTOISO 5.3KV TRANS W/BASE 6DIP
SL5511SD
SL5511SD
onsemi
OPTOISO 5.3KV TRANS W/BASE 6SMD
SL55113SD
SL55113SD
onsemi
OPTOISO 5.3KV TRANS W/BASE 6SMD
SL5511300W
SL5511300W
onsemi
OPTOISO 5.3KV TRANS W/BASE 6DIP
SL5504W
SL5504W
onsemi
OPTOISO 5.3KV TRANS W/BASE 6DIP
SL5504SD
SL5504SD
onsemi
OPTOISO 5.3KV TRANS W/BASE 6SMD
SL5504S
SL5504S
onsemi
OPTOISO 5.3KV TRANS W/BASE 6SMD
SL5500S Compare Parts
  • SL5500S vs SL5500
  • SL5500S vs SL5500300
  • SL5500S vs SL5500300W
  • SL5500S vs SL55003S
  • SL5500S vs SL55003SD
  • SL5500S vs SL5500W
  • SL5500S vs SL5501300W
  • SL5500S vs SL55013S
  • SL5500S vs SL55013SD
  • SL5500S vs SL5501S
  • SL5500S vs SL5501SD
  • SL5500S vs SL5501W
  • SL5500S vs SL5500SD
  • SL5500S vs SL5504300W
  • SL5500S vs SL5511S
  • SL5500S vs SL55043S
  • SL5500S vs SL55043SD
  • SL5500S vs SL5504S
  • SL5500S vs SL5504SD
  • SL5500S vs SL5504W
  • SL5500S vs SL5511300W
  • SL5500S vs SL55113SD
  • SL5500S vs SL5511SD
  • SL5500S vs SL5511W
  • SL5500S vs SL5582300W
  • SL5500S vs SL5582W
  • SL5500S vs SL5583300W
  • SL5500S vs SL5583W
  • SL5500S vs SL55113S
  • SL5500S vs SL5501
  • SL5500S vs SL5504300
  • SL5500S vs SL5501300
  • SL5500S vs SL5504
  • SL5500S vs SL5511
  • SL5500S vs SL5511300
  • SL5500S vs SL5583W
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.