☰
OPI1270-080
OPI1270-080
Obsolete
Description:  OPTOISOLATOR TRANSISTOR AXIAL
Manufacturer:  Optek Technology
Datasheet:   OPI1270-080 Datasheet
History Price: Obsolete
In Stock: 35600
OPI1270-080 Specification
Specification
Part No
OPI1270-080
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Optek Technology
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
-
Current Transfer Ratio (Min)
-
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
33V
Current - Output / Channel
-
Voltage - Forward (Vf) (Typ)
2.3V (Max)
Current - DC Forward (If) (Max)
-
Vce Saturation (Max)
-
Operating Temperature
-20 ℃ ~ 75 ℃
Mounting Type
Through Hole
Package / Case
Axial - 4 Leads
Supplier Device Package
Axial
OPI1270-080 PDF Datasheet
OPI1270-080 Related Parts
OPIA414BTUA
OPIA414BTUA
Optek Technology
OPTOISOLATOR 3.75KV TRANS 4-SOP
OPIA500BTU
OPIA500BTU
Optek Technology
OPTOISOLATOR 3.75KV TRANS 5-SOP
OPIA500BTR
OPIA500BTR
Optek Technology
OPTOISOLATOR 3.75KV TRANS 5-SOP
OPIA4N35DTUE
OPIA4N35DTUE
Optek Technology
OPTOISO 5KV TRANS W/BASE 6DIP
OPIA4N35ATUE
OPIA4N35ATUE
Optek Technology
OPTOISO 5KV TRANS W/BASE 6SMD
OPIA4N35ATRE
OPIA4N35ATRE
Optek Technology
OPTOISO 5KV TRANS W/BASE 6SMD
OPIA4N33DTU
OPIA4N33DTU
Optek Technology
OPTOISO 5KV DARL W/BASE 6DIP
OPIA5010DTUE
OPIA5010DTUE
Optek Technology
OPTOISO 5KV DARL W/BASE 6DIP
OPIA414BTRA
OPIA414BTRA
Optek Technology
OPTOISOLATOR 3.75KV TRANS 4-SOP
OPIA409CTU
OPIA409CTU
Optek Technology
OPTOISO 2.5KV DARLINGTON 4-SSOP
OPIA408CTUE
OPIA408CTUE
Optek Technology
OPTOISO 2.5KV DARLINGTON 4-SSOP
OPIA407CTU
OPIA407CTU
Optek Technology
OPTOISOLATOR 2.5KV TRANS 4-SSOP
OPI1270-080 Description
The Optek Technology OPI1270-080 is a high-performance optical sensor designed for various applications, including industrial automation, consumer electronics, and medical devices. This device is particularly known for its reliability, sensitivity, and versatility in detecting light levels and providing accurate measurements. Below is a detailed overview of its specifications, features, and applications.

## Overview

The OPI1270-080 is a phototransistor-based optical sensor that operates in the near-infrared (NIR) spectrum. It is designed to detect light intensity and convert it into an electrical signal, making it suitable for a wide range of applications where light detection is critical.

## Key Specifications

1. Wavelength Sensitivity:
- The OPI1270-080 is sensitive to light in the wavelength range of approximately 800 nm to 1100 nm. This makes it ideal for applications that require detection of infrared light.

2. Output Type:
- The sensor provides an analog output, which allows for continuous monitoring of light levels. The output signal is proportional to the intensity of the incident light, enabling precise measurements.

3. Supply Voltage:
- The OPI1270-080 operates with a supply voltage range of 4.5 V to 15 V. This flexibility allows it to be integrated into various systems with different power supply configurations.

4. Current Consumption:
- The device has a low current consumption, typically around 1 mA, which is beneficial for battery-powered applications and helps extend the operational life of devices.

5. Response Time:
- The sensor features a fast response time, typically in the range of microseconds, allowing it to detect rapid changes in light intensity. This characteristic is essential for applications requiring real-time monitoring.

6. Temperature Range:
- The OPI1270-080 is designed to operate over a wide temperature range, typically from -40°C to +85°C. This makes it suitable for use in various environmental conditions, including harsh industrial settings.

7. Package Type:
- The sensor is available in a compact surface-mount package, which facilitates easy integration into printed circuit boards (PCBs) and minimizes the overall footprint of the design.

8. Linearity:
- The output of the OPI1270-080 is linear with respect to the incident light intensity, which simplifies the calibration process and enhances measurement accuracy.

## Applications

The Optek Technology OPI1270-080 is suitable for a variety of applications, including:

- Industrial Automation: Used in light detection and measurement systems for process control and monitoring.
- Consumer Electronics: Employed in devices such as remote controls, where infrared light detection is essential for operation.
- Medical Devices: Ideal for applications in medical diagnostics and monitoring, where accurate light measurement is critical.
- Environmental Monitoring: Used in systems that require monitoring of ambient light levels for energy management and conservation.

## Conclusion

The Optek Technology OPI1270-080 is a versatile and reliable optical sensor that meets the demanding requirements of various applications across multiple industries. With its sensitivity to infrared light, low power consumption, and fast response time, it is an excellent choice for engineers looking to implement effective light detection solutions in their designs. For detailed information on the device, including application notes, design guidelines, and performance graphs, it is recommended to refer to the official Optek Technology documentation or datasheet.
OPI1270-080 Compare Parts
  • OPI1270-080 vs OPI7002
  • OPI1270-080 vs OPI1270-032
  • OPI1270-080 vs OPI7010
  • OPI1270-080 vs OPI150
  • OPI1270-080 vs OPI1264C
  • OPI1270-080 vs OPI1270-026
  • OPI1270-080 vs OPI110C
  • OPI1270-080 vs OPI110
  • OPI1270-080 vs OPI120
  • OPI1270-080 vs OPI1264
  • OPI1270-080 vs OPI1264A
  • OPI1270-080 vs OPI1264B
  • OPI1270-080 vs OPI110A
  • OPI1270-080 vs OPIA4010DTU
  • OPI1270-080 vs OPIA401BTU
  • OPI1270-080 vs OPIA401BTR
  • OPI1270-080 vs OPIA2210ATUE
  • OPI1270-080 vs OPIA2210DTUE
  • OPI1270-080 vs OPIA4010ATR
  • OPI1270-080 vs OPIA4010ATU
  • OPI1270-080 vs OPI7340
  • OPI1270-080 vs OPI210
  • OPI1270-080 vs OPIA403BTR
  • OPI1270-080 vs OPI7320
  • OPI1270-080 vs OPIA1210ATRE
  • OPI1270-080 vs OPIA1210ATUE
  • OPI1270-080 vs OPIA1210DTUE
  • OPI1270-080 vs OPIA2110ATRE
  • OPI1270-080 vs OPIA2110ATUE
  • OPI1270-080 vs OPIA2110DTUE
  • OPI1270-080 vs OPIA402BTR
  • OPI1270-080 vs OPI211
  • OPI1270-080 vs OPIA403BTU
  • OPI1270-080 vs OPIA814DTUA
  • OPI1270-080 vs OPIA402BTU
  • OPI1270-080 vs OPIA6010ATUA
  • OPI1270-080 vs OPIA6010DTUA
  • OPI1270-080 vs OPIA800DTU
  • OPI1270-080 vs OPIA801DTU
  • OPI1270-080 vs OPIA802DTU
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.