☰
BM60055FV-CE2
BM60055FV-CE2
Active
Description:  DGTL ISO 2.5KV GATE DRVR 28SSOP
Manufacturer:  Rohm Semiconductor
History Price: Active
In Stock: 2700
BM60055FV-CE2 Specification
Specification
Part No
BM60055FV-CE2
Category
Isolators Gate Drivers
Manufacturer
Rohm Semiconductor
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Magnetic Coupling
Number of Channels
1
Voltage - Isolation
2500Vrms
Common Mode Transient Immunity (Min)
100kV/µs
Propagation Delay tpLH / tpHL (Max)
250ns, 250ns
Pulse Width Distortion (Max)
-
Rise / Fall Time (Typ)
30ns, 30ns
Current - Output High, Low
-
Current - Peak Output
5A
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Voltage - Output Supply
9V ~ 24V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
28-SSOP (0.315", 8.00mm Width)
Supplier Device Package
28-SSOP
Approval Agency
-
BM60055FV-CE2 Related Parts
BM61S41RFV-CE2
BM61S41RFV-CE2
Rohm Semiconductor
ISOLATION VOLTAGE 3750 VRMS 1CH
BM6112FV-CE2
BM6112FV-CE2
Rohm Semiconductor
ISOLATION VOLTAGE 3750VRMS 1CH G
BM61M41RFV-CE2
BM61M41RFV-CE2
Rohm Semiconductor
ISOLATION VOLTAGE 3750 VRMS 1CH
BM61S40RFV-CE2
BM61S40RFV-CE2
Rohm Semiconductor
ISOLATION VOLTAGE 3750VRMS 1CH G
BM60059FV-CE2
BM60059FV-CE2
Rohm Semiconductor
ISOLATION VOLTAGE 2500 VRMS 1CH
BM6104FV-CE2
BM6104FV-CE2
Rohm Semiconductor
DGTL ISO 2.5KV GATE DRVR 20SSOP
BM60051FV-CE2
BM60051FV-CE2
Rohm Semiconductor
DGTL ISO 2.5KV GATE DRVR 28SSOP
BM6101FV-CE2
BM6101FV-CE2
Rohm Semiconductor
DGTL ISO 2.5KV GATE DRVR 20SSOP
BM60014FV-CE2
BM60014FV-CE2
Rohm Semiconductor
DGTL ISO 2.5KV GATE DRVR 20SSOP
BM6102FV-CE2
BM6102FV-CE2
Rohm Semiconductor
DGTL ISO 2.5KV GATE DRVR 20SSOP
BM60210FV-CE2
BM60210FV-CE2
Rohm Semiconductor
DGTL ISO 1CH GATE DRIVER 20SSOP
BM60052FV-CE2
BM60052FV-CE2
Rohm Semiconductor
DGTL ISO 2.5KV GATE DRVR 28SSOP
BM60055FV-CE2 Compare Parts
  • BM60055FV-CE2 vs BM60052FV-CE2
  • BM60055FV-CE2 vs BM60210FV-CE2
  • BM60055FV-CE2 vs BM6102FV-CE2
  • BM60055FV-CE2 vs BM60014FV-CE2
  • BM60055FV-CE2 vs BM6101FV-CE2
  • BM60055FV-CE2 vs BM60051FV-CE2
  • BM60055FV-CE2 vs BM6104FV-CE2
  • BM60055FV-CE2 vs BM60059FV-CE2
  • BM60055FV-CE2 vs BM61S40RFV-CE2
  • BM60055FV-CE2 vs BM61M41RFV-CE2
  • BM60055FV-CE2 vs BM6112FV-CE2
  • BM60055FV-CE2 vs BM61S41RFV-CE2
  • BM60055FV-CE2 vs BM60016FV-CE2
  • BM60055FV-CE2 vs BM60013FV-CE2
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!