☰
PC4H520NIP0F
PC4H520NIP0F
Obsolete
Description:  OPTOISOLATOR 2.5KV DARL 4SMD
Manufacturer:  Sharp Microelectronics
History Price: Obsolete
In Stock: 5580
PC4H520NIP0F Specification
Specification
Part No
PC4H520NIP0F
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Sharp Microelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
2500Vrms
Current Transfer Ratio (Min)
1000% @ 1mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
100µs, 20µs
Input Type
DC
Output Type
Darlington
Voltage - Output (Max)
350V
Current - Output / Channel
120mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
1.4V
Operating Temperature
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
4-SOIC (0.173", 4.40mm Width)
Supplier Device Package
4-Mini-Flat
PC4H520NIP0F PDF Datasheet
PC4H520NIP0F Related Parts
PC451
PC451
Sharp Microelectronics
OPTOISOLATOR 3.75KV TRANS 4SMD
PC452TJ0000F
PC452TJ0000F
Sharp Microelectronics
OPTOISOLATOR 3.75KV DARL 4SMD
PC450T11
PC450T11
Sharp Microelectronics
OPTOISOLATOR 3.75KV TRANS 4SMD
PC452
PC452
Sharp Microelectronics
OPTOISOLATOR 3.75KV DARL 4SMD
PC4H520NIP
PC4H520NIP
Sharp Microelectronics
OPTOISOLATOR 2.5KV DARL 4SMD
PC4H510NIP
PC4H510NIP
Sharp Microelectronics
OPTOISOLATOR 2.5KV TRANS 4SMD
PC457S0NIP0F
PC457S0NIP0F
Sharp Microelectronics
OPTOISOLATOR 3.75KV TRANS 8SO
PC457L0YIT0F
PC457L0YIT0F
Sharp Microelectronics
OPTOISOLATOR 3.75KV TRANS 6SO
PC457L0YIP
PC457L0YIP
Sharp Microelectronics
OPTOISO 3.75KV TRANSISTOR 6-SMD
PC457L0NIT0F
PC457L0NIT0F
Sharp Microelectronics
OPTOISOLATOR 3.75KV TRANS 6SO
PC457L0NIP
PC457L0NIP
Sharp Microelectronics
OPTOISO 3.75KV TRANSISTOR 5-SMD
PC451J00000F
PC451J00000F
Sharp Microelectronics
OPTOISOLATOR 3.75KV TRANS 4SMD
PC4H520NIP0F Compare Parts
  • PC4H520NIP0F vs PC457L0NIP0F
  • PC4H520NIP0F vs PC452J00000F
  • PC4H520NIP0F vs PC451J00000F
  • PC4H520NIP0F vs PC457L0NIP
  • PC4H520NIP0F vs PC457L0NIT0F
  • PC4H520NIP0F vs PC457L0YIP
  • PC4H520NIP0F vs PC457L0YIT0F
  • PC4H520NIP0F vs PC457S0NIP0F
  • PC4H520NIP0F vs PC4H510NIP
  • PC4H520NIP0F vs PC4H520NIP
  • PC4H520NIP0F vs PC452
  • PC4H520NIP0F vs PC450T11
  • PC4H520NIP0F vs PC452TJ0000F
  • PC4H520NIP0F vs PC451
  • PC4H520NIP0F vs PC4N250NSZX
  • PC4H520NIP0F vs PC457LTYIP0F
  • PC4H520NIP0F vs PC4N250YSZX
  • PC4H520NIP0F vs PC4N260NSZX
  • PC4H520NIP0F vs PC4N260YSZX
  • PC4H520NIP0F vs PC4N270NSZX
  • PC4H520NIP0F vs PC4N270YSZX
  • PC4H520NIP0F vs PC4N280NSZX
  • PC4H520NIP0F vs PC4N280YSZX
  • PC4H520NIP0F vs PC4N290NSZX
  • PC4H520NIP0F vs PC4N300YSZX
  • PC4H520NIP0F vs PC4N290YSZX
  • PC4H520NIP0F vs PC4N370YSZX
  • PC4H520NIP0F vs PC4N320NSZX
  • PC4H520NIP0F vs PC4N320YSZX
  • PC4H520NIP0F vs PC4N330NSZX
  • PC4H520NIP0F vs PC4N330YSZX
  • PC4H520NIP0F vs PC4N350NSZX
  • PC4H520NIP0F vs PC4N350YSZX
  • PC4H520NIP0F vs PC4N360NSZX
  • PC4H520NIP0F vs PC4N370NSZX
  • PC4H520NIP0F vs PC4N300NSZX
  • PC4H520NIP0F vs PC4N360YSZX
  • PC4H520NIP0F vs PC451TJ0000F
  • Customer Reviews
    4.95 out of 5.00 stars from 150 customer reviews from all over the world
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you