Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Optoisolators - Triac, SCR Output Optoisolators
/ Sharp Microelectronics PC4SD11YXPCF
PC4SD11YXPCF
Discontinued
Optoisolators - Triac, SCR Output Optoisolators
Description:
OPTOISOLATOR 5KV TRIAC 6SMD
Manufacturer:
Sharp Microelectronics
Datasheet:
PC4SD11YXPCF Datasheet
History Price: Discontinued at Digi-Key
In Stock: 44560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PC4SD11YXPCF Specification
Specification
Part No
PC4SD11YXPCF
Category
Optoisolators - Triac, SCR Output Optoisolators
Manufacturer
Sharp Microelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Triac
Zero Crossing Circuit
No
Number of Channels
1
Voltage - Isolation
5000Vrms
Voltage - Off State
800 V
Static dV/dt (Min)
50V/µs
Current - LED Trigger (Ift) (Max)
5mA
Current - On State (It (RMS)) (Max)
100 mA
Current - Hold (Ih)
3.5mA
Turn On Time
100祍 (Max)
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
50 mA
Operating Temperature
-30 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
6-SMD
Supplier Device Package
6-SMD
Approval Agency
CSA, UR, VDE
PC4SD11YXPCF PDF Datasheet
PC4SD11YXPCF Datasheet
Click and Download: PC4SD11YXPCF Datasheet
PC4SD11YXPCF Related Parts
PC4SD11NTZB
Sharp Microelectronics
OPTOISOLATOR 5KV TRIAC 6DIP
PC4SD11NTZBF
Sharp Microelectronics
OPTOISOLATOR 5KV TRIAC 6DIP
PC4SD21NTZC
Sharp Microelectronics
OPTOISOLATOR 5KV TRIAC 6DIP
PC4SD21NTZD
Sharp Microelectronics
OPTOISOLATOR 5KV TRIAC 6DIP
PC4SD21NXZCF
Sharp Microelectronics
OPTOISOLATOR 5KV TRIAC 6SMD
PC4SF11YTZBF
Sharp Microelectronics
OPTOISOLATOR 5KV TRIAC 6DIP
PC4SF21YVZBF
Sharp Microelectronics
OPTOISOLATOR 5KV TRIAC 6DIP
PC4SD21YXPDF
Sharp Microelectronics
OPTOISOLATOR 5KV TRIAC 6SMD
PC4SD21YXPCF
Sharp Microelectronics
OPTOISOLATOR 5KV TRIAC 6SMD
PC4SD21NTZDF
Sharp Microelectronics
OPTOISOLATOR 5KV TRIAC 6DIP
PC4SD21NTZCF
Sharp Microelectronics
OPTOISOLATOR 5KV TRIAC 6DIP
PC4SF11YVZAF
Sharp Microelectronics
OPTOISOLATOR 5KV TRIAC 6DIP
PC4SD11YXPCF Compare Parts
PC4SD11YXPCF vs PC4SD21NTZDF
PC4SD11YXPCF vs PC4SD21YXPCF
PC4SD11YXPCF vs PC4SD21YXPDF
PC4SD11YXPCF vs PC4SF21YVZBF
PC4SD11YXPCF vs PC4SF11YTZBF
PC4SD11YXPCF vs PC4SD21NXZCF
PC4SD11YXPCF vs PC4SD21NTZD
PC4SD11YXPCF vs PC4SD21NTZC
PC4SD11YXPCF vs PC4SD11NTZBF
PC4SD11YXPCF vs PC4SD11NTZB
PC4SD11YXPCF vs PC4SD21NTZDH
PC4SD11YXPCF vs PC4SD21YXPCH
PC4SD11YXPCF vs PC4SD21YXPDH
PC4SD11YXPCF vs PC4SF21YVZBH
PC4SD11YXPCF vs PC4SD11YXPBF
PC4SD11YXPCF vs PC4SD11YXPCH
PC4SD11YXPCF vs PC4SD21NTZCH
PC4SD11YXPCF vs PC4SF21YVZCF
PC4SD11YXPCF vs PC4SF11YVZBF
PC4SD11YXPCF vs PC4SF11YVZAF
Customer Reviews
4.95 out of 5.00 stars from 147 customer reviews from all over the world
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!