☰
PC4SD21NTZD
PC4SD21NTZD
Obsolete
Description:  OPTOISOLATOR 5KV TRIAC 6DIP
Manufacturer:  Sharp Microelectronics
Datasheet:   PC4SD21NTZD Datasheet
History Price: Obsolete
In Stock: 26240
PC4SD21NTZD Specification
Specification
Part No
PC4SD21NTZD
Category
Optoisolators - Triac, SCR Output Optoisolators
Manufacturer
Sharp Microelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Triac
Zero Crossing Circuit
Yes
Number of Channels
1
Voltage - Isolation
5000Vrms
Voltage - Off State
800 V
Static dV/dt (Min)
500V/µs
Current - LED Trigger (Ift) (Max)
3mA
Current - On State (It (RMS)) (Max)
100 mA
Current - Hold (Ih)
3.5mA
Turn On Time
50祍 (Max)
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
50 mA
Operating Temperature
-30 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
6-DIP (0.300", 7.62mm), 5 Leads
Supplier Device Package
6-DIP
Approval Agency
CSA, UR
PC4SD21NTZD PDF Datasheet
PC4SD21NTZD Related Parts
PC4SD11NTZB
PC4SD11NTZB
Sharp Microelectronics
OPTOISOLATOR 5KV TRIAC 6DIP
PC4SD11NTZBF
PC4SD11NTZBF
Sharp Microelectronics
OPTOISOLATOR 5KV TRIAC 6DIP
PC4SD21NTZC
PC4SD21NTZC
Sharp Microelectronics
OPTOISOLATOR 5KV TRIAC 6DIP
PC4SD21NXZCF
PC4SD21NXZCF
Sharp Microelectronics
OPTOISOLATOR 5KV TRIAC 6SMD
PC4SF11YTZBF
PC4SF11YTZBF
Sharp Microelectronics
OPTOISOLATOR 5KV TRIAC 6DIP
PC4SF21YVZBF
PC4SF21YVZBF
Sharp Microelectronics
OPTOISOLATOR 5KV TRIAC 6DIP
PC4SD21YXPDF
PC4SD21YXPDF
Sharp Microelectronics
OPTOISOLATOR 5KV TRIAC 6SMD
PC4SD21YXPCF
PC4SD21YXPCF
Sharp Microelectronics
OPTOISOLATOR 5KV TRIAC 6SMD
PC4SD21NTZDF
PC4SD21NTZDF
Sharp Microelectronics
OPTOISOLATOR 5KV TRIAC 6DIP
PC4SD21NTZCF
PC4SD21NTZCF
Sharp Microelectronics
OPTOISOLATOR 5KV TRIAC 6DIP
PC4SD11YXPCF
PC4SD11YXPCF
Sharp Microelectronics
OPTOISOLATOR 5KV TRIAC 6SMD
PC4SF11YVZAF
PC4SF11YVZAF
Sharp Microelectronics
OPTOISOLATOR 5KV TRIAC 6DIP
PC4SD21NTZD Compare Parts
  • PC4SD21NTZD vs PC4SD21NTZCF
  • PC4SD21NTZD vs PC4SD21NTZDF
  • PC4SD21NTZD vs PC4SD21YXPCF
  • PC4SD21NTZD vs PC4SD21YXPDF
  • PC4SD21NTZD vs PC4SF21YVZBF
  • PC4SD21NTZD vs PC4SF11YTZBF
  • PC4SD21NTZD vs PC4SD21NXZCF
  • PC4SD21NTZD vs PC4SD21NTZC
  • PC4SD21NTZD vs PC4SD11NTZBF
  • PC4SD21NTZD vs PC4SD11NTZB
  • PC4SD21NTZD vs PC4SD21NTZDH
  • PC4SD21NTZD vs PC4SD21YXPCH
  • PC4SD21NTZD vs PC4SD21YXPDH
  • PC4SD21NTZD vs PC4SF21YVZBH
  • PC4SD21NTZD vs PC4SD11YXPBF
  • PC4SD21NTZD vs PC4SD11YXPCH
  • PC4SD21NTZD vs PC4SD21NTZCH
  • PC4SD21NTZD vs PC4SF21YVZCF
  • PC4SD21NTZD vs PC4SF11YVZBF
  • PC4SD21NTZD vs PC4SF11YVZAF
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!