SI8640BB-AS
SI8640BB-AS
Active
Description:  AUTOMOTIVE 2.5 KV 4-CHANNEL DIGI
Manufacturer:  Skyworks Solutions
Datasheet:   SI8640BB-AS Datasheet
History Price: $4.42261
In Stock: 13200
SI8640BB-AS Specification
Specification
Part No
SI8640BB-AS
Category
Digital Isolators
Manufacturer
Skyworks Solutions
Series
Automotive, AEC-Q100, Si864x
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Capacitive Coupling
Type
General Purpose
Isolated Power
Yes
Number of Channels
4
Inputs - Side 1/Side 2
4/0
Channel Type
Unidirectional
Voltage - Isolation
2500Vrms
Common Mode Transient Immunity (Min)
35kV/µs
Data Rate
150Mbps
Propagation Delay tpLH / tpHL (Max)
13ns, 13ns
Pulse Width Distortion (Max)
4.5ns
Rise / Fall Time (Typ)
2.5ns, 2.5ns
Voltage - Supply
2.375V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
SI8640BB-AS PDF Datasheet
SI8640BB-AS Related Parts
SI8640BA-AU
SI8640BA-AU
Skyworks Solutions
AUTOMOTIVE 1 KV 4 FORWARD CHANNE
SI8640AB-AS1
SI8640AB-AS1
Skyworks Solutions
AUTOMOTIVE 2.5 KV 4-CHANNEL DIGI
SI8640BB-ASR
SI8640BB-ASR
Skyworks Solutions
LOW-POWER, QUAD-CHANNEL DIGITAL
SI8640BB-AS1R
SI8640BB-AS1R
Skyworks Solutions
AUTOMOTIVE 2.5 KV 4-CHANNEL DIGI
SI8640BB-AS1
SI8640BB-AS1
Skyworks Solutions
AUTOMOTIVE 2.5 KV 4-CHANNEL DIGI
SI8640BA-B-IUR
SI8640BA-B-IUR
Skyworks Solutions
DGTL ISO 2500VRMS 4CH GP 16QSOP
SI8640BB-AUR
SI8640BB-AUR
Skyworks Solutions
AUTOMOTIVE 2.5 KV 4 FORWARD CHAN
SI8640BA-AUR
SI8640BA-AUR
Skyworks Solutions
AUTOMOTIVE 1 KV 4 FORWARD CHANNE
SI8640BB-B-IS
SI8640BB-B-IS
Skyworks Solutions
DGTL ISO 2500VRMS 4CH GP 16SOIC
SI8640AB-B-ISR
SI8640AB-B-ISR
Skyworks Solutions
DGTL ISO 2500VRMS 4CH GP 16SOIC
SI8640AB-B-IS1R
SI8640AB-B-IS1R
Skyworks Solutions
DGTL ISO 2500VRMS 4CH GP 16SOIC
SI8640AB-B-IS1
SI8640AB-B-IS1
Skyworks Solutions
DGTL ISO 2500VRMS 4CH GP 16SOIC
SI8640BB-AS Description
Skyworks Solutions SI8640BB-AS is a highly integrated, low-power, digital isolator designed for various applications requiring robust isolation and signal integrity. This device is particularly suitable for industrial automation, medical equipment, and communication systems, where reliable data transmission is critical.

## Overview

The SI8640BB-AS is a quad-channel digital isolator that utilizes Skyworks' proprietary capacitive isolation technology. This technology provides excellent performance in terms of data rate, power consumption, and isolation voltage. The device is designed to operate in harsh environments, making it ideal for applications that demand high reliability and durability.

## Key Features

1. Quad-Channel Configuration: The SI8640BB-AS features four independent channels, allowing for simultaneous data transmission across multiple lines. This is particularly useful in applications where multiple signals need to be isolated.

2. High Data Rate: The device supports data rates of up to 25 Mbps, ensuring fast and efficient communication between isolated sections of a system.

3. Low Power Consumption: The SI8640BB-AS is designed for low power operation, with a typical supply current of only 2.5 mA per channel. This makes it suitable for battery-powered applications and helps reduce overall system power consumption.

4. High Isolation Voltage: The device offers a high isolation voltage rating of 5 kVrms, providing robust protection against voltage spikes and ensuring safety in high-voltage environments.

5. Wide Operating Temperature Range: The SI8640BB-AS operates over a temperature range of -40°C to +125°C, making it suitable for use in a variety of industrial and automotive applications.

6. Small Package Size: The device is available in a compact 16-lead SOIC package, which helps save board space and simplifies integration into existing designs.

## Specifications

- Number of Channels: 4
- Data Rate: Up to 25 Mbps
- Supply Voltage: 3.0 V to 5.5 V
- Supply Current: 2.5 mA (typical) per channel
- Isolation Voltage: 5 kVrms
- Operating Temperature Range: -40°C to +125°C
- Propagation Delay: 20 ns (typical)
- Input Voltage Range: 0 V to VDD
- Output Voltage Range: 0 V to VDD
- Package Type: 16-lead SOIC
- Weight: Approximately 0.1 grams

## Applications

The SI8640BB-AS is suitable for a wide range of applications, including:

- Industrial Automation: Used in control systems, motor drives, and sensor interfaces to ensure reliable communication between different parts of the system.
- Medical Equipment: Provides isolation in medical devices to protect patients and ensure accurate data transmission.
- Communication Systems: Used in data communication interfaces to isolate different sections of communication equipment, enhancing signal integrity and safety.
- Power Management: Ideal for isolating power supply circuits in various electronic devices.

## Conclusion

The Skyworks Solutions SI8640BB-AS is a versatile and reliable digital isolator that meets the demands of modern electronic systems. With its high data rate, low power consumption, and robust isolation capabilities, it is an excellent choice for applications requiring reliable signal transmission in challenging environments. Its compact size and wide operating temperature range further enhance its suitability for a variety of industrial, medical, and communication applications.
SI8640BB-AS Compare Parts
  • SI8640BB-AS vs SI8431BB-C-IS1
  • SI8640BB-AS vs SI8431BB-C-IS
  • SI8640BB-AS vs SI8435BB-C-IS1
  • SI8640BB-AS vs SI8460BB-A-IS1R
  • SI8640BB-AS vs SI8460BB-A-IS1
  • SI8640BB-AS vs SI8460BA-B-IS1R
  • SI8640BB-AS vs SI8460BA-B-IS1
  • SI8640BB-AS vs SI8435BB-D-ISR
  • SI8640BB-AS vs SI8435BB-D-IS1R
  • SI8640BB-AS vs SI8435BB-D-IS1
  • SI8640BB-AS vs SI8435BB-D-IS
  • SI8640BB-AS vs SI8431BB-D-IS1R
  • SI8640BB-AS vs SI8435BB-C-IS1R
  • SI8640BB-AS vs SI8431BB-C-IS1R
  • SI8640BB-AS vs SI8435BB-C-IS
  • SI8640BB-AS vs SI8431BB-D-ISR
  • SI8640BB-AS vs SI8431BB-D-IS1
  • SI8640BB-AS vs SI8431BB-D-IS
  • SI8640BB-AS vs SI8431BB-C-ISR
  • SI8640BB-AS vs SI8435BB-C-ISR
  • SI8640BB-AS vs SI8421AB-C-ISR
  • SI8640BB-AS vs SI8430AB-C-IS1
  • SI8640BB-AS vs SI8430AB-C-IS
  • SI8640BB-AS vs SI8421BB-D-ISR
  • SI8640BB-AS vs SI8421BB-D-IS
  • SI8640BB-AS vs SI8421BB-C-ISR
  • SI8640BB-AS vs SI8421BB-C-IS
  • SI8640BB-AS vs SI8431AB-D-IS1
  • SI8640BB-AS vs SI8421AB-D-IS
  • SI8640BB-AS vs SI8430AB-D-IS
  • SI8640BB-AS vs SI8421AB-C-IS
  • SI8640BB-AS vs SI8420BB-D-ISR
  • SI8640BB-AS vs SI8420BB-D-IS
  • SI8640BB-AS vs SI8420BB-C-ISR
  • SI8640BB-AS vs SI8420BB-C-IS
  • SI8640BB-AS vs SI8420AB-D-ISR
  • SI8640BB-AS vs SI8420AB-D-IS
  • SI8640BB-AS vs SI8421AB-D-ISR
  • SI8640BB-AS vs SI8430BB-D-IS
  • SI8640BB-AS vs SI8460BB-B-IS1
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.