SI8640BB-AS1R
SI8640BB-AS1R
Active
Description:  AUTOMOTIVE 2.5 KV 4-CHANNEL DIGI
Manufacturer:  Skyworks Solutions
History Price: $2.50359
In Stock: 30400
SI8640BB-AS1R Specification
Specification
Part No
SI8640BB-AS1R
Category
Digital Isolators
Manufacturer
Skyworks Solutions
Series
Automotive, AEC-Q100, Si864x
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Capacitive Coupling
Type
General Purpose
Isolated Power
Yes
Number of Channels
4
Inputs - Side 1/Side 2
4/0
Channel Type
Unidirectional
Voltage - Isolation
2500Vrms
Common Mode Transient Immunity (Min)
35kV/µs
Data Rate
150Mbps
Propagation Delay tpLH / tpHL (Max)
13ns, 13ns
Pulse Width Distortion (Max)
4.5ns
Rise / Fall Time (Typ)
2.5ns, 2.5ns
Voltage - Supply
2.375V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
SI8640BB-AS1R PDF Datasheet
SI8640BB-AS1R Related Parts
SI8640BA-AU
SI8640BA-AU
Skyworks Solutions
AUTOMOTIVE 1 KV 4 FORWARD CHANNE
SI8640AB-AS1
SI8640AB-AS1
Skyworks Solutions
AUTOMOTIVE 2.5 KV 4-CHANNEL DIGI
SI8640BB-ASR
SI8640BB-ASR
Skyworks Solutions
LOW-POWER, QUAD-CHANNEL DIGITAL
SI8640BB-AS1
SI8640BB-AS1
Skyworks Solutions
AUTOMOTIVE 2.5 KV 4-CHANNEL DIGI
SI8640BB-AS
SI8640BB-AS
Skyworks Solutions
AUTOMOTIVE 2.5 KV 4-CHANNEL DIGI
SI8640BA-B-IUR
SI8640BA-B-IUR
Skyworks Solutions
DGTL ISO 2500VRMS 4CH GP 16QSOP
SI8640BB-AUR
SI8640BB-AUR
Skyworks Solutions
AUTOMOTIVE 2.5 KV 4 FORWARD CHAN
SI8640BA-AUR
SI8640BA-AUR
Skyworks Solutions
AUTOMOTIVE 1 KV 4 FORWARD CHANNE
SI8640BB-B-IS
SI8640BB-B-IS
Skyworks Solutions
DGTL ISO 2500VRMS 4CH GP 16SOIC
SI8640AB-B-ISR
SI8640AB-B-ISR
Skyworks Solutions
DGTL ISO 2500VRMS 4CH GP 16SOIC
SI8640AB-B-IS1R
SI8640AB-B-IS1R
Skyworks Solutions
DGTL ISO 2500VRMS 4CH GP 16SOIC
SI8640AB-B-IS1
SI8640AB-B-IS1
Skyworks Solutions
DGTL ISO 2500VRMS 4CH GP 16SOIC
SI8640BB-AS1R Compare Parts
  • SI8640BB-AS1R vs SI8431BB-C-IS1
  • SI8640BB-AS1R vs SI8431BB-C-IS
  • SI8640BB-AS1R vs SI8435BB-C-IS1
  • SI8640BB-AS1R vs SI8460BB-A-IS1R
  • SI8640BB-AS1R vs SI8460BB-A-IS1
  • SI8640BB-AS1R vs SI8460BA-B-IS1R
  • SI8640BB-AS1R vs SI8460BA-B-IS1
  • SI8640BB-AS1R vs SI8435BB-D-ISR
  • SI8640BB-AS1R vs SI8435BB-D-IS1R
  • SI8640BB-AS1R vs SI8435BB-D-IS1
  • SI8640BB-AS1R vs SI8435BB-D-IS
  • SI8640BB-AS1R vs SI8431BB-D-IS1R
  • SI8640BB-AS1R vs SI8435BB-C-IS1R
  • SI8640BB-AS1R vs SI8431BB-C-IS1R
  • SI8640BB-AS1R vs SI8435BB-C-IS
  • SI8640BB-AS1R vs SI8431BB-D-ISR
  • SI8640BB-AS1R vs SI8431BB-D-IS1
  • SI8640BB-AS1R vs SI8431BB-D-IS
  • SI8640BB-AS1R vs SI8431BB-C-ISR
  • SI8640BB-AS1R vs SI8435BB-C-ISR
  • SI8640BB-AS1R vs SI8421AB-C-ISR
  • SI8640BB-AS1R vs SI8430AB-C-IS1
  • SI8640BB-AS1R vs SI8430AB-C-IS
  • SI8640BB-AS1R vs SI8421BB-D-ISR
  • SI8640BB-AS1R vs SI8421BB-D-IS
  • SI8640BB-AS1R vs SI8421BB-C-ISR
  • SI8640BB-AS1R vs SI8421BB-C-IS
  • SI8640BB-AS1R vs SI8431AB-D-IS1
  • SI8640BB-AS1R vs SI8421AB-D-IS
  • SI8640BB-AS1R vs SI8430AB-D-IS
  • SI8640BB-AS1R vs SI8421AB-C-IS
  • SI8640BB-AS1R vs SI8420BB-D-ISR
  • SI8640BB-AS1R vs SI8420BB-D-IS
  • SI8640BB-AS1R vs SI8420BB-C-ISR
  • SI8640BB-AS1R vs SI8420BB-C-IS
  • SI8640BB-AS1R vs SI8420AB-D-ISR
  • SI8640BB-AS1R vs SI8420AB-D-IS
  • SI8640BB-AS1R vs SI8421AB-D-ISR
  • SI8640BB-AS1R vs SI8430BB-D-IS
  • SI8640BB-AS1R vs SI8460BB-B-IS1
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.