☰
ISO15DWR
ISO15DWR
Active
Description:  ISO RS485/422 1MBPS 2.5KVRMS
Manufacturer:  Texas Instruments
Datasheet:   ISO15DWR Datasheet
History Price: $6.94
In Stock: 48720
ISO15DWR Specification
Specification
Part No
ISO15DWR
Category
Digital Isolators
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Capacitive Coupling
Type
RS422, RS485
Isolated Power
No
Number of Channels
3
Inputs - Side 1/Side 2
2/1
Channel Type
Unidirectional
Voltage - Isolation
2500Vrms
Common Mode Transient Immunity (Min)
25kV/µs
Data Rate
1Mbps
Propagation Delay tpLH / tpHL (Max)
-
Pulse Width Distortion (Max)
-
Rise / Fall Time (Typ)
-
Voltage - Supply
3.15V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
ISO15DWR Related Parts
ISO1I813TXUMA1
ISO1I813TXUMA1
Infineon Technologies
DGTL ISOL 500VAC 8CH SPI 48TSSOP
ISO1I811TXUMA1
ISO1I811TXUMA1
Infineon Technologies
DGTL ISOL 500VAC 8CH SPI 48TSSOP
ISO7731FQDBQQ1
ISO7731FQDBQQ1
Texas Instruments
DGTL ISO 3000VRMS 3CH 16SSOP
ISO7731QDBQQ1
ISO7731QDBQQ1
Texas Instruments
DGTL ISO 3000VRMS 3CH 16SSOP
ISO7731FQDWRQ1
ISO7731FQDWRQ1
Texas Instruments
DGTL ISO 5000VRMS 3CH 16SOIC
ISO7731FQDWQ1
ISO7731FQDWQ1
Texas Instruments
DGTL ISO 5000VRMS 3CH 16SOIC
ISO7731FQDBQRQ1
ISO7731FQDBQRQ1
Texas Instruments
ISO7731-Q1 - HIGH SPEED, ROBUST
ISO7731FDWR
ISO7731FDWR
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7731FDW
ISO7731FDW
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7731FDBQR
ISO7731FDBQR
Texas Instruments
DGTL ISO 3000VRMS 3CH GP 16SSOP
ISO7731FDBQ
ISO7731FDBQ
Texas Instruments
DGTL ISO 3000VRMS 3CH GP 16SSOP
ISO7731FBDWR
ISO7731FBDWR
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO15DWR Description
The Texas Instruments ISO15DWR is a high-performance digital isolator designed for industrial and automotive applications where signal integrity, data isolation, and high voltage protection are crucial. This device is part of Texas Instruments' ISOx family, known for its robust isolation performance and ability to maintain high data rates while ensuring system safety and reliability.

## Overview and Features

The ISO15DWR is a digital isolator based on silicon dioxide (SiO2) technology, which offers superior electrical isolation between its input and output circuits. It is specifically designed to isolate high-speed digital signals while maintaining low latency and high data integrity. This isolation prevents noise, voltage spikes, and ground loops from interfering with the signal path, making it ideal for noisy or high-voltage environments.

## Key Specifications

* Isolation Voltage: The ISO15DWR offers a 2500V RMS isolation rating, meaning it can safely separate high-voltage and low-voltage sections of a system, providing reliable isolation even in environments with significant voltage differences.

* Data Rate: The ISO15DWR supports high-speed data transmission of up to 25 Mbps. This makes it suitable for applications requiring fast signal processing without compromising on signal integrity.

* Input/Output Voltage Range: The input and output voltage ranges are compatible with typical digital logic levels. The device can handle 3.3V and 5V logic levels, making it compatible with a wide range of microcontrollers, processors, and other digital components.

* Propagation Delay: The ISO15DWR has a low propagation delay of approximately 50 ns, ensuring minimal latency between the input and output. This makes it suitable for real-time applications where quick signal transmission is essential.

* Power Supply: The device operates with a single 3.3V or 5V supply, making it easy to integrate into systems that operate on these standard voltages. Its low power consumption ensures it is efficient for battery-operated and power-sensitive systems.

* Number of Channels: The ISO15DWR is a dual-channel isolator, providing two isolated signal paths in a single package. This is ideal for applications where two separate signals need to be isolated and transmitted without interference.

* Package Type: The ISO15DWR comes in a wide-body SOIC-8 package, which is compact and easy to handle, making it suitable for automated assembly and integration into space-constrained designs.

* Operating Temperature Range: The device is rated for an operating temperature range of -40°C to +125°C, making it suitable for use in industrial environments where temperature fluctuations are common. This high-temperature rating ensures reliable operation in harsh conditions.

* Fail-Safe Operation: The ISO15DWR has built-in features that ensure fail-safe operation. This includes ensuring that in the event of power loss or a fault condition, the outputs default to a known safe state, which is crucial in safety-critical applications.

* Output Drive: The ISO15DWR is designed to drive high-speed CMOS logic with enough output current to ensure that the transmitted signal maintains its integrity over distance or when driving external logic components.

## Applications

The Texas Instruments ISO15DWR digital isolator is suitable for a wide range of applications, particularly where high-speed digital signal isolation and safety are essential. Some of its primary applications include:

* Industrial Automation: Used to isolate control signals in industrial systems, protecting microcontrollers and processors from high-voltage environments while ensuring reliable signal transmission.
* Automotive Systems: Ideal for isolating control signals in automotive electronics, ensuring noise immunity and signal integrity in environments subject to high voltage transients and electromagnetic interference (EMI).
* Data Acquisition Systems: Helps in isolating sensitive measurement and control circuits from high-voltage signals in data acquisition systems, ensuring accurate readings and safe operation.
* Power Management Systems: Provides isolation between different stages of power supplies, such as between the control and power stages, ensuring proper voltage regulation and safety.
* Communication Systems: Ensures signal integrity in communication systems by isolating noisy high-voltage or high-current signals from low-voltage communication channels, preventing data corruption.

## Benefits

* High Isolation: With a 2500V RMS isolation rating, the ISO15DWR effectively isolates high-voltage components from low-voltage control circuits, protecting sensitive electronics from electrical surges, noise, and transients.
* High-Speed Performance: The device’s ability to transmit data at up to 25 Mbps ensures that fast digital signals can be isolated without introducing significant latency, making it suitable for real-time control and communication applications.
* Low Power Consumption: Operating at low power levels, the ISO15DWR is ideal for energy-efficient systems where power consumption is critical, such as battery-powered devices or portable electronics.
* Compact Package: The SOIC-8 package is space-efficient and suitable for designs that require a small form factor while still providing the required isolation and high-speed performance.
* Versatility: The device’s compatibility with both 3.3V and 5V logic makes it flexible for a wide range of systems, ensuring it can be used in various industrial, automotive, and communication applications.
* Reliable Operation in Harsh Conditions: With an operating temperature range from -40°C to +125°C, the ISO15DWR is built to withstand extreme environmental conditions, making it suitable for use in industrial and automotive applications.

## Conclusion

The Texas Instruments ISO15DWR digital isolator is a high-performance solution designed for applications requiring efficient, high-speed signal isolation. Its ability to handle high-voltage differences, combined with its fast data transmission and low power consumption, makes it an ideal choice for industrial automation, automotive electronics, and communication systems. With its robust isolation, reliable performance, and ease of integration, the ISO15DWR offers significant advantages in terms of both protection and signal integrity. It is a versatile and cost-effective solution for ensuring the safe and efficient operation of complex electronic systems.
ISO15DWR Compare Parts
  • ISO15DWR vs ISO7240ADW
  • ISO15DWR vs ISO7231MDWRG4
  • ISO15DWR vs ISO7240CDWRG4
  • ISO15DWR vs ISO7230CDWG4
  • ISO15DWR vs ISO7230ADWG4
  • ISO15DWR vs ISO7241ADWRG4
  • ISO15DWR vs ISO7241CDWRG4
  • ISO15DWR vs ISO7241MDWRG4
  • ISO15DWR vs ISO7242MDWRG4
  • ISO15DWR vs ISO7241ADWR
  • ISO15DWR vs ISO7242MDW
  • ISO15DWR vs ISO7242CDW
  • ISO15DWR vs ISO7242ADWR
  • ISO15DWR vs ISO722MDRG4
  • ISO15DWR vs ISO7242ADW
  • ISO15DWR vs ISO7231CDWRG4
  • ISO15DWR vs ISO7241CDW
  • ISO15DWR vs ISO7231MDW
  • ISO15DWR vs ISO7241ADW
  • ISO15DWR vs ISO7240MDW
  • ISO15DWR vs ISO7240CFDW
  • ISO15DWR vs ISO7240CDW
  • ISO15DWR vs ISO7240ADWR
  • ISO15DWR vs ISO7241MDW
  • ISO15DWR vs ISO1176TDW
  • ISO15DWR vs ISO721D
  • ISO15DWR vs ISO35TDW
  • ISO15DWR vs ISO35MDWR
  • ISO15DWR vs ISO35MDW
  • ISO15DWR vs ISO35DW
  • ISO15DWR vs ISO15MDWR
  • ISO15DWR vs ISO15DW
  • ISO15DWR vs ISO7220BD
  • ISO15DWR vs ISO1176DW
  • ISO15DWR vs ISO722D
  • ISO15DWR vs ISO7221MD
  • ISO15DWR vs ISO7221CD
  • ISO15DWR vs ISO15MDW
  • ISO15DWR vs ISO722MD
  • ISO15DWR vs ISO7231CDW
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase