☰
ISO15MDW
ISO15MDW
Last Time Buy
Description:  ISO RS485/422 1MBPS 2.5KVRMS
Manufacturer:  Texas Instruments
Datasheet:   ISO15MDW Datasheet
History Price: $8.33
In Stock: 48000
ISO15MDW Specification
Specification
Part No
ISO15MDW
Category
Digital Isolators
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Capacitive Coupling
Type
RS422, RS485
Isolated Power
No
Number of Channels
3
Inputs - Side 1/Side 2
2/1
Channel Type
Unidirectional
Voltage - Isolation
2500Vrms
Common Mode Transient Immunity (Min)
25kV/µs
Data Rate
1Mbps
Propagation Delay tpLH / tpHL (Max)
-
Pulse Width Distortion (Max)
-
Rise / Fall Time (Typ)
-
Voltage - Supply
3.15V ~ 3.6V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
ISO15MDW Related Parts
ISO1I813TXUMA1
ISO1I813TXUMA1
Infineon Technologies
DGTL ISOL 500VAC 8CH SPI 48TSSOP
ISO1I811TXUMA1
ISO1I811TXUMA1
Infineon Technologies
DGTL ISOL 500VAC 8CH SPI 48TSSOP
ISO7731FQDBQQ1
ISO7731FQDBQQ1
Texas Instruments
DGTL ISO 3000VRMS 3CH 16SSOP
ISO7731QDBQQ1
ISO7731QDBQQ1
Texas Instruments
DGTL ISO 3000VRMS 3CH 16SSOP
ISO7731FQDWRQ1
ISO7731FQDWRQ1
Texas Instruments
DGTL ISO 5000VRMS 3CH 16SOIC
ISO7731FQDWQ1
ISO7731FQDWQ1
Texas Instruments
DGTL ISO 5000VRMS 3CH 16SOIC
ISO7731FQDBQRQ1
ISO7731FQDBQRQ1
Texas Instruments
ISO7731-Q1 - HIGH SPEED, ROBUST
ISO7731FDWR
ISO7731FDWR
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7731FDW
ISO7731FDW
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7731FDBQR
ISO7731FDBQR
Texas Instruments
DGTL ISO 3000VRMS 3CH GP 16SSOP
ISO7731FDBQ
ISO7731FDBQ
Texas Instruments
DGTL ISO 3000VRMS 3CH GP 16SSOP
ISO7731FBDWR
ISO7731FBDWR
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO15MDW Description
Texas Instruments ISO15MDW Overview

The Texas Instruments ISO15MDW is a high-performance digital isolator designed for industrial and automotive applications, providing galvanic isolation between circuits operating at different voltage levels. As part of Texas Instruments' extensive family of digital isolators, the ISO15MDW integrates high-speed isolation, low power consumption, and robust fault protection into a single, compact package. This device is particularly useful in systems where signal integrity is critical and noise immunity must be maintained, such as in motor control, power supply, and data transmission circuits.

By isolating different parts of a system, the ISO15MDW ensures signal integrity while protecting sensitive components from high voltage spikes, transients, and ground loops. It is designed to meet the growing need for reliable isolation in high-speed data transmission applications, making it suitable for industrial automation, safety-critical systems, and automotive control systems.

Key Features

* High-Speed Data Transfer: The ISO15MDW supports data rates up to 25Mbps, enabling it to handle high-speed signals in demanding applications such as communication systems, motor controllers, and sensor interfacing.

* Low Power Consumption: This isolator has a low quiescent current consumption of approximately 2mA (typical), making it an energy-efficient solution for power-sensitive applications such as battery-powered systems and safety-critical equipment.

* High Isolation Voltage: The ISO15MDW offers a high isolation voltage of 2500VRMS, making it well-suited for applications where high-voltage separation is essential for protecting components and improving system reliability.

* Flexible Voltage Supply Range: The device supports a wide supply voltage range from 3.0V to 5.5V, providing flexibility in designing systems that operate at different voltage levels, ensuring compatibility with various logic circuits and communication systems.

* Low Propagation Delay: The device features low propagation delay, which is crucial for maintaining signal integrity in high-speed data transmission and synchronous communication systems.

* Enhanced Fault Protection: The ISO15MDW includes built-in fault protection, which helps prevent damage to circuits in the event of voltage surges or transient conditions, enhancing the overall reliability of the system.

* Robust and Reliable Design: The device is AEC-Q100 qualified, ensuring that it meets the stringent reliability standards required for automotive applications. It also provides protection against electrostatic discharge (ESD) and other environmental stressors, making it ideal for demanding environments.

* Compact Package: The ISO15MDW comes in a small 8-pin SOIC package, which is space-efficient and easy to integrate into designs with limited space for components.

Applications

The Texas Instruments ISO15MDW is used in a variety of industries, including automotive, industrial, and telecommunications, where reliable isolation is required to protect sensitive equipment and ensure signal integrity in complex systems. Key applications include:

* Motor Control: The isolator is commonly used in motor control systems, where it helps isolate control signals from high-voltage motor circuits, providing safety and signal integrity in AC motors, DC motors, and servo drives.

* Industrial Automation: The ISO15MDW is ideal for industrial control systems, including programmable logic controllers (PLCs), sensor interfaces, and data acquisition systems, where high-speed isolation and noise immunity are critical.

* Automotive Systems: This isolator is designed to meet the rigorous requirements of automotive systems, offering protection and signal isolation in powertrain control, safety systems, and communication networks within vehicles.

* Power Supplies: The device is used in switch-mode power supplies (SMPS) to provide isolation between high-voltage and low-voltage circuits, improving both safety and signal quality in DC-DC converters and AC-DC power supplies.

* Signal Isolation in Communication Systems: The ISO15MDW is used in data communication systems such as RS-485 and I2C to isolate data signals, ensuring robust signal transmission and preventing ground loops or voltage spikes from affecting communication integrity.

* Safety-Critical Systems: The isolator is widely used in safety-critical applications such as medical devices, robotics, and process control systems, where protecting sensitive equipment from electrical faults is crucial.

Key Specifications

* Data Rate: Up to 25Mbps, suitable for high-speed data transmission in industrial and automotive control systems.
* Supply Voltage: Operates with a supply voltage range of 3.0V to 5.5V, offering compatibility with a wide range of logic levels.
* Isolation Voltage: Provides 2500VRMS isolation between input and output, ensuring safe operation under high-voltage conditions.
* Propagation Delay: The device offers low propagation delay, ensuring fast signal transmission with minimal distortion.
* Quiescent Current: 2mA (typical) in quiescent mode, making it ideal for low-power applications.
* Output Logic: The device supports CMOS logic and provides push-pull output to ensure reliable signal transmission with minimal noise.
* Temperature Range: The operating temperature range is -40°C to +125°C, ensuring reliable performance in harsh environments, especially for automotive and industrial applications.
* Package Type: Available in an 8-pin SOIC package (Small Outline Integrated Circuit), suitable for compact, high-density designs.

Performance Characteristics

* Signal Integrity: The ISO15MDW provides excellent noise immunity and signal integrity by isolating the high-voltage section of a system from low-voltage control and data circuits. This ensures that noise, transients, and ground loops do not affect the performance of the system.

* Fast Switching Speed: The isolator features fast switching capabilities with low propagation delay, making it suitable for high-speed communication systems that require quick response times and minimal signal distortion.

* Low Power Consumption: The device is optimized for low power consumption, making it suitable for battery-operated systems, low-power control systems, and energy-efficient designs.

* High Isolation and Robustness: With 2500VRMS isolation and built-in fault protection, the ISO15MDW offers high reliability and robustness in demanding applications. This ensures that it can withstand electrical faults such as overvoltage, spikes, and transient conditions.

* Compact Integration: The device is available in a small, compact 8-pin SOIC package, providing flexibility for designs that require isolation without taking up excessive space on the PCB.

Thermal and Mechanical Characteristics

* Package Type: The ISO15MDW comes in an 8-pin SOIC package, which is compact and offers good thermal performance, enabling it to dissipate heat effectively during operation in high-speed systems.
* Operating Temperature: The device operates over a wide temperature range of -40°C to +125°C, ensuring reliable performance in harsh industrial and automotive environments.
* Thermal Resistance: The thermal resistance is designed to support the efficient dissipation of heat, ensuring that the device remains within safe operating temperatures under typical load conditions.

Protection Features

* Electrostatic Discharge (ESD) Protection: The ISO15MDW is designed with ESD protection to safeguard against electrostatic discharge, which is essential in automotive and industrial applications.

* Overvoltage Protection: The isolator features built-in overvoltage protection to prevent damage from unexpected voltage spikes, improving system reliability.

* Fault Detection: The device includes internal fault detection mechanisms, which allow it to monitor the operation of the isolation circuit and respond appropriately in the event of a fault or irregularity.

Conclusion

The Texas Instruments ISO15MDW is a high-performance digital isolator designed for automotive, industrial, and telecommunication applications that require high-speed data transmission, low power consumption, and robust fault protection. With 2500VRMS isolation, a wide supply voltage range, and fast data rates up to 25Mbps, it offers a versatile and reliable solution for signal isolation in safety-critical systems, motor control, data communication, and more. Its compact 8-pin SOIC package and AEC-Q100 qualification make it ideal for use in space-constrained environments and applications with stringent reliability requirements.
ISO15MDW Compare Parts
  • ISO15MDW vs ISO7240ADW
  • ISO15MDW vs ISO7231MDWRG4
  • ISO15MDW vs ISO7240CDWRG4
  • ISO15MDW vs ISO7230CDWG4
  • ISO15MDW vs ISO7230ADWG4
  • ISO15MDW vs ISO7241ADWRG4
  • ISO15MDW vs ISO7241CDWRG4
  • ISO15MDW vs ISO7241MDWRG4
  • ISO15MDW vs ISO7242MDWRG4
  • ISO15MDW vs ISO7241ADWR
  • ISO15MDW vs ISO7242MDW
  • ISO15MDW vs ISO7242CDW
  • ISO15MDW vs ISO7242ADWR
  • ISO15MDW vs ISO722MDRG4
  • ISO15MDW vs ISO7242ADW
  • ISO15MDW vs ISO7231CDWRG4
  • ISO15MDW vs ISO7241CDW
  • ISO15MDW vs ISO7231MDW
  • ISO15MDW vs ISO7241ADW
  • ISO15MDW vs ISO7240MDW
  • ISO15MDW vs ISO7240CFDW
  • ISO15MDW vs ISO7240CDW
  • ISO15MDW vs ISO7240ADWR
  • ISO15MDW vs ISO7241MDW
  • ISO15MDW vs ISO1176TDW
  • ISO15MDW vs ISO721D
  • ISO15MDW vs ISO35TDW
  • ISO15MDW vs ISO35MDWR
  • ISO15MDW vs ISO35MDW
  • ISO15MDW vs ISO35DW
  • ISO15MDW vs ISO15MDWR
  • ISO15MDW vs ISO15DW
  • ISO15MDW vs ISO7220BD
  • ISO15MDW vs ISO1176DW
  • ISO15MDW vs ISO722D
  • ISO15MDW vs ISO7221MD
  • ISO15MDW vs ISO7221CD
  • ISO15MDW vs ISO722MD
  • ISO15MDW vs ISO7231CDW
  • ISO15MDW vs ISO7231ADWR
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered