☰
ISO1640BDR
ISO1640BDR
Active
Description:  ROBUST-EMC BIDIRECTIONAL I2C DIG
Manufacturer:  Texas Instruments
Datasheet:   ISO1640BDR Datasheet
History Price: $3.72
In Stock: 5600
ISO1640BDR Specification
Specification
Part No
ISO1640BDR
Category
Digital Isolators
Manufacturer
Texas Instruments
Series
ISO164x
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Capacitive Coupling
Type
I虏C
Isolated Power
No
Number of Channels
2
Inputs - Side 1/Side 2
2/2
Channel Type
Bidirectional
Voltage - Isolation
3000Vrms
Common Mode Transient Immunity (Min)
50kV/µs
Data Rate
-
Propagation Delay tpLH / tpHL (Max)
96ns, 96ns
Pulse Width Distortion (Max)
45ns
Rise / Fall Time (Typ)
24ns, 16ns
Voltage - Supply
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
ISO1640BDR PDF Datasheet
ISO1640BDR Related Parts
ISO1I813TXUMA1
ISO1I813TXUMA1
Infineon Technologies
DGTL ISOL 500VAC 8CH SPI 48TSSOP
ISO1I811TXUMA1
ISO1I811TXUMA1
Infineon Technologies
DGTL ISOL 500VAC 8CH SPI 48TSSOP
ISO7731FQDBQQ1
ISO7731FQDBQQ1
Texas Instruments
DGTL ISO 3000VRMS 3CH 16SSOP
ISO7731QDBQQ1
ISO7731QDBQQ1
Texas Instruments
DGTL ISO 3000VRMS 3CH 16SSOP
ISO7731FQDWRQ1
ISO7731FQDWRQ1
Texas Instruments
DGTL ISO 5000VRMS 3CH 16SOIC
ISO7731FQDWQ1
ISO7731FQDWQ1
Texas Instruments
DGTL ISO 5000VRMS 3CH 16SOIC
ISO7731FQDBQRQ1
ISO7731FQDBQRQ1
Texas Instruments
ISO7731-Q1 - HIGH SPEED, ROBUST
ISO7731FDWR
ISO7731FDWR
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7731FDW
ISO7731FDW
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7731FDBQR
ISO7731FDBQR
Texas Instruments
DGTL ISO 3000VRMS 3CH GP 16SSOP
ISO7731FDBQ
ISO7731FDBQ
Texas Instruments
DGTL ISO 3000VRMS 3CH GP 16SSOP
ISO7731FBDWR
ISO7731FBDWR
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO1640BDR Description
The Texas Instruments ISO1640BDR is a high-speed digital isolator designed to provide galvanic isolation between two parts of a system while enabling fast and reliable digital data transmission. It leverages TI’s capacitive isolation technology to achieve robust signal integrity with high common-mode transient immunity, making it suitable for industrial, automotive, and medical applications where isolation and high-speed communication are critical. The ISO1640BDR is a quad-channel device with four independent channels, supporting both unidirectional and bidirectional data flow depending on the configuration. Its small SOIC-16 package allows compact PCB integration without compromising performance.

## Electrical Characteristics

The ISO1640BDR is designed for fast digital signal transmission with low propagation delay and strong isolation characteristics:

* Supply voltage: 3.0 V to 5.5 V for VCC1 and VCC2 sides
* Logic input high voltage (VIH): 2 V minimum at 3.3 V VCC
* Logic input low voltage (VIL): 0.8 V maximum at 3.3 V VCC
* Logic output high voltage (VOH): VCC – 0.4 V minimum at IOH = –2 mA
* Logic output low voltage (VOL): 0.4 V maximum at IOL = 2 mA
* Propagation delay: 30 ns typical, 55 ns maximum, enabling high-speed communication
* Data rate: Up to 25 Mbps in standard configuration
* Supply current: 10 mA typical per side under no load conditions

## Isolation Features

The ISO1640BDR provides robust galvanic isolation and high transient immunity:

* Isolation voltage: 2.5 kV RMS for 1 minute per IEC 60747-5-2 standards
* Transient immunity (CMTI): 100 kV/µs minimum, ensuring reliable operation in noisy industrial environments
* Capacitive isolation: Internal dielectric layer provides stable isolation performance over temperature and lifetime
* Creepage distance: 7.62 mm minimum, sufficient for industrial safety requirements
* Clearance: 7.62 mm typical between isolated pins

## Timing and Performance

The ISO1640BDR is optimized for low-latency, high-speed signal propagation:

* Channel-to-channel skew: 5 ns typical, ensuring synchronized signal transmission across multiple channels
* Output rise time: 9 ns typical at VCC = 5 V and CL = 15 pF
* Output fall time: 9 ns typical at VCC = 5 V and CL = 15 pF
* Minimum pulse width: 20 ns for reliable transmission, supporting high-frequency digital signaling

## Protection and Reliability

The ISO1640BDR integrates protection features to ensure robust operation in industrial applications:

* Electrostatic discharge protection: Human-body model ±4 kV, machine model ±400 V
* Overvoltage tolerance: Isolated channels withstand temporary voltage surges without damage
* Power-on reset: Ensures outputs remain in defined states during startup
* Thermal range: -40 °C to +125 °C ambient operating temperature
* Storage temperature: -65 °C to +150 °C

## Package and Mechanical Features

The ISO1640BDR is designed for compact PCB integration:

* Package type: SOIC-16, surface-mount
* Package dimensions: 10.3 mm × 7.5 mm × 2.0 mm (typical)
* Lead finish: RoHS-compliant tin-lead-free finish suitable for standard soldering processes
* Pin configuration: Four independent channels, with separate VCC1/VCC2 and GND1/GND2 pins
* PCB layout considerations: Proper separation between primary and secondary sides recommended to maintain isolation integrity

## Application Considerations

The ISO1640BDR is ideal for isolated digital communication in a wide range of applications:

* Industrial automation and motor control, isolating control logic from high-voltage systems
* Medical devices, providing patient-safe isolation in data and control circuits
* Isolated data buses for communication protocols such as SPI, I2C, and UART
* Power electronics, separating gate driver logic from high-voltage stages
* Systems requiring high common-mode transient immunity in noisy environments

Designers should ensure proper decoupling of VCC1 and VCC2 to maintain stable operation and minimize noise. Careful layout with adequate creepage and clearance between isolated circuits preserves long-term reliability and safety compliance.

## Key Advantages

* High-speed data transmission up to 25 Mbps with low propagation delay and minimal skew
* Robust 2.5 kV RMS galvanic isolation with 100 kV/µs transient immunity
* Quad-channel configuration supports multiple independent or synchronized data lines
* Wide supply voltage range (3.0 V to 5.5 V) for compatibility with standard logic levels
* Compact SOIC-16 package allows space-efficient PCB integration
* Industrial-grade temperature range and protection features ensure reliable operation under harsh conditions

## Summary

The Texas Instruments ISO1640BDR is a high-performance quad-channel digital isolator providing fast, low-latency communication with strong galvanic isolation. It supports data rates up to 25 Mbps, offers 2.5 kV RMS isolation, and withstands 100 kV/µs common-mode transients, making it ideal for industrial, medical, and automotive applications. Its low propagation delay, minimal channel skew, and compact SOIC-16 package facilitate high-speed, synchronized digital signaling in space-constrained designs. With robust protection against ESD, voltage surges, and thermal extremes, the ISO1640BDR enables reliable isolation and safe operation in demanding environments.
ISO1640BDR Compare Parts
  • ISO1640BDR vs ISO7240ADW
  • ISO1640BDR vs ISO7231MDWRG4
  • ISO1640BDR vs ISO7240CDWRG4
  • ISO1640BDR vs ISO7230CDWG4
  • ISO1640BDR vs ISO7230ADWG4
  • ISO1640BDR vs ISO7241ADWRG4
  • ISO1640BDR vs ISO7241CDWRG4
  • ISO1640BDR vs ISO7241MDWRG4
  • ISO1640BDR vs ISO7242MDWRG4
  • ISO1640BDR vs ISO7241ADWR
  • ISO1640BDR vs ISO7242MDW
  • ISO1640BDR vs ISO7242CDW
  • ISO1640BDR vs ISO7242ADWR
  • ISO1640BDR vs ISO722MDRG4
  • ISO1640BDR vs ISO7242ADW
  • ISO1640BDR vs ISO7231CDWRG4
  • ISO1640BDR vs ISO7241CDW
  • ISO1640BDR vs ISO7231MDW
  • ISO1640BDR vs ISO7241ADW
  • ISO1640BDR vs ISO7240MDW
  • ISO1640BDR vs ISO7240CFDW
  • ISO1640BDR vs ISO7240CDW
  • ISO1640BDR vs ISO7240ADWR
  • ISO1640BDR vs ISO7241MDW
  • ISO1640BDR vs ISO1176TDW
  • ISO1640BDR vs ISO721D
  • ISO1640BDR vs ISO35TDW
  • ISO1640BDR vs ISO35MDWR
  • ISO1640BDR vs ISO35MDW
  • ISO1640BDR vs ISO35DW
  • ISO1640BDR vs ISO15MDWR
  • ISO1640BDR vs ISO15DW
  • ISO1640BDR vs ISO7220BD
  • ISO1640BDR vs ISO1176DW
  • ISO1640BDR vs ISO722D
  • ISO1640BDR vs ISO7221MD
  • ISO1640BDR vs ISO7221CD
  • ISO1640BDR vs ISO15MDW
  • ISO1640BDR vs ISO722MD
  • ISO1640BDR vs ISO7231CDW
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase