☰
ISO1640DWR
ISO1640DWR
Active
Description:  HOT-SWAPPABLE, ROBUST-EMC BIDIRE
Manufacturer:  Texas Instruments
Datasheet:   ISO1640DWR Datasheet
History Price: $5.51
In Stock: 21580
ISO1640DWR Specification
Specification
Part No
ISO1640DWR
Category
Digital Isolators
Manufacturer
Texas Instruments
Series
ISO164x
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Capacitive Coupling
Type
I虏C
Isolated Power
No
Number of Channels
2
Inputs - Side 1/Side 2
2/2
Channel Type
Bidirectional
Voltage - Isolation
5000Vrms
Common Mode Transient Immunity (Min)
50kV/µs
Data Rate
-
Propagation Delay tpLH / tpHL (Max)
70ns, 88ns
Pulse Width Distortion (Max)
45ns
Rise / Fall Time (Typ)
24ns, 16ns
Voltage - Supply
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
ISO1640DWR PDF Datasheet
ISO1640DWR Related Parts
ISO1I813TXUMA1
ISO1I813TXUMA1
Infineon Technologies
DGTL ISOL 500VAC 8CH SPI 48TSSOP
ISO1I811TXUMA1
ISO1I811TXUMA1
Infineon Technologies
DGTL ISOL 500VAC 8CH SPI 48TSSOP
ISO7731FQDBQQ1
ISO7731FQDBQQ1
Texas Instruments
DGTL ISO 3000VRMS 3CH 16SSOP
ISO7731QDBQQ1
ISO7731QDBQQ1
Texas Instruments
DGTL ISO 3000VRMS 3CH 16SSOP
ISO7731FQDWRQ1
ISO7731FQDWRQ1
Texas Instruments
DGTL ISO 5000VRMS 3CH 16SOIC
ISO7731FQDWQ1
ISO7731FQDWQ1
Texas Instruments
DGTL ISO 5000VRMS 3CH 16SOIC
ISO7731FQDBQRQ1
ISO7731FQDBQRQ1
Texas Instruments
ISO7731-Q1 - HIGH SPEED, ROBUST
ISO7731FDWR
ISO7731FDWR
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7731FDW
ISO7731FDW
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7731FDBQR
ISO7731FDBQR
Texas Instruments
DGTL ISO 3000VRMS 3CH GP 16SSOP
ISO7731FDBQ
ISO7731FDBQ
Texas Instruments
DGTL ISO 3000VRMS 3CH GP 16SSOP
ISO7731FBDWR
ISO7731FBDWR
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO1640DWR Compare Parts
  • ISO1640DWR vs ISO7240ADW
  • ISO1640DWR vs ISO7231MDWRG4
  • ISO1640DWR vs ISO7240CDWRG4
  • ISO1640DWR vs ISO7230CDWG4
  • ISO1640DWR vs ISO7230ADWG4
  • ISO1640DWR vs ISO7241ADWRG4
  • ISO1640DWR vs ISO7241CDWRG4
  • ISO1640DWR vs ISO7241MDWRG4
  • ISO1640DWR vs ISO7242MDWRG4
  • ISO1640DWR vs ISO7241ADWR
  • ISO1640DWR vs ISO7242MDW
  • ISO1640DWR vs ISO7242CDW
  • ISO1640DWR vs ISO7242ADWR
  • ISO1640DWR vs ISO722MDRG4
  • ISO1640DWR vs ISO7242ADW
  • ISO1640DWR vs ISO7231CDWRG4
  • ISO1640DWR vs ISO7241CDW
  • ISO1640DWR vs ISO7231MDW
  • ISO1640DWR vs ISO7241ADW
  • ISO1640DWR vs ISO7240MDW
  • ISO1640DWR vs ISO7240CFDW
  • ISO1640DWR vs ISO7240CDW
  • ISO1640DWR vs ISO7240ADWR
  • ISO1640DWR vs ISO7241MDW
  • ISO1640DWR vs ISO1176TDW
  • ISO1640DWR vs ISO721D
  • ISO1640DWR vs ISO35TDW
  • ISO1640DWR vs ISO35MDWR
  • ISO1640DWR vs ISO35MDW
  • ISO1640DWR vs ISO35DW
  • ISO1640DWR vs ISO15MDWR
  • ISO1640DWR vs ISO15DW
  • ISO1640DWR vs ISO7220BD
  • ISO1640DWR vs ISO1176DW
  • ISO1640DWR vs ISO722D
  • ISO1640DWR vs ISO7221MD
  • ISO1640DWR vs ISO7221CD
  • ISO1640DWR vs ISO15MDW
  • ISO1640DWR vs ISO722MD
  • ISO1640DWR vs ISO7231CDW
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase