☰
ISO7041DBQ
ISO7041DBQ
Active
Description:  DGTL ISO 3000VRMS 4CH GP 16SSOP
Manufacturer:  Texas Instruments
Datasheet:   ISO7041DBQ Datasheet
History Price: $5.13
In Stock: 42800
ISO7041DBQ Specification
Specification
Part No
ISO7041DBQ
Category
Digital Isolators
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Capacitive Coupling
Type
General Purpose
Isolated Power
No
Number of Channels
4
Inputs - Side 1/Side 2
3/1
Channel Type
Unidirectional
Voltage - Isolation
3000Vrms
Common Mode Transient Immunity (Min)
50kV/µs
Data Rate
2Mbps
Propagation Delay tpLH / tpHL (Max)
165ns, 165ns
Pulse Width Distortion (Max)
10ns
Rise / Fall Time (Typ)
5ns, 5ns
Voltage - Supply
1.71V ~ 1.89V, 2.25V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-SSOP
ISO7041DBQ Related Parts
ISO1I813TXUMA1
ISO1I813TXUMA1
Infineon Technologies
DGTL ISOL 500VAC 8CH SPI 48TSSOP
ISO1I811TXUMA1
ISO1I811TXUMA1
Infineon Technologies
DGTL ISOL 500VAC 8CH SPI 48TSSOP
ISO7731FQDBQQ1
ISO7731FQDBQQ1
Texas Instruments
DGTL ISO 3000VRMS 3CH 16SSOP
ISO7731QDBQQ1
ISO7731QDBQQ1
Texas Instruments
DGTL ISO 3000VRMS 3CH 16SSOP
ISO7731FQDWRQ1
ISO7731FQDWRQ1
Texas Instruments
DGTL ISO 5000VRMS 3CH 16SOIC
ISO7731FQDWQ1
ISO7731FQDWQ1
Texas Instruments
DGTL ISO 5000VRMS 3CH 16SOIC
ISO7731FQDBQRQ1
ISO7731FQDBQRQ1
Texas Instruments
ISO7731-Q1 - HIGH SPEED, ROBUST
ISO7731FDWR
ISO7731FDWR
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7731FDW
ISO7731FDW
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7731FDBQR
ISO7731FDBQR
Texas Instruments
DGTL ISO 3000VRMS 3CH GP 16SSOP
ISO7731FDBQ
ISO7731FDBQ
Texas Instruments
DGTL ISO 3000VRMS 3CH GP 16SSOP
ISO7731FBDWR
ISO7731FBDWR
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7041DBQ Description
The Texas Instruments ISO7041DBQ is a high-performance, isolated digital signal transceiver designed for robust communication in industrial applications. This device is particularly useful in environments where electrical isolation is necessary to protect sensitive components from high voltages and noise. Below is a detailed overview of its specifications, features, and applications.

## Overview

The ISO7041DBQ is a digital isolator that provides galvanic isolation between its input and output, allowing for the safe transmission of digital signals across an isolation barrier. It is designed to meet the stringent requirements of industrial applications, including process control, automation, and data acquisition systems.

## Key Features

1. High-Speed Data Transmission: The ISO7041DBQ supports data rates up to 1 Mbps, making it suitable for high-speed digital communication.

2. Galvanic Isolation: The device provides isolation voltage ratings of up to 5 kV, ensuring that high voltages on one side do not affect the other side of the circuit.

3. Low Power Consumption: The ISO7041DBQ is designed for low power operation, with a typical supply current of only 2.5 mA per channel, which is beneficial for battery-powered and energy-efficient applications.

4. Wide Supply Voltage Range: The device operates with a supply voltage range of 3.0V to 5.5V, allowing for compatibility with various digital logic levels.

5. Integrated Capacitive Isolation: The ISO7041DBQ utilizes capacitive isolation technology, which provides excellent noise immunity and high reliability.

6. Temperature Range: The device operates over an extended temperature range of -40°C to +125°C, making it suitable for harsh industrial environments.

7. Multiple Channels: The ISO7041DBQ features dual-channel isolation, allowing for the transmission of two independent digital signals.

8. Small Package Size: The device is available in a compact 16-pin SOIC package, which is ideal for space-constrained applications.

## Specifications

- Isolation Voltage: 5 kV (rms)
- Data Rate: Up to 1 Mbps
- Supply Voltage Range: 3.0V to 5.5V
- Supply Current: 2.5 mA (typical) per channel
- Operating Temperature Range: -40°C to +125°C
- Propagation Delay: 20 ns (typical)
- Input/Output Logic Levels: Compatible with TTL and CMOS logic levels
- Package Type: 16-Pin SOIC (Small Outline Integrated Circuit)

## Applications

The ISO7041DBQ is suitable for a wide range of applications, including:

- Industrial Automation: Used in control systems to isolate signals between different parts of the system, protecting sensitive components from high voltages.
- Data Acquisition Systems: Ideal for transmitting data from sensors to microcontrollers or processors while maintaining electrical isolation.
- Process Control: Employed in process control systems to ensure safe communication between field devices and control units.
- Power Management: Can be used in power supply circuits to isolate feedback signals, enhancing system reliability.
- Medical Equipment: Suitable for medical devices that require isolation to protect patients and sensitive electronics.

## Conclusion

The Texas Instruments ISO7041DBQ is a reliable and efficient isolated digital signal transceiver that meets the demands of modern industrial applications. With its high-speed data transmission, robust isolation capabilities, and low power consumption, it provides an effective solution for ensuring safe and reliable communication in environments where electrical isolation is critical. Whether in industrial automation, data acquisition, or medical equipment, the ISO7041DBQ offers the performance and reliability needed for demanding applications.
ISO7041DBQ Compare Parts
  • ISO7041DBQ vs ISO7240ADW
  • ISO7041DBQ vs ISO7231MDWRG4
  • ISO7041DBQ vs ISO7240CDWRG4
  • ISO7041DBQ vs ISO7230CDWG4
  • ISO7041DBQ vs ISO7230ADWG4
  • ISO7041DBQ vs ISO7241ADWRG4
  • ISO7041DBQ vs ISO7241CDWRG4
  • ISO7041DBQ vs ISO7241MDWRG4
  • ISO7041DBQ vs ISO7242MDWRG4
  • ISO7041DBQ vs ISO7241ADWR
  • ISO7041DBQ vs ISO7242MDW
  • ISO7041DBQ vs ISO7242CDW
  • ISO7041DBQ vs ISO7242ADWR
  • ISO7041DBQ vs ISO722MDRG4
  • ISO7041DBQ vs ISO7242ADW
  • ISO7041DBQ vs ISO7231CDWRG4
  • ISO7041DBQ vs ISO7241CDW
  • ISO7041DBQ vs ISO7231MDW
  • ISO7041DBQ vs ISO7241ADW
  • ISO7041DBQ vs ISO7240MDW
  • ISO7041DBQ vs ISO7240CFDW
  • ISO7041DBQ vs ISO7240CDW
  • ISO7041DBQ vs ISO7240ADWR
  • ISO7041DBQ vs ISO7241MDW
  • ISO7041DBQ vs ISO1176TDW
  • ISO7041DBQ vs ISO721D
  • ISO7041DBQ vs ISO35TDW
  • ISO7041DBQ vs ISO35MDWR
  • ISO7041DBQ vs ISO35MDW
  • ISO7041DBQ vs ISO35DW
  • ISO7041DBQ vs ISO15MDWR
  • ISO7041DBQ vs ISO15DW
  • ISO7041DBQ vs ISO7220BD
  • ISO7041DBQ vs ISO1176DW
  • ISO7041DBQ vs ISO722D
  • ISO7041DBQ vs ISO7221MD
  • ISO7041DBQ vs ISO7221CD
  • ISO7041DBQ vs ISO15MDW
  • ISO7041DBQ vs ISO722MD
  • ISO7041DBQ vs ISO7231CDW
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase