☰
ISO7141CCDBQ
ISO7141CCDBQ
Active
Description:  DGTL ISO 2500VRMS 4CH GP 16SSOP
Manufacturer:  Texas Instruments
History Price: $6.28
In Stock: 49600
ISO7141CCDBQ Specification
Specification
Part No
ISO7141CCDBQ
Category
Digital Isolators
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Capacitive Coupling
Type
General Purpose
Isolated Power
No
Number of Channels
4
Inputs - Side 1/Side 2
3/1
Channel Type
Unidirectional
Voltage - Isolation
2500Vrms
Common Mode Transient Immunity (Min)
25kV/µs
Data Rate
50Mbps
Propagation Delay tpLH / tpHL (Max)
35ns, 35ns
Pulse Width Distortion (Max)
3ns
Rise / Fall Time (Typ)
2ns, 2ns
Voltage - Supply
2.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-SSOP
ISO7141CCDBQ Related Parts
ISO1I813TXUMA1
ISO1I813TXUMA1
Infineon Technologies
DGTL ISOL 500VAC 8CH SPI 48TSSOP
ISO1I811TXUMA1
ISO1I811TXUMA1
Infineon Technologies
DGTL ISOL 500VAC 8CH SPI 48TSSOP
ISO7731FQDBQQ1
ISO7731FQDBQQ1
Texas Instruments
DGTL ISO 3000VRMS 3CH 16SSOP
ISO7731QDBQQ1
ISO7731QDBQQ1
Texas Instruments
DGTL ISO 3000VRMS 3CH 16SSOP
ISO7731FQDWRQ1
ISO7731FQDWRQ1
Texas Instruments
DGTL ISO 5000VRMS 3CH 16SOIC
ISO7731FQDWQ1
ISO7731FQDWQ1
Texas Instruments
DGTL ISO 5000VRMS 3CH 16SOIC
ISO7731FQDBQRQ1
ISO7731FQDBQRQ1
Texas Instruments
ISO7731-Q1 - HIGH SPEED, ROBUST
ISO7731FDWR
ISO7731FDWR
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7731FDW
ISO7731FDW
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7731FDBQR
ISO7731FDBQR
Texas Instruments
DGTL ISO 3000VRMS 3CH GP 16SSOP
ISO7731FDBQ
ISO7731FDBQ
Texas Instruments
DGTL ISO 3000VRMS 3CH GP 16SSOP
ISO7731FBDWR
ISO7731FBDWR
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7141CCDBQ Description
Texas Instruments ISO7141CCDBQ Overview

The Texas Instruments ISO7141CCDBQ is a robust, high-performance digital isolator designed for a wide range of industrial and automotive applications. It offers excellent isolation and signal integrity, particularly in systems that require high-speed data transmission with low power consumption. The ISO7141CCDBQ is ideal for situations where isolation is needed between different voltage domains, protecting sensitive components from high-voltage spikes and noise interference.

Key Features

* High-Speed Digital Isolation: The ISO7141CCDBQ offers high-speed data transmission with a data rate of up to 150 Mbps, making it suitable for high-frequency communication applications.
* Broad Isolation Voltage: The device supports a high isolation voltage rating of 5 kV RMS, providing excellent protection between different voltage domains, ensuring system reliability even under harsh electrical conditions.
* Low Power Consumption: The isolator operates with low power consumption, which is essential for energy-efficient systems, particularly in battery-operated or power-sensitive devices.
* Wide Operating Temperature Range: It supports an extended temperature range of -40°C to +125°C, ensuring reliable performance in a variety of demanding environments, including automotive, industrial, and telecommunications applications.
* Integrated Fail-Safe Functionality: The ISO7141CCDBQ includes integrated fail-safe features, which make it more robust against faults, enhancing system reliability and safety.
* Single-Channel Digital Isolation: This device offers single-channel isolation with CMOS input/output, ensuring low power and minimal switching noise.
* Compact Package: The device is available in a compact 8-pin SOIC package, making it suitable for space-constrained applications while providing high performance and efficiency.

Electrical Specifications

* Isolation Voltage: 5 kV RMS (reinforced isolation)
* Data Rate: Up to 150 Mbps
* Operating Voltage Range: 2.7V to 5.5V
* Input Voltage: 0V to 5.5V
* Output Voltage: 0V to 5.5V
* Propagation Delay: Typically 20 ns (Input to Output)
* Operating Temperature Range: -40°C to +125°C
* Quiescent Current: 2.5 mA per channel (typical)
* Package Type: 8-pin SOIC (Small Outline Integrated Circuit)
* Supply Current: Typically 6 mA (per channel)
* Input/Output Capacitance: Typically 5 pF

Applications

* Industrial Automation: Ideal for use in programmable logic controllers (PLCs), motor drives, and sensor interfaces, where isolation is needed to protect low-voltage control circuits from high-voltage industrial equipment.
* Automotive: Suitable for automotive applications where safety and reliability are critical, including in automotive control systems and powertrain modules.
* Telecommunications: Used for isolating communication lines in telecom systems, particularly where high-speed data transmission is required, and noise immunity is a key concern.
* Medical Devices: Provides isolation for medical equipment that requires protection between different voltage domains, ensuring system safety and reliable data transmission in sensitive environments.

Conclusion
The Texas Instruments ISO7141CCDBQ is a highly reliable and efficient digital isolator designed for high-speed, low-power isolation in a variety of demanding applications. With its robust 5 kV RMS isolation voltage rating, wide operating temperature range, and high data rate capability, it is a suitable choice for industrial, automotive, telecommunications, and medical applications. The device's fail-safe functionality and compact package further enhance its appeal for systems requiring both performance and reliability in harsh conditions.
ISO7141CCDBQ Compare Parts
  • ISO7141CCDBQ vs ISO7240ADW
  • ISO7141CCDBQ vs ISO7231MDWRG4
  • ISO7141CCDBQ vs ISO7240CDWRG4
  • ISO7141CCDBQ vs ISO7230CDWG4
  • ISO7141CCDBQ vs ISO7230ADWG4
  • ISO7141CCDBQ vs ISO7241ADWRG4
  • ISO7141CCDBQ vs ISO7241CDWRG4
  • ISO7141CCDBQ vs ISO7241MDWRG4
  • ISO7141CCDBQ vs ISO7242MDWRG4
  • ISO7141CCDBQ vs ISO7241ADWR
  • ISO7141CCDBQ vs ISO7242MDW
  • ISO7141CCDBQ vs ISO7242CDW
  • ISO7141CCDBQ vs ISO7242ADWR
  • ISO7141CCDBQ vs ISO722MDRG4
  • ISO7141CCDBQ vs ISO7242ADW
  • ISO7141CCDBQ vs ISO7231CDWRG4
  • ISO7141CCDBQ vs ISO7241CDW
  • ISO7141CCDBQ vs ISO7231MDW
  • ISO7141CCDBQ vs ISO7241ADW
  • ISO7141CCDBQ vs ISO7240MDW
  • ISO7141CCDBQ vs ISO7240CFDW
  • ISO7141CCDBQ vs ISO7240CDW
  • ISO7141CCDBQ vs ISO7240ADWR
  • ISO7141CCDBQ vs ISO7241MDW
  • ISO7141CCDBQ vs ISO1176TDW
  • ISO7141CCDBQ vs ISO721D
  • ISO7141CCDBQ vs ISO35TDW
  • ISO7141CCDBQ vs ISO35MDWR
  • ISO7141CCDBQ vs ISO35MDW
  • ISO7141CCDBQ vs ISO35DW
  • ISO7141CCDBQ vs ISO15MDWR
  • ISO7141CCDBQ vs ISO15DW
  • ISO7141CCDBQ vs ISO7220BD
  • ISO7141CCDBQ vs ISO1176DW
  • ISO7141CCDBQ vs ISO722D
  • ISO7141CCDBQ vs ISO7221MD
  • ISO7141CCDBQ vs ISO7221CD
  • ISO7141CCDBQ vs ISO15MDW
  • ISO7141CCDBQ vs ISO722MD
  • ISO7141CCDBQ vs ISO7231CDW
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase