☰
ISO721DR
ISO721DR
Active
Description:  DGTL ISO 2500VRMS 1CH GP 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   ISO721DR Datasheet
History Price: $4.88
In Stock: 20720
ISO721DR Specification
Specification
Part No
ISO721DR
Category
Digital Isolators
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Capacitive Coupling
Type
General Purpose
Isolated Power
No
Number of Channels
1
Inputs - Side 1/Side 2
1/0
Channel Type
Unidirectional
Voltage - Isolation
2500Vrms
Common Mode Transient Immunity (Min)
25kV/µs
Data Rate
100Mbps
Propagation Delay tpLH / tpHL (Max)
24ns, 24ns
Pulse Width Distortion (Max)
2ns
Rise / Fall Time (Typ)
1ns, 1ns
Voltage - Supply
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
ISO721DR Related Parts
ISO1I813TXUMA1
ISO1I813TXUMA1
Infineon Technologies
DGTL ISOL 500VAC 8CH SPI 48TSSOP
ISO1I811TXUMA1
ISO1I811TXUMA1
Infineon Technologies
DGTL ISOL 500VAC 8CH SPI 48TSSOP
ISO7731FQDBQQ1
ISO7731FQDBQQ1
Texas Instruments
DGTL ISO 3000VRMS 3CH 16SSOP
ISO7731QDBQQ1
ISO7731QDBQQ1
Texas Instruments
DGTL ISO 3000VRMS 3CH 16SSOP
ISO7731FQDWRQ1
ISO7731FQDWRQ1
Texas Instruments
DGTL ISO 5000VRMS 3CH 16SOIC
ISO7731FQDWQ1
ISO7731FQDWQ1
Texas Instruments
DGTL ISO 5000VRMS 3CH 16SOIC
ISO7731FQDBQRQ1
ISO7731FQDBQRQ1
Texas Instruments
ISO7731-Q1 - HIGH SPEED, ROBUST
ISO7731FDWR
ISO7731FDWR
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7731FDW
ISO7731FDW
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7731FDBQR
ISO7731FDBQR
Texas Instruments
DGTL ISO 3000VRMS 3CH GP 16SSOP
ISO7731FDBQ
ISO7731FDBQ
Texas Instruments
DGTL ISO 3000VRMS 3CH GP 16SSOP
ISO7731FBDWR
ISO7731FBDWR
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO721DR Description
The Texas Instruments ISO721DR is a high-speed, digital isolator designed for applications requiring robust isolation between different parts of a system. This device is particularly useful in industrial automation, medical equipment, and communication systems where signal integrity and safety are paramount. The ISO721DR provides galvanic isolation, which helps to protect sensitive components from high voltages and noise, ensuring reliable operation in challenging environments.

## Key Features

1. High-Speed Data Transmission: The ISO721DR supports data rates of up to 25 Mbps, making it suitable for high-speed communication applications. This capability allows for efficient data transfer between isolated sections of a system.

2. Galvanic Isolation: The device provides galvanic isolation of up to 5 kV RMS, which protects against voltage spikes and transients. This isolation is crucial for ensuring the safety of both the equipment and the personnel operating it.

3. Low Power Consumption: The ISO721DR is designed for low power operation, with a typical supply current of only 5 mA per channel. This low power consumption is beneficial for battery-operated devices and helps to reduce overall system power requirements.

4. Wide Supply Voltage Range: The device operates over a wide supply voltage range of 3 V to 5.5 V, allowing it to be used in various applications with different power supply requirements.

5. Integrated Capacitive Isolation Technology: The ISO721DR utilizes capacitive isolation technology, which provides excellent performance in terms of signal integrity and noise immunity. This technology helps to maintain high data rates while ensuring reliable isolation.

6. Multiple Channels: The ISO721DR features dual-channel isolation, allowing for the transmission of two independent signals. This feature is particularly useful in applications where multiple signals need to be isolated simultaneously.

7. Wide Operating Temperature Range: The device is rated for operation over a temperature range of -40°C to +125°C, making it suitable for use in harsh environments and industrial applications.

8. Small Package Size: The ISO721DR is available in a compact SOIC-8 package, which facilitates easy integration into various designs and helps save board space.

## Specifications

- Data Rate: Up to 25 Mbps
- Isolation Voltage: 5 kV RMS
- Supply Voltage Range: 3 V to 5.5 V
- Supply Current: 5 mA (typical) per channel
- Operating Temperature Range: -40°C to +125°C
- Number of Channels: 2 (dual-channel)
- Propagation Delay: 20 ns (typical)
- Input/Output Logic Levels: Compatible with standard CMOS and TTL logic levels
- Package Type: SOIC-8

## Applications

The ISO721DR is suitable for a wide range of applications, including:

- Industrial Automation: Used in control systems and data acquisition systems where isolation is required to protect sensitive components from high voltages and noise.
- Medical Equipment: Ideal for medical devices that require isolation to ensure patient safety and compliance with regulatory standards.
- Communication Systems: Employed in communication interfaces where high-speed data transfer and isolation are necessary to prevent ground loops and signal degradation.
- Power Supply Isolation: Used in power supply circuits to isolate control signals from high-voltage sections, enhancing safety and reliability.
- Consumer Electronics: Applicable in various consumer devices that require isolation for signal integrity and safety.

## Conclusion

The Texas Instruments ISO721DR is a high-speed digital isolator that provides reliable galvanic isolation for a variety of applications. With its impressive data rate, low power consumption, and robust isolation capabilities, it is an excellent choice for designers looking to enhance the safety and performance of their systems. Its dual-channel configuration, wide operating temperature range, and compact package make it versatile for use in industrial, medical, and communication applications, ensuring that sensitive components are protected from high voltages and noise while maintaining signal integrity.
ISO721DR Compare Parts
  • ISO721DR vs ISO7240ADW
  • ISO721DR vs ISO7231MDWRG4
  • ISO721DR vs ISO7240CDWRG4
  • ISO721DR vs ISO7230CDWG4
  • ISO721DR vs ISO7230ADWG4
  • ISO721DR vs ISO7241ADWRG4
  • ISO721DR vs ISO7241CDWRG4
  • ISO721DR vs ISO7241MDWRG4
  • ISO721DR vs ISO7242MDWRG4
  • ISO721DR vs ISO7241ADWR
  • ISO721DR vs ISO7242MDW
  • ISO721DR vs ISO7242CDW
  • ISO721DR vs ISO7242ADWR
  • ISO721DR vs ISO722MDRG4
  • ISO721DR vs ISO7242ADW
  • ISO721DR vs ISO7231CDWRG4
  • ISO721DR vs ISO7241CDW
  • ISO721DR vs ISO7231MDW
  • ISO721DR vs ISO7241ADW
  • ISO721DR vs ISO7240MDW
  • ISO721DR vs ISO7240CFDW
  • ISO721DR vs ISO7240CDW
  • ISO721DR vs ISO7240ADWR
  • ISO721DR vs ISO7241MDW
  • ISO721DR vs ISO1176TDW
  • ISO721DR vs ISO721D
  • ISO721DR vs ISO35TDW
  • ISO721DR vs ISO35MDWR
  • ISO721DR vs ISO35MDW
  • ISO721DR vs ISO35DW
  • ISO721DR vs ISO15MDWR
  • ISO721DR vs ISO15DW
  • ISO721DR vs ISO7220BD
  • ISO721DR vs ISO1176DW
  • ISO721DR vs ISO722D
  • ISO721DR vs ISO7221MD
  • ISO721DR vs ISO7221CD
  • ISO721DR vs ISO15MDW
  • ISO721DR vs ISO722MD
  • ISO721DR vs ISO7231CDW
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase