☰
ISO7220AD
ISO7220AD
Last Time Buy
Description:  DGTL ISO 2500VRMS 2CH GP 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   ISO7220AD Datasheet
History Price: $3.48
In Stock: 16800
ISO7220AD Specification
Specification
Part No
ISO7220AD
Category
Digital Isolators
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk,Tube
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Capacitive Coupling
Type
General Purpose
Isolated Power
No
Number of Channels
2
Inputs - Side 1/Side 2
2/0
Channel Type
Unidirectional
Voltage - Isolation
2500Vrms
Common Mode Transient Immunity (Min)
25kV/µs
Data Rate
1Mbps
Propagation Delay tpLH / tpHL (Max)
475ns, 475ns
Pulse Width Distortion (Max)
14ns
Rise / Fall Time (Typ)
1ns, 1ns
Voltage - Supply
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
ISO7220AD Related Parts
ISO1I813TXUMA1
ISO1I813TXUMA1
Infineon Technologies
DGTL ISOL 500VAC 8CH SPI 48TSSOP
ISO1I811TXUMA1
ISO1I811TXUMA1
Infineon Technologies
DGTL ISOL 500VAC 8CH SPI 48TSSOP
ISO7731FQDBQQ1
ISO7731FQDBQQ1
Texas Instruments
DGTL ISO 3000VRMS 3CH 16SSOP
ISO7731QDBQQ1
ISO7731QDBQQ1
Texas Instruments
DGTL ISO 3000VRMS 3CH 16SSOP
ISO7731FQDWRQ1
ISO7731FQDWRQ1
Texas Instruments
DGTL ISO 5000VRMS 3CH 16SOIC
ISO7731FQDWQ1
ISO7731FQDWQ1
Texas Instruments
DGTL ISO 5000VRMS 3CH 16SOIC
ISO7731FQDBQRQ1
ISO7731FQDBQRQ1
Texas Instruments
ISO7731-Q1 - HIGH SPEED, ROBUST
ISO7731FDWR
ISO7731FDWR
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7731FDW
ISO7731FDW
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7731FDBQR
ISO7731FDBQR
Texas Instruments
DGTL ISO 3000VRMS 3CH GP 16SSOP
ISO7731FDBQ
ISO7731FDBQ
Texas Instruments
DGTL ISO 3000VRMS 3CH GP 16SSOP
ISO7731FBDWR
ISO7731FBDWR
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7220AD Description
The Texas Instruments ISO7220AD is a robust, high-performance, digital isolator that provides excellent isolation and signal integrity for a variety of applications. It is designed to provide reliable isolation in high-speed, noise-sensitive environments, offering superior electrical performance with low power consumption. Below is a detailed overview of the product, including its key features, specifications, and applications.

## General Overview

The ISO7220AD is part of Texas Instruments' family of digital isolators, which are used to electrically isolate different parts of a system while allowing signal transmission between them. This device is typically used in industrial, automotive, and communications applications where reliable isolation is needed to protect sensitive circuits from high voltages, noise, or transient disturbances. The isolator helps in reducing system-level electromagnetic interference (EMI), ensuring signal integrity and system robustness.

## Key Features

* High-Speed Digital Isolation: The ISO7220AD provides high-speed digital isolation with data transfer rates of up to 25 Mbps, which is sufficient for most industrial communication and control applications. The isolation ensures that high-voltage transients do not affect the performance of the low-voltage logic side of the system.

* Wide Operating Voltage Range: The device operates over a wide voltage range from 4.5V to 5.5V on the Vcc side, ensuring compatibility with various logic circuits and microcontrollers that operate at different voltage levels.

* Bidirectional Data Transmission: The ISO7220AD supports bidirectional data transmission, enabling the isolation of both input and output lines, ensuring that communication between different sections of the system remains unaffected by external noise or high-voltage spikes.

* High Isolation Voltage: The device offers 5 kV RMS isolation between the input and output, providing strong protection against high-voltage spikes or surges that could otherwise damage sensitive components.

* Low Power Consumption: With a typical supply current of 3.5 mA at 5V, the ISO7220AD is designed for low-power applications, making it suitable for battery-powered devices and low-energy systems.

* Low Propagation Delay: The device features low propagation delays of 30 ns (typical), ensuring fast response times and minimal signal distortion.

* Integrated Fault Protection: The device integrates built-in fault protection mechanisms to handle high-voltage surges, spikes, and transients, thereby increasing the reliability of the system and protecting against damage.

* Small Footprint: The ISO7220AD is available in an 8-pin SOIC package, which provides a compact solution for space-constrained applications without compromising on performance.

## Specifications

* Operating Voltage Range: 4.5V to 5.5V
* Operating Temperature Range: -40°C to +125°C (suitable for industrial and automotive environments)
* Data Transfer Rate: Up to 25 Mbps
* Isolation Voltage: 5 kV RMS (typical)
* Propagation Delay: 30 ns (typical)
* Input/Output Logic: Supports CMOS and TTL logic levels
* Supply Current: 3.5 mA (typical)
* Output Drive Capability: Capable of driving 4 mA output current
* Device Package: 8-pin SOIC
* ESD Protection: ±15 kV HBM, ±8 kV contact, ±12 kV air (IEC 61000-4-2)
* Isolation Resistance: 10^12 Ω (typical)

## Applications

The ISO7220AD is ideal for a wide range of industrial, automotive, and communications applications that require reliable digital isolation and signal integrity. Below are some of the key application areas:

* Industrial Automation: The ISO7220AD is used in industrial control systems where isolating control signals from power electronics and high-voltage components is critical. It helps in preventing ground loops, reducing electromagnetic interference (EMI), and protecting control circuits from electrical surges.

* Automotive: In automotive systems, this isolator provides protection between the microcontroller and high-voltage automotive circuits, such as electric motors, powertrain components, or battery management systems. It ensures that sensitive electronics are isolated from voltage spikes and transients typically found in automotive environments.

* Power Supply Systems: The isolator can be used to isolate data and control signals between different stages of power supply systems, such as AC-to-DC converters or switching power supplies. This isolation improves the system’s robustness and prevents the transmission of noise and interference.

* Data Communication Systems: In communication protocols such as SPI, I2C, or UART, the ISO7220AD ensures clean signal transmission across different voltage domains while isolating the logic circuits from voltage transients and electrical noise.

* Test and Measurement Equipment: The isolator is used in test and measurement systems where isolation is needed between test equipment and the device under test. It helps in ensuring that any high-voltage faults or noise in the DUT do not affect the performance of the test equipment.

## Advantages

* Robust Protection: The 5 kV RMS isolation voltage protects sensitive logic circuits from high-voltage spikes and transient disturbances, ensuring system longevity and reliability.

* High-Speed Performance: With up to 25 Mbps data transfer rates and low propagation delays, the ISO7220AD is ideal for fast-paced systems where speed is critical.

* Low Power Consumption: The low supply current makes it an energy-efficient solution, especially for battery-operated devices and low-power systems.

* Compact Design: The 8-pin SOIC package is compact, making it suitable for space-constrained applications without compromising on performance.

* Wide Temperature Range: With an operating temperature range of -40°C to +125°C, the ISO7220AD can be used in harsh environments, such as automotive or industrial systems.

## Conclusion

The Texas Instruments ISO7220AD is an excellent choice for applications requiring high-speed digital isolation, robust protection against high-voltage spikes, and low power consumption. Its versatility, combined with a high level of electrical isolation and fast data transfer capabilities, makes it ideal for industrial, automotive, power, and communication systems. Whether you are designing complex industrial machinery or automotive electronics, the ISO7220AD provides the reliable isolation needed to ensure signal integrity and system protection.
ISO7220AD Compare Parts
  • ISO7220AD vs ISO7240ADW
  • ISO7220AD vs ISO7231MDWRG4
  • ISO7220AD vs ISO7240CDWRG4
  • ISO7220AD vs ISO7230CDWG4
  • ISO7220AD vs ISO7230ADWG4
  • ISO7220AD vs ISO7241ADWRG4
  • ISO7220AD vs ISO7241CDWRG4
  • ISO7220AD vs ISO7241MDWRG4
  • ISO7220AD vs ISO7242MDWRG4
  • ISO7220AD vs ISO7241ADWR
  • ISO7220AD vs ISO7242MDW
  • ISO7220AD vs ISO7242CDW
  • ISO7220AD vs ISO7242ADWR
  • ISO7220AD vs ISO722MDRG4
  • ISO7220AD vs ISO7242ADW
  • ISO7220AD vs ISO7231CDWRG4
  • ISO7220AD vs ISO7241CDW
  • ISO7220AD vs ISO7231MDW
  • ISO7220AD vs ISO7241ADW
  • ISO7220AD vs ISO7240MDW
  • ISO7220AD vs ISO7240CFDW
  • ISO7220AD vs ISO7240CDW
  • ISO7220AD vs ISO7240ADWR
  • ISO7220AD vs ISO7241MDW
  • ISO7220AD vs ISO1176TDW
  • ISO7220AD vs ISO721D
  • ISO7220AD vs ISO35TDW
  • ISO7220AD vs ISO35MDWR
  • ISO7220AD vs ISO35MDW
  • ISO7220AD vs ISO35DW
  • ISO7220AD vs ISO15MDWR
  • ISO7220AD vs ISO15DW
  • ISO7220AD vs ISO7220BD
  • ISO7220AD vs ISO1176DW
  • ISO7220AD vs ISO722D
  • ISO7220AD vs ISO7221MD
  • ISO7220AD vs ISO7221CD
  • ISO7220AD vs ISO15MDW
  • ISO7220AD vs ISO722MD
  • ISO7220AD vs ISO7231CDW
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase