☰
ISO7221ADR
ISO7221ADR
Active
Description:  DGTL ISO 2500VRMS 2CH GP 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   ISO7221ADR Datasheet
History Price: $3.26
In Stock: 32640
ISO7221ADR Specification
Specification
Part No
ISO7221ADR
Category
Digital Isolators
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Capacitive Coupling
Type
General Purpose
Isolated Power
No
Number of Channels
2
Inputs - Side 1/Side 2
1/1
Channel Type
Unidirectional
Voltage - Isolation
2500Vrms
Common Mode Transient Immunity (Min)
25kV/µs
Data Rate
1Mbps
Propagation Delay tpLH / tpHL (Max)
475ns, 475ns
Pulse Width Distortion (Max)
14ns
Rise / Fall Time (Typ)
1ns, 1ns
Voltage - Supply
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
ISO7221ADR Related Parts
ISO1I813TXUMA1
ISO1I813TXUMA1
Infineon Technologies
DGTL ISOL 500VAC 8CH SPI 48TSSOP
ISO1I811TXUMA1
ISO1I811TXUMA1
Infineon Technologies
DGTL ISOL 500VAC 8CH SPI 48TSSOP
ISO7731FQDBQQ1
ISO7731FQDBQQ1
Texas Instruments
DGTL ISO 3000VRMS 3CH 16SSOP
ISO7731QDBQQ1
ISO7731QDBQQ1
Texas Instruments
DGTL ISO 3000VRMS 3CH 16SSOP
ISO7731FQDWRQ1
ISO7731FQDWRQ1
Texas Instruments
DGTL ISO 5000VRMS 3CH 16SOIC
ISO7731FQDWQ1
ISO7731FQDWQ1
Texas Instruments
DGTL ISO 5000VRMS 3CH 16SOIC
ISO7731FQDBQRQ1
ISO7731FQDBQRQ1
Texas Instruments
ISO7731-Q1 - HIGH SPEED, ROBUST
ISO7731FDWR
ISO7731FDWR
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7731FDW
ISO7731FDW
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7731FDBQR
ISO7731FDBQR
Texas Instruments
DGTL ISO 3000VRMS 3CH GP 16SSOP
ISO7731FDBQ
ISO7731FDBQ
Texas Instruments
DGTL ISO 3000VRMS 3CH GP 16SSOP
ISO7731FBDWR
ISO7731FBDWR
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7221ADR Description
Overview of Texas Instruments ISO7221ADR

The ISO7221ADR is a high-performance digital isolator from Texas Instruments, designed to provide galvanic isolation between circuits while maintaining high data integrity and robust signal transmission. It utilizes capacitive isolation technology to offer superior isolation performance combined with low power consumption and high speed. The device is widely used in industrial, medical, and instrumentation applications where safety and noise immunity are critical.

Isolation Technology and Architecture

* The ISO7221ADR uses Texas Instruments’ advanced capacitive isolation technology, enabling reliable signal isolation without the bulk and fragility of traditional optocouplers.
* The device features a dual-channel digital isolator configuration, capable of isolating data signals in both directions.
* It supports bidirectional data communication by integrating two isolated digital channels in a single package.
* The isolation barrier provides reinforced galvanic isolation with high transient immunity.

Key Electrical Specifications

* Isolation Voltage: 5 kVrms (per UL 1577), ensuring robust protection between high-voltage and low-voltage domains.
* Working Voltage: Up to 847 Vrms continuous operating voltage.
* Data Rate: Supports data transfer speeds of up to 100 Mbps per channel, making it suitable for high-speed digital communications.
* Propagation Delay: Approximately 12 ns typical, allowing low-latency communication.
* Power Supply Voltage: Dual 3.3 V or 5 V supplies on input and output sides, ensuring flexible system compatibility.
* Supply Current: Typically low current consumption, enhancing system power efficiency.

Channel Configuration and Features

* The ISO7221ADR includes two independent digital isolator channels, each capable of full-duplex operation.
* It supports standard CMOS/TTL logic levels for input and output compatibility.
* Each channel offers high common-mode transient immunity (CMTI) rated at 100 kV/µs minimum, critical for rejecting high-voltage noise transients in industrial environments.

Isolation and Safety Ratings

* The device meets UL 1577 isolation standards, providing certified safety isolation.
* Reinforced isolation rating enables its use in systems with stringent safety requirements, including medical and industrial applications.
* High common-mode transient immunity protects against electrical noise spikes that commonly occur in factory automation and motor control systems.

Physical Package and Environmental Specifications

* The ISO7221ADR is housed in a 16-pin SOIC package, offering a compact footprint ideal for PCB space-constrained designs.
* It operates over an industrial temperature range of -40°C to +125°C, making it suitable for harsh operating environments.
* The package supports standard surface-mount technology (SMT) for easy assembly.

Typical Applications

* Industrial Automation: Safe isolation of control signals and data lines in PLCs, sensors, and actuators.
* Power Electronics: Isolated feedback and control in inverters, motor drives, and power supplies.
* Medical Equipment: Ensuring patient safety by isolating digital signals in diagnostic and monitoring devices.
* Communication Systems: Breaking ground loops and protecting data integrity in RS-485, RS-422, and other serial communications.
* Renewable Energy: Isolated data paths in solar inverters and battery management systems.

Additional Features and Advantages

* Low EMI emissions thanks to capacitive isolation design, facilitating compliance with electromagnetic compatibility requirements.
* Supports hot insertion and live insertion in systems due to its robust input/output structure.
* Pin-to-pin compatibility with other ISO72xx family devices, enabling easy design migration and scalability.
* Robust against harsh electrical environments, including ESD and transient voltage spikes.

Summary

Texas Instruments’ ISO7221ADR digital isolator combines high data throughput, low propagation delay, and strong galvanic isolation with excellent noise immunity. Its dual-channel configuration and industrial-grade specifications make it a reliable solution for isolating digital signals in demanding environments such as industrial automation, medical instrumentation, and communication networks. The device ensures safe, accurate, and efficient data transfer across isolation barriers while maintaining low power consumption and a compact form factor.
ISO7221ADR Compare Parts
  • ISO7221ADR vs ISO7240ADW
  • ISO7221ADR vs ISO7231MDWRG4
  • ISO7221ADR vs ISO7240CDWRG4
  • ISO7221ADR vs ISO7230CDWG4
  • ISO7221ADR vs ISO7230ADWG4
  • ISO7221ADR vs ISO7241ADWRG4
  • ISO7221ADR vs ISO7241CDWRG4
  • ISO7221ADR vs ISO7241MDWRG4
  • ISO7221ADR vs ISO7242MDWRG4
  • ISO7221ADR vs ISO7241ADWR
  • ISO7221ADR vs ISO7242MDW
  • ISO7221ADR vs ISO7242CDW
  • ISO7221ADR vs ISO7242ADWR
  • ISO7221ADR vs ISO722MDRG4
  • ISO7221ADR vs ISO7242ADW
  • ISO7221ADR vs ISO7231CDWRG4
  • ISO7221ADR vs ISO7241CDW
  • ISO7221ADR vs ISO7231MDW
  • ISO7221ADR vs ISO7241ADW
  • ISO7221ADR vs ISO7240MDW
  • ISO7221ADR vs ISO7240CFDW
  • ISO7221ADR vs ISO7240CDW
  • ISO7221ADR vs ISO7240ADWR
  • ISO7221ADR vs ISO7241MDW
  • ISO7221ADR vs ISO1176TDW
  • ISO7221ADR vs ISO721D
  • ISO7221ADR vs ISO35TDW
  • ISO7221ADR vs ISO35MDWR
  • ISO7221ADR vs ISO35MDW
  • ISO7221ADR vs ISO35DW
  • ISO7221ADR vs ISO15MDWR
  • ISO7221ADR vs ISO15DW
  • ISO7221ADR vs ISO7220BD
  • ISO7221ADR vs ISO1176DW
  • ISO7221ADR vs ISO722D
  • ISO7221ADR vs ISO7221MD
  • ISO7221ADR vs ISO7221CD
  • ISO7221ADR vs ISO15MDW
  • ISO7221ADR vs ISO722MD
  • ISO7221ADR vs ISO7231CDW
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase