☰
ISO7221CDR
ISO7221CDR
Active
Description:  DGTL ISO 2500VRMS 2CH GP 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   ISO7221CDR Datasheet
History Price: $4.03
In Stock: 7920
ISO7221CDR Specification
Specification
Part No
ISO7221CDR
Category
Digital Isolators
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Capacitive Coupling
Type
General Purpose
Isolated Power
No
Number of Channels
2
Inputs - Side 1/Side 2
1/1
Channel Type
Unidirectional
Voltage - Isolation
2500Vrms
Common Mode Transient Immunity (Min)
25kV/µs
Data Rate
25Mbps
Propagation Delay tpLH / tpHL (Max)
42ns, 42ns
Pulse Width Distortion (Max)
2ns
Rise / Fall Time (Typ)
1ns, 1ns
Voltage - Supply
2.8V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
ISO7221CDR Related Parts
ISO1I813TXUMA1
ISO1I813TXUMA1
Infineon Technologies
DGTL ISOL 500VAC 8CH SPI 48TSSOP
ISO1I811TXUMA1
ISO1I811TXUMA1
Infineon Technologies
DGTL ISOL 500VAC 8CH SPI 48TSSOP
ISO7731FQDBQQ1
ISO7731FQDBQQ1
Texas Instruments
DGTL ISO 3000VRMS 3CH 16SSOP
ISO7731QDBQQ1
ISO7731QDBQQ1
Texas Instruments
DGTL ISO 3000VRMS 3CH 16SSOP
ISO7731FQDWRQ1
ISO7731FQDWRQ1
Texas Instruments
DGTL ISO 5000VRMS 3CH 16SOIC
ISO7731FQDWQ1
ISO7731FQDWQ1
Texas Instruments
DGTL ISO 5000VRMS 3CH 16SOIC
ISO7731FQDBQRQ1
ISO7731FQDBQRQ1
Texas Instruments
ISO7731-Q1 - HIGH SPEED, ROBUST
ISO7731FDWR
ISO7731FDWR
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7731FDW
ISO7731FDW
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7731FDBQR
ISO7731FDBQR
Texas Instruments
DGTL ISO 3000VRMS 3CH GP 16SSOP
ISO7731FDBQ
ISO7731FDBQ
Texas Instruments
DGTL ISO 3000VRMS 3CH GP 16SSOP
ISO7731FBDWR
ISO7731FBDWR
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7221CDR Description
Texas Instruments ISO7221CDR Overview

The Texas Instruments ISO7221CDR is an isolated I/O device that integrates high-performance isolation with a robust and reliable interface. It is designed for applications that require galvanic isolation between different parts of a system, such as communication between digital subsystems or interfacing between high-voltage and low-voltage systems. The ISO7221CDR provides a solution for isolating signals without compromising speed, power consumption, or reliability.

## Key Specifications:

* Isolation Voltage:

* The ISO7221CDR provides 2500VRMS isolation voltage, making it ideal for high-voltage applications requiring safe isolation between the input and output stages.
* This isolation helps to prevent noise, spikes, and ground loop problems from propagating through the system.

* Data Rate:

* The device supports a maximum data rate of 25 Mbps, allowing it to transmit data quickly without sacrificing the integrity of the signal.
* It also ensures high-speed performance in high-frequency applications.

* Power Supply:

* The ISO7221CDR operates with dual 3.3V or 5V power supplies, making it compatible with a wide range of digital systems and ensuring flexible integration into existing designs.
* The device’s power supply configuration supports low power consumption while maintaining reliable performance.

* Propagation Delay:

* The device has a low propagation delay of typically 30 ns (for 3.3V operation), ensuring fast signal transmission with minimal latency, which is crucial for time-sensitive applications.

* Output Drive Strength:

* The ISO7221CDR features high output drive capability, capable of sourcing and sinking current up to 16 mA, ensuring reliable signal transmission over longer distances and preventing signal degradation.

* Temperature Range:

* The device operates within an extended temperature range of -40°C to +125°C, ensuring reliable operation in industrial, automotive, and harsh environmental conditions.

* Low Power Consumption:

* The ISO7221CDR is designed to operate with low power consumption, consuming a typical supply current of 2.5 mA in the low-power mode, making it well-suited for battery-powered or energy-efficient systems.

* High Common-Mode Transient Immunity:

* The device features high common-mode transient immunity (CMTI) of up to 25 kV/µs, ensuring that it can operate in environments with high voltage transients or noise, protecting sensitive circuits from damage.

* Package:

* The ISO7221CDR comes in a 16-pin SOIC (Small Outline Integrated Circuit) package, offering a compact and space-efficient solution for designs with size constraints.

## Key Features:

* Galvanic Isolation: Provides essential isolation between the input and output sides of the device, preventing signal interference and protecting systems from high-voltage spikes or surges.
* High-Speed Data Transfer: Capable of supporting high-speed data transmission with a maximum data rate of 25 Mbps, making it suitable for high-performance applications.
* Low Power Operation: Designed to operate with minimal power consumption, reducing the overall energy requirements of a system.
* Long-Term Reliability: With high CMTI and a wide operating temperature range, the ISO7221CDR is highly reliable for industrial, automotive, and other mission-critical applications.
* Flexible Power Supply: Supports dual 3.3V or 5V power supplies, providing flexibility for integration with a wide range of systems.

## Applications:

The ISO7221CDR is commonly used in applications where isolation is required for protection, noise filtering, or interfacing between different voltage domains. Some typical applications include:

* Industrial Automation: Used in factory automation systems where isolation between control and power circuits is necessary to protect low-voltage logic circuits.
* Automotive Systems: Common in automotive control systems to ensure isolation between vehicle electronics and sensors or actuators.
* Medical Devices: Ensures safe isolation between sensitive medical equipment and high-voltage power systems, protecting both the device and the operator.
* Data Communication Systems: Used for isolating communication lines, protecting data integrity, and ensuring reliable transmission in noisy environments.
* Power Management Systems: Provides safe isolation in systems that monitor or control high-power circuits while keeping low-power systems safe from electrical hazards.

## Key Benefits:

* Enhanced Safety: The galvanic isolation provided by the ISO7221CDR helps to protect the rest of the system from high-voltage surges, ensuring the safety of both users and components.
* Signal Integrity: With high data rates and low latency, the device ensures that signals are transmitted reliably and quickly without interference.
* Reduced Power Consumption: The low power draw of the device makes it a suitable choice for applications where energy efficiency is critical.
* Versatile Applications: The wide voltage and temperature range make the ISO7221CDR suitable for a variety of demanding environments and use cases.
* Compact Form Factor: The 16-pin SOIC package offers a small footprint, enabling the use of this device in space-constrained designs.

## Conclusion:

The Texas Instruments ISO7221CDR is a robust and versatile isolated I/O solution designed for high-speed data transmission, power-efficient operation, and reliable isolation in challenging environments. Its combination of high isolation voltage, low power consumption, and robust performance under high-speed and noisy conditions makes it an excellent choice for industrial, automotive, medical, and communication systems requiring safe and reliable isolation between different circuit sections.
ISO7221CDR Compare Parts
  • ISO7221CDR vs ISO7240ADW
  • ISO7221CDR vs ISO7231MDWRG4
  • ISO7221CDR vs ISO7240CDWRG4
  • ISO7221CDR vs ISO7230CDWG4
  • ISO7221CDR vs ISO7230ADWG4
  • ISO7221CDR vs ISO7241ADWRG4
  • ISO7221CDR vs ISO7241CDWRG4
  • ISO7221CDR vs ISO7241MDWRG4
  • ISO7221CDR vs ISO7242MDWRG4
  • ISO7221CDR vs ISO7241ADWR
  • ISO7221CDR vs ISO7242MDW
  • ISO7221CDR vs ISO7242CDW
  • ISO7221CDR vs ISO7242ADWR
  • ISO7221CDR vs ISO722MDRG4
  • ISO7221CDR vs ISO7242ADW
  • ISO7221CDR vs ISO7231CDWRG4
  • ISO7221CDR vs ISO7241CDW
  • ISO7221CDR vs ISO7231MDW
  • ISO7221CDR vs ISO7241ADW
  • ISO7221CDR vs ISO7240MDW
  • ISO7221CDR vs ISO7240CFDW
  • ISO7221CDR vs ISO7240CDW
  • ISO7221CDR vs ISO7240ADWR
  • ISO7221CDR vs ISO7241MDW
  • ISO7221CDR vs ISO1176TDW
  • ISO7221CDR vs ISO721D
  • ISO7221CDR vs ISO35TDW
  • ISO7221CDR vs ISO35MDWR
  • ISO7221CDR vs ISO35MDW
  • ISO7221CDR vs ISO35DW
  • ISO7221CDR vs ISO15MDWR
  • ISO7221CDR vs ISO15DW
  • ISO7221CDR vs ISO7220BD
  • ISO7221CDR vs ISO1176DW
  • ISO7221CDR vs ISO722D
  • ISO7221CDR vs ISO7221MD
  • ISO7221CDR vs ISO7221CD
  • ISO7221CDR vs ISO15MDW
  • ISO7221CDR vs ISO722MD
  • ISO7221CDR vs ISO7231CDW
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase