☰
ISO7230MDW
ISO7230MDW
Last Time Buy
Description:  DGTL ISO 2500VRMS 3CH GP 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   ISO7230MDW Datasheet
History Price: $3.47
In Stock: 39280
ISO7230MDW Specification
Specification
Part No
ISO7230MDW
Category
Digital Isolators
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk,Tube
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Capacitive Coupling
Type
General Purpose
Isolated Power
No
Number of Channels
3
Inputs - Side 1/Side 2
3/0
Channel Type
Unidirectional
Voltage - Isolation
2500Vrms
Common Mode Transient Immunity (Min)
25kV/µs
Data Rate
150Mbps
Propagation Delay tpLH / tpHL (Max)
23ns, 23ns
Pulse Width Distortion (Max)
2ns
Rise / Fall Time (Typ)
2ns, 2ns
Voltage - Supply
3.15V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
ISO7230MDW PDF Datasheet
ISO7230MDW Related Parts
ISO1I813TXUMA1
ISO1I813TXUMA1
Infineon Technologies
DGTL ISOL 500VAC 8CH SPI 48TSSOP
ISO1I811TXUMA1
ISO1I811TXUMA1
Infineon Technologies
DGTL ISOL 500VAC 8CH SPI 48TSSOP
ISO7731FQDBQQ1
ISO7731FQDBQQ1
Texas Instruments
DGTL ISO 3000VRMS 3CH 16SSOP
ISO7731QDBQQ1
ISO7731QDBQQ1
Texas Instruments
DGTL ISO 3000VRMS 3CH 16SSOP
ISO7731FQDWRQ1
ISO7731FQDWRQ1
Texas Instruments
DGTL ISO 5000VRMS 3CH 16SOIC
ISO7731FQDWQ1
ISO7731FQDWQ1
Texas Instruments
DGTL ISO 5000VRMS 3CH 16SOIC
ISO7731FQDBQRQ1
ISO7731FQDBQRQ1
Texas Instruments
ISO7731-Q1 - HIGH SPEED, ROBUST
ISO7731FDWR
ISO7731FDWR
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7731FDW
ISO7731FDW
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7731FDBQR
ISO7731FDBQR
Texas Instruments
DGTL ISO 3000VRMS 3CH GP 16SSOP
ISO7731FDBQ
ISO7731FDBQ
Texas Instruments
DGTL ISO 3000VRMS 3CH GP 16SSOP
ISO7731FBDWR
ISO7731FBDWR
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7230MDW Description

The Texas Instruments ISO7230MDW is a high-performance digital isolator designed for robust signal isolation in various applications, especially those requiring noise immunity and safety. This device is part of the ISO72xx family, which offers multiple channels of isolation, making it suitable for a wide range of industrial and automotive applications.

## Key Features

1. High-Voltage Isolation:
- Provides galvanic isolation up to 5 kV RMS, ensuring safety and noise immunity between different sections of a system.

2. Multiple Channels:
- The ISO7230MDW features two isolated channels, enabling simultaneous data transmission and enhancing design flexibility.

3. Data Rate:
- Supports high data rates up to 150 Mbps, making it suitable for high-speed applications such as data acquisition systems and communication interfaces.

4. Low Power Consumption:
- Designed to operate with minimal power, significantly improving the efficiency of battery-operated systems.

5. Wide Supply Voltage Range:
- Operating supply voltage ranges from 3 V to 5.5 V, providing flexibility for various applications.

6. Temperature Range:
- Qualified for industrial applications with a temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.

7. Integrated Circuit:
- The ISO7230MDW is housed in a compact SOIC-16 package, which reduces board space and simplifies integration into existing designs.

8. Safety and Compliance:
- Complies with safety standards such as UL 1577 and IEC 60664, making it suitable for use in safety-critical applications.

## Electrical Specifications

- Number of Channels: 2
- Isolation Voltage: 5 kV RMS
- Data Rate: Up to 150 Mbps
- Propagation Delay: Typically 30 ns
- Supply Voltage (VDD): 3 V to 5.5 V
- Supply Current:
- VDD1: 2 mA (typical at 5 V)
- VDD2: 2 mA (typical at 5 V)
- Operating Temperature Range: -40°C to +125°C
- Input Voltage Range: 0 V to 5 V
- Output Voltage Levels: Compatible with TTL and CMOS levels

## Pin Configuration

The ISO7230MDW comes in a 16-pin SOIC package, with a detailed pin configuration as follows:

- Pin 1: VDD1 (Power supply for side 1)
- Pin 2: GND1 (Ground for side 1)
- Pin 3: IN1 (Input Channel 1)
- Pin 4: OUT1 (Output Channel 1)
- Pin 5: GND2 (Ground for side 2)
- Pin 6: OUT2 (Output Channel 2)
- Pin 7: IN2 (Input Channel 2)
- Pin 8: VDD2 (Power supply for side 2)

(Other pins are typically used for additional functionalities and should be referenced in the device datasheet.)

## Applications

The ISO7230MDW is suitable for a variety of applications, including:

- Industrial Automation: Ideal for isolating communication between controllers and sensors in industrial settings.
- Data Acquisition Systems: Used in systems requiring isolated data transmission to avoid ground loops and interference.
- Automotive Electronics: Ensures safe communication between different electronic components within vehicles.
- Medical Equipment: Provides isolation for patient-connected devices to ensure safety and reduce risk.

## Conclusion

The Texas Instruments ISO7230MDW is a versatile and reliable digital isolator that meets the demands of modern electronic systems. With its high isolation voltage, low power consumption, and wide temperature range, it is an excellent choice for applications requiring robust signal integrity and safety. Whether used in industrial environments, automotive systems, or medical devices, the ISO7230MDW provides the necessary performance and reliability for effective isolation in critical applications.
ISO7230MDW Compare Parts
  • ISO7230MDW vs ISO7240ADW
  • ISO7230MDW vs ISO7231MDWRG4
  • ISO7230MDW vs ISO7240CDWRG4
  • ISO7230MDW vs ISO7230CDWG4
  • ISO7230MDW vs ISO7230ADWG4
  • ISO7230MDW vs ISO7241ADWRG4
  • ISO7230MDW vs ISO7241CDWRG4
  • ISO7230MDW vs ISO7241MDWRG4
  • ISO7230MDW vs ISO7242MDWRG4
  • ISO7230MDW vs ISO7241ADWR
  • ISO7230MDW vs ISO7242MDW
  • ISO7230MDW vs ISO7242CDW
  • ISO7230MDW vs ISO7242ADWR
  • ISO7230MDW vs ISO722MDRG4
  • ISO7230MDW vs ISO7242ADW
  • ISO7230MDW vs ISO7231CDWRG4
  • ISO7230MDW vs ISO7241CDW
  • ISO7230MDW vs ISO7231MDW
  • ISO7230MDW vs ISO7241ADW
  • ISO7230MDW vs ISO7240MDW
  • ISO7230MDW vs ISO7240CFDW
  • ISO7230MDW vs ISO7240CDW
  • ISO7230MDW vs ISO7240ADWR
  • ISO7230MDW vs ISO7241MDW
  • ISO7230MDW vs ISO1176TDW
  • ISO7230MDW vs ISO721D
  • ISO7230MDW vs ISO35TDW
  • ISO7230MDW vs ISO35MDWR
  • ISO7230MDW vs ISO35MDW
  • ISO7230MDW vs ISO35DW
  • ISO7230MDW vs ISO15MDWR
  • ISO7230MDW vs ISO15DW
  • ISO7230MDW vs ISO7220BD
  • ISO7230MDW vs ISO1176DW
  • ISO7230MDW vs ISO722D
  • ISO7230MDW vs ISO7221MD
  • ISO7230MDW vs ISO7221CD
  • ISO7230MDW vs ISO15MDW
  • ISO7230MDW vs ISO722MD
  • ISO7230MDW vs ISO7231CDW
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase