☰
ISO7240CFDW
ISO7240CFDW
Last Time Buy
Description:  DGTL ISO 2500VRMS 4CH GP 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   ISO7240CFDW Datasheet
History Price: $5.06592
In Stock: 17280
ISO7240CFDW Specification
Specification
Part No
ISO7240CFDW
Category
Digital Isolators
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk,Tube
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Capacitive Coupling
Type
General Purpose
Isolated Power
No
Number of Channels
4
Inputs - Side 1/Side 2
4/0
Channel Type
Unidirectional
Voltage - Isolation
2500Vrms
Common Mode Transient Immunity (Min)
25kV/µs
Data Rate
25Mbps
Propagation Delay tpLH / tpHL (Max)
42ns, 42ns
Pulse Width Distortion (Max)
2.5ns
Rise / Fall Time (Typ)
2ns, 2ns
Voltage - Supply
3.15V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
ISO7240CFDW Related Parts
ISO1I813TXUMA1
ISO1I813TXUMA1
Infineon Technologies
DGTL ISOL 500VAC 8CH SPI 48TSSOP
ISO1I811TXUMA1
ISO1I811TXUMA1
Infineon Technologies
DGTL ISOL 500VAC 8CH SPI 48TSSOP
ISO7731FQDBQQ1
ISO7731FQDBQQ1
Texas Instruments
DGTL ISO 3000VRMS 3CH 16SSOP
ISO7731QDBQQ1
ISO7731QDBQQ1
Texas Instruments
DGTL ISO 3000VRMS 3CH 16SSOP
ISO7731FQDWRQ1
ISO7731FQDWRQ1
Texas Instruments
DGTL ISO 5000VRMS 3CH 16SOIC
ISO7731FQDWQ1
ISO7731FQDWQ1
Texas Instruments
DGTL ISO 5000VRMS 3CH 16SOIC
ISO7731FQDBQRQ1
ISO7731FQDBQRQ1
Texas Instruments
ISO7731-Q1 - HIGH SPEED, ROBUST
ISO7731FDWR
ISO7731FDWR
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7731FDW
ISO7731FDW
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7731FDBQR
ISO7731FDBQR
Texas Instruments
DGTL ISO 3000VRMS 3CH GP 16SSOP
ISO7731FDBQ
ISO7731FDBQ
Texas Instruments
DGTL ISO 3000VRMS 3CH GP 16SSOP
ISO7731FBDWR
ISO7731FBDWR
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7240CFDW Description

The Texas Instruments ISO7240CFDW is a high-performance, digital isolator designed to provide galvanic isolation for data communication between different parts of an electronic system. It uses a capacitive isolation technology, which makes it suitable for various industrial, automotive, and communications applications. The device is known for its high-speed data transmission capabilities, low power consumption, and excellent isolation properties, making it ideal for protecting sensitive electronics from voltage transients, ground loops, and other types of electrical noise.

## Key Specifications

* Isolation Type: Capacitive isolation
* Number of Channels: 4 independent channels (each isolated)
* Data Rate: 100 Mbps (maximum)
* Supply Voltage: 3.0V to 5.5V
* Working Voltage: 5 kV (RMS)
* Propagation Delay: 28 ns typical (data signal propagation delay)
* Input/Output Compatibility: CMOS and TTL compatible
* Temperature Range:

* Operating: -40°C to +125°C
* Storage: -65°C to +150°C
* Package Type: 16-pin SOIC (Small Outline Integrated Circuit)
* Power Consumption: 2.6 mA (typical supply current)

## Key Features

* High Voltage Isolation: The ISO7240CFDW provides a robust 5 kV (RMS) isolation rating, making it suitable for use in systems where electrical isolation is critical for both safety and signal integrity.
* Fast Data Transmission: With a maximum data rate of 100 Mbps, it supports high-speed communication, allowing it to be used in time-sensitive applications requiring quick data transfer without latency issues.
* Low Power Consumption: Designed for energy efficiency, the device operates with minimal power consumption (typically 2.6 mA), which is crucial for battery-powered or energy-sensitive applications.
* Wide Operating Voltage Range: The device operates within a wide voltage range (3.0V to 5.5V), offering flexibility in a variety of system designs.
* Robust Temperature Range: The wide temperature range of -40°C to +125°C ensures reliable operation in harsh environments, including industrial and automotive applications.
* Multiple Channels: The ISO7240CFDW offers 4 isolated channels, making it possible to transmit multiple data streams simultaneously, which is beneficial for complex systems requiring multi-channel isolation.
* Low Propagation Delay: With a typical propagation delay of just 28 ns, the device ensures minimal signal latency, making it suitable for real-time applications.

## Applications

* Industrial Automation: The ISO7240CFDW is widely used in industrial systems to isolate data signals between control systems, sensors, and other electronic components, preventing damage from high-voltage transients.
* Automotive Electronics: It ensures safe data communication between components with differing voltage levels, protecting critical electronics in automotive applications, including powertrain systems and safety mechanisms.
* Power Management Systems: The isolator is ideal for use in isolated feedback loops in DC-DC converters, providing essential isolation to ensure stable power conversion and management.
* Communication Systems: Its high-speed data transmission capability and reliable isolation make the device a great choice for communication networks and other signal processing applications.
* Medical Devices: Used in medical equipment, the isolator provides electrical isolation to protect sensitive medical electronics from high-voltage spikes or ground loops, ensuring safe operation.
* Consumer Electronics: It can be used to isolate communication lines in various consumer electronic devices, ensuring both safety and performance in power-sensitive systems.

## Advantages

* Reliable Isolation: With a 5 kV isolation rating, the ISO7240CFDW provides robust protection for sensitive circuits, making it ideal for systems exposed to high-voltage transients or noise.
* Fast Data Transfer: The device supports a high data rate of 100 Mbps, ensuring that communication between isolated parts of the system remains fast and efficient.
* Energy-Efficient: The device’s low power consumption makes it a good fit for applications where energy efficiency is critical, such as portable or battery-operated systems.
* Compact Design: The 16-pin SOIC package makes the ISO7240CFDW a space-efficient solution, well-suited for compact designs or systems with limited board space.
* Wide Temperature Tolerance: Its wide operating temperature range ensures it can function reliably in harsh environmental conditions, adding to the versatility and robustness of the device.
* Multiple Isolation Channels: With 4 independent channels, the ISO7240CFDW can handle multiple data streams simultaneously, simplifying designs and reducing the need for multiple isolators.

The ISO7240CFDW is a high-performance, versatile digital isolator that excels in applications requiring high-speed data communication and electrical isolation. Its combination of low power consumption, fast data rates, and high isolation voltage makes it an ideal solution for use in demanding environments such as industrial, automotive, and communication systems.
ISO7240CFDW Compare Parts
  • ISO7240CFDW vs ISO7240ADW
  • ISO7240CFDW vs ISO7231MDWRG4
  • ISO7240CFDW vs ISO7240CDWRG4
  • ISO7240CFDW vs ISO7230CDWG4
  • ISO7240CFDW vs ISO7230ADWG4
  • ISO7240CFDW vs ISO7241ADWRG4
  • ISO7240CFDW vs ISO7241CDWRG4
  • ISO7240CFDW vs ISO7241MDWRG4
  • ISO7240CFDW vs ISO7242MDWRG4
  • ISO7240CFDW vs ISO7241ADWR
  • ISO7240CFDW vs ISO7242MDW
  • ISO7240CFDW vs ISO7242CDW
  • ISO7240CFDW vs ISO7242ADWR
  • ISO7240CFDW vs ISO722MDRG4
  • ISO7240CFDW vs ISO7242ADW
  • ISO7240CFDW vs ISO7231CDWRG4
  • ISO7240CFDW vs ISO7241CDW
  • ISO7240CFDW vs ISO7231MDW
  • ISO7240CFDW vs ISO7241ADW
  • ISO7240CFDW vs ISO7240MDW
  • ISO7240CFDW vs ISO7240CDW
  • ISO7240CFDW vs ISO7240ADWR
  • ISO7240CFDW vs ISO7241MDW
  • ISO7240CFDW vs ISO1176TDW
  • ISO7240CFDW vs ISO721D
  • ISO7240CFDW vs ISO35TDW
  • ISO7240CFDW vs ISO35MDWR
  • ISO7240CFDW vs ISO35MDW
  • ISO7240CFDW vs ISO35DW
  • ISO7240CFDW vs ISO15MDWR
  • ISO7240CFDW vs ISO15DW
  • ISO7240CFDW vs ISO7220BD
  • ISO7240CFDW vs ISO1176DW
  • ISO7240CFDW vs ISO722D
  • ISO7240CFDW vs ISO7221MD
  • ISO7240CFDW vs ISO7221CD
  • ISO7240CFDW vs ISO15MDW
  • ISO7240CFDW vs ISO722MD
  • ISO7240CFDW vs ISO7231CDW
  • ISO7240CFDW vs ISO7231ADWR
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered