☰
ISO7241CDW
ISO7241CDW
Last Time Buy
Description:  DGTL ISO 2500VRMS 4CH GP 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   ISO7241CDW Datasheet
History Price: $7.28
In Stock: 39760
ISO7241CDW Specification
Specification
Part No
ISO7241CDW
Category
Digital Isolators
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Capacitive Coupling
Type
General Purpose
Isolated Power
No
Number of Channels
4
Inputs - Side 1/Side 2
3/1
Channel Type
Unidirectional
Voltage - Isolation
2500Vrms
Common Mode Transient Immunity (Min)
25kV/µs
Data Rate
25Mbps
Propagation Delay tpLH / tpHL (Max)
42ns, 42ns
Pulse Width Distortion (Max)
2.5ns
Rise / Fall Time (Typ)
2ns, 2ns
Voltage - Supply
3.15V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
ISO7241CDW Related Parts
ISO1I813TXUMA1
ISO1I813TXUMA1
Infineon Technologies
DGTL ISOL 500VAC 8CH SPI 48TSSOP
ISO1I811TXUMA1
ISO1I811TXUMA1
Infineon Technologies
DGTL ISOL 500VAC 8CH SPI 48TSSOP
ISO7731FQDBQQ1
ISO7731FQDBQQ1
Texas Instruments
DGTL ISO 3000VRMS 3CH 16SSOP
ISO7731QDBQQ1
ISO7731QDBQQ1
Texas Instruments
DGTL ISO 3000VRMS 3CH 16SSOP
ISO7731FQDWRQ1
ISO7731FQDWRQ1
Texas Instruments
DGTL ISO 5000VRMS 3CH 16SOIC
ISO7731FQDWQ1
ISO7731FQDWQ1
Texas Instruments
DGTL ISO 5000VRMS 3CH 16SOIC
ISO7731FQDBQRQ1
ISO7731FQDBQRQ1
Texas Instruments
ISO7731-Q1 - HIGH SPEED, ROBUST
ISO7731FDWR
ISO7731FDWR
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7731FDW
ISO7731FDW
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7731FDBQR
ISO7731FDBQR
Texas Instruments
DGTL ISO 3000VRMS 3CH GP 16SSOP
ISO7731FDBQ
ISO7731FDBQ
Texas Instruments
DGTL ISO 3000VRMS 3CH GP 16SSOP
ISO7731FBDWR
ISO7731FBDWR
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7241CDW Description
Overview

The Texas Instruments ISO7241CDW is a high-speed, dual-channel digital isolator that provides robust isolation between low-voltage systems and high-voltage circuits. It is designed for industrial applications where high-speed signal isolation is required, providing up to 2500 V isolation voltage and supporting data rates of up to 25 Mbps. The ISO7241CDW is particularly suitable for data transmission in systems requiring noise immunity and protection against voltage spikes, such as motor control systems, power supplies, industrial automation, and communications equipment.

The device utilizes capacitive isolation technology to achieve reliable signal transmission without the need for mechanical components like transformers. This technology ensures high data rate performance and high reliability, even in harsh environments. The ISO7241CDW offers low propagation delay, low power consumption, and a compact package, making it ideal for a wide range of applications where space and efficiency are key considerations.

Key Features

* Dual-Channel Digital Isolator: Provides two independent isolation channels for better design flexibility
* High Isolation Voltage: 2500 V RMS (reinforced isolation) for protection between different voltage domains
* High-Speed Data Transmission: Supports data rates up to 25 Mbps, enabling fast data exchange in systems with strict timing requirements
* Low Power Consumption: Typically 1.6 mA supply current per channel, making it ideal for low-power applications
* Low Propagation Delay: Typically 20 ns, ensuring fast data transfer with minimal delay
* Capacitive Isolation Technology: High noise immunity and reliable signal transmission, even in noisy environments
* Wide Operating Temperature Range: −40°C to +125°C, suitable for harsh industrial conditions
* Compact Package: 8-pin SOIC package (DW package), ideal for space-constrained applications
* Lead-Free and RoHS Compliant: Fully compliant with environmental standards
* Fault Protection: Built-in protection against transients and overvoltage events, enhancing system reliability
* Compatibility: Fully compatible with logic-level signals, making it ideal for use in digital systems

Electrical Specifications

* Isolation Voltage: 2500 V RMS (reinforced isolation)
* Data Rate: 25 Mbps (maximum)
* Propagation Delay: 20 ns (typical)
* Supply Voltage (VCC): 3.0 V to 5.5 V
* Operating Supply Current (ICC): Typically 1.6 mA per channel
* Input High Voltage (VIH): 2 V (min) for 3.3 V systems
* Input Low Voltage (VIL): 0.8 V (max) for 3.3 V systems
* Output High Voltage (VOH): 2.4 V (min) for 3.3 V systems
* Output Low Voltage (VOL): 0.4 V (max) for 3.3 V systems
* Input Current (Iin): Typically 1 µA
* Output Current (Iout): Typically 4 mA
* Operating Temperature Range: −40°C to +125°C
* Storage Temperature Range: −65°C to +150°C
* Package Type: 8-pin SOIC (DW)

Functional Description

The ISO7241CDW uses capacitive isolation to transfer digital signals between two isolated sections of a system. This technique eliminates the need for mechanical elements like transformers, offering enhanced reliability and faster data transmission. The isolation barrier is made from a dielectric material that withstands high voltages, ensuring that the input and output sections remain electrically separated, even in the presence of large transients.

The isolator consists of two channels, each capable of transmitting data independently, making it suitable for applications requiring multiple isolated signals. The isolation is typically 2500 V RMS, providing reinforced isolation for critical applications. The device’s low propagation delay and high-speed operation enable it to handle fast, time-sensitive data transmission with minimal signal degradation.

The ISO7241CDW operates at low power, drawing only 1.6 mA of supply current per channel, which helps maintain energy efficiency in battery-powered and low-power systems. The low current consumption combined with the high-speed performance makes it an excellent choice for systems where both power efficiency and fast data rates are critical.

Package and Mechanical Details

The ISO7241CDW is offered in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is compact and ideal for surface-mount applications. The package size and pin configuration allow for easy integration into standard PCB layouts.

* Package Type: 8-pin SOIC (DW)
* Package Dimensions: 4.9 mm × 3.9 mm × 1.75 mm (L × W × H)
* Lead Pitch: 1.27 mm
* RoHS Compliant: Lead-free and fully compliant with RoHS environmental standards
* Weight: Approximately 0.05 g

The SOIC package is suitable for both hand-soldering and automated pick-and-place assembly, making it a versatile option for high-volume manufacturing.

Typical Applications

* Industrial Automation: Isolating control signals between controllers and actuators in motor control systems, robotics, and industrial machinery
* Power Supplies: Isolating feedback signals between high-voltage and low-voltage sections in power converters and power management circuits
* Communication Systems: Providing isolation in high-speed data communication equipment, such as industrial communication protocols, UARTs, and RS-485 systems
* Data Acquisition Systems: Protecting sensitive data acquisition systems from high-voltage transients while allowing high-speed data transfer
* Medical Devices: Isolating low-voltage logic from high-voltage systems in medical instrumentation, ensuring safety and signal integrity
* Automotive Electronics: Providing isolation between electronic control units (ECUs) in automotive applications, protecting against electrical noise and transients

Reliability and Protection Features

The ISO7241CDW is designed with robust protection features to ensure reliable operation in demanding environments:

* Reinforced Isolation: The device offers a high isolation voltage of 2500 V RMS, providing excellent protection for both the isolator and connected components against voltage spikes and transients.
* Fault Protection: The isolator is designed to tolerate high-voltage faults, ensuring that it continues to operate without failure even in the presence of electrical disturbances.
* Wide Temperature Range: With an operating temperature range of −40°C to +125°C, the device is suitable for industrial applications that require reliable performance under extreme temperature conditions.
* Low Power Consumption: The low current consumption (1.6 mA per channel) helps minimize power loss and increase the energy efficiency of systems.

Typical Application Circuit

In typical applications, the ISO7241CDW is placed between two sections of a system that require isolation, such as between a microcontroller and a power section or between a low-voltage logic system and a high-voltage power supply. It helps protect sensitive electronics from voltage surges while enabling high-speed communication across the isolation barrier. Capacitors are often placed at the input and output to ensure stable operation and noise filtering.

Summary of Key Parameters

| Parameter | Value |
| ------------------------ | --------------------------------- |
| Isolation Voltage | 2500 V RMS (reinforced isolation) |
| Data Rate | 25 Mbps (maximum) |
| Propagation Delay | 20 ns (typical) |
| Supply Voltage (VCC) | 3.0 V to 5.5 V |
| Operating Current (ICC) | 1.6 mA per channel (typical) |
| Input High Voltage (VIH) | 2 V (min) |
| Input Low Voltage (VIL) | 0.8 V (max) |
| Operating Temperature | −40°C to +125°C |
| Package Type | 8-pin SOIC (DW) |
| Pin Pitch | 1.27 mm |

The Texas Instruments ISO7241CDW is a versatile, high-performance digital isolator with robust isolation capabilities, low power consumption, and high-speed data transmission, making it an ideal choice for industrial, automotive, and communication applications that require reliable isolation and protection in harsh environments.
ISO7241CDW Compare Parts
  • ISO7241CDW vs ISO7240ADW
  • ISO7241CDW vs ISO7231MDWRG4
  • ISO7241CDW vs ISO7240CDWRG4
  • ISO7241CDW vs ISO7230CDWG4
  • ISO7241CDW vs ISO7230ADWG4
  • ISO7241CDW vs ISO7241ADWRG4
  • ISO7241CDW vs ISO7241CDWRG4
  • ISO7241CDW vs ISO7241MDWRG4
  • ISO7241CDW vs ISO7242MDWRG4
  • ISO7241CDW vs ISO7241ADWR
  • ISO7241CDW vs ISO7242MDW
  • ISO7241CDW vs ISO7242CDW
  • ISO7241CDW vs ISO7242ADWR
  • ISO7241CDW vs ISO722MDRG4
  • ISO7241CDW vs ISO7242ADW
  • ISO7241CDW vs ISO7231CDWRG4
  • ISO7241CDW vs ISO7231MDW
  • ISO7241CDW vs ISO7241ADW
  • ISO7241CDW vs ISO7240MDW
  • ISO7241CDW vs ISO7240CFDW
  • ISO7241CDW vs ISO7240CDW
  • ISO7241CDW vs ISO7240ADWR
  • ISO7241CDW vs ISO7241MDW
  • ISO7241CDW vs ISO1176TDW
  • ISO7241CDW vs ISO721D
  • ISO7241CDW vs ISO35TDW
  • ISO7241CDW vs ISO35MDWR
  • ISO7241CDW vs ISO35MDW
  • ISO7241CDW vs ISO35DW
  • ISO7241CDW vs ISO15MDWR
  • ISO7241CDW vs ISO15DW
  • ISO7241CDW vs ISO7220BD
  • ISO7241CDW vs ISO1176DW
  • ISO7241CDW vs ISO722D
  • ISO7241CDW vs ISO7221MD
  • ISO7241CDW vs ISO7221CD
  • ISO7241CDW vs ISO15MDW
  • ISO7241CDW vs ISO722MD
  • ISO7241CDW vs ISO7231CDW
  • ISO7241CDW vs ISO7231ADWR
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered