☰
ISO7241CDWR
ISO7241CDWR
Active
Description:  DGTL ISO 2500VRMS 4CH GP 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   ISO7241CDWR Datasheet
History Price: $6.31
In Stock: 33520
ISO7241CDWR Specification
Specification
Part No
ISO7241CDWR
Category
Digital Isolators
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Capacitive Coupling
Type
General Purpose
Isolated Power
No
Number of Channels
4
Inputs - Side 1/Side 2
3/1
Channel Type
Unidirectional
Voltage - Isolation
2500Vrms
Common Mode Transient Immunity (Min)
25kV/µs
Data Rate
25Mbps
Propagation Delay tpLH / tpHL (Max)
42ns, 42ns
Pulse Width Distortion (Max)
2.5ns
Rise / Fall Time (Typ)
2ns, 2ns
Voltage - Supply
3.15V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
ISO7241CDWR Related Parts
ISO1I813TXUMA1
ISO1I813TXUMA1
Infineon Technologies
DGTL ISOL 500VAC 8CH SPI 48TSSOP
ISO1I811TXUMA1
ISO1I811TXUMA1
Infineon Technologies
DGTL ISOL 500VAC 8CH SPI 48TSSOP
ISO7731FQDBQQ1
ISO7731FQDBQQ1
Texas Instruments
DGTL ISO 3000VRMS 3CH 16SSOP
ISO7731QDBQQ1
ISO7731QDBQQ1
Texas Instruments
DGTL ISO 3000VRMS 3CH 16SSOP
ISO7731FQDWRQ1
ISO7731FQDWRQ1
Texas Instruments
DGTL ISO 5000VRMS 3CH 16SOIC
ISO7731FQDWQ1
ISO7731FQDWQ1
Texas Instruments
DGTL ISO 5000VRMS 3CH 16SOIC
ISO7731FQDBQRQ1
ISO7731FQDBQRQ1
Texas Instruments
ISO7731-Q1 - HIGH SPEED, ROBUST
ISO7731FDWR
ISO7731FDWR
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7731FDW
ISO7731FDW
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7731FDBQR
ISO7731FDBQR
Texas Instruments
DGTL ISO 3000VRMS 3CH GP 16SSOP
ISO7731FDBQ
ISO7731FDBQ
Texas Instruments
DGTL ISO 3000VRMS 3CH GP 16SSOP
ISO7731FBDWR
ISO7731FBDWR
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7241CDWR Compare Parts
  • ISO7241CDWR vs ISO7240ADW
  • ISO7241CDWR vs ISO7231MDWRG4
  • ISO7241CDWR vs ISO7240CDWRG4
  • ISO7241CDWR vs ISO7230CDWG4
  • ISO7241CDWR vs ISO7230ADWG4
  • ISO7241CDWR vs ISO7241ADWRG4
  • ISO7241CDWR vs ISO7241CDWRG4
  • ISO7241CDWR vs ISO7241MDWRG4
  • ISO7241CDWR vs ISO7242MDWRG4
  • ISO7241CDWR vs ISO7241ADWR
  • ISO7241CDWR vs ISO7242MDW
  • ISO7241CDWR vs ISO7242CDW
  • ISO7241CDWR vs ISO7242ADWR
  • ISO7241CDWR vs ISO722MDRG4
  • ISO7241CDWR vs ISO7242ADW
  • ISO7241CDWR vs ISO7231CDWRG4
  • ISO7241CDWR vs ISO7241CDW
  • ISO7241CDWR vs ISO7231MDW
  • ISO7241CDWR vs ISO7241ADW
  • ISO7241CDWR vs ISO7240MDW
  • ISO7241CDWR vs ISO7240CFDW
  • ISO7241CDWR vs ISO7240CDW
  • ISO7241CDWR vs ISO7240ADWR
  • ISO7241CDWR vs ISO7241MDW
  • ISO7241CDWR vs ISO1176TDW
  • ISO7241CDWR vs ISO721D
  • ISO7241CDWR vs ISO35TDW
  • ISO7241CDWR vs ISO35MDWR
  • ISO7241CDWR vs ISO35MDW
  • ISO7241CDWR vs ISO35DW
  • ISO7241CDWR vs ISO15MDWR
  • ISO7241CDWR vs ISO15DW
  • ISO7241CDWR vs ISO7220BD
  • ISO7241CDWR vs ISO1176DW
  • ISO7241CDWR vs ISO722D
  • ISO7241CDWR vs ISO7221MD
  • ISO7241CDWR vs ISO7221CD
  • ISO7241CDWR vs ISO15MDW
  • ISO7241CDWR vs ISO722MD
  • ISO7241CDWR vs ISO7231CDW
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase