☰
ISO7242CDW
ISO7242CDW
Last Time Buy
Description:  DGTL ISO 2500VRMS 4CH GP 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   ISO7242CDW Datasheet
History Price: $6.6
In Stock: 5360
ISO7242CDW Specification
Specification
Part No
ISO7242CDW
Category
Digital Isolators
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Capacitive Coupling
Type
General Purpose
Isolated Power
No
Number of Channels
4
Inputs - Side 1/Side 2
2/2
Channel Type
Unidirectional
Voltage - Isolation
2500Vrms
Common Mode Transient Immunity (Min)
25kV/µs
Data Rate
25Mbps
Propagation Delay tpLH / tpHL (Max)
42ns, 42ns
Pulse Width Distortion (Max)
2.5ns
Rise / Fall Time (Typ)
2ns, 2ns
Voltage - Supply
3.15V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
ISO7242CDW Related Parts
ISO1I813TXUMA1
ISO1I813TXUMA1
Infineon Technologies
DGTL ISOL 500VAC 8CH SPI 48TSSOP
ISO1I811TXUMA1
ISO1I811TXUMA1
Infineon Technologies
DGTL ISOL 500VAC 8CH SPI 48TSSOP
ISO7731FQDBQQ1
ISO7731FQDBQQ1
Texas Instruments
DGTL ISO 3000VRMS 3CH 16SSOP
ISO7731QDBQQ1
ISO7731QDBQQ1
Texas Instruments
DGTL ISO 3000VRMS 3CH 16SSOP
ISO7731FQDWRQ1
ISO7731FQDWRQ1
Texas Instruments
DGTL ISO 5000VRMS 3CH 16SOIC
ISO7731FQDWQ1
ISO7731FQDWQ1
Texas Instruments
DGTL ISO 5000VRMS 3CH 16SOIC
ISO7731FQDBQRQ1
ISO7731FQDBQRQ1
Texas Instruments
ISO7731-Q1 - HIGH SPEED, ROBUST
ISO7731FDWR
ISO7731FDWR
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7731FDW
ISO7731FDW
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7731FDBQR
ISO7731FDBQR
Texas Instruments
DGTL ISO 3000VRMS 3CH GP 16SSOP
ISO7731FDBQ
ISO7731FDBQ
Texas Instruments
DGTL ISO 3000VRMS 3CH GP 16SSOP
ISO7731FBDWR
ISO7731FBDWR
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7242CDW Description
Overview

The Texas Instruments ISO7242CDW is a high-speed, dual-channel digital isolator that provides robust isolation between low-voltage circuits and high-voltage systems. Designed using advanced capacitive isolation technology, the ISO7242CDW offers a high level of signal integrity with data rates of up to 25 Mbps, ideal for industrial, automotive, and communications applications where both fast data transfer and electrical isolation are critical. It delivers 2500 V of isolation voltage, making it a highly reliable solution for protecting sensitive components from high-voltage transients and electrical noise.

This isolator ensures safe and reliable operation in environments where high-speed communication and noise immunity are essential, such as in motor control systems, power supplies, and communication interfaces. The ISO7242CDW is also energy-efficient with low quiescent current consumption, and its compact 8-pin SOIC package allows for easy integration into space-constrained systems.

Key Features

* Dual-Channel Isolation: Offers two independent isolation channels for flexible design and noise separation
* High Isolation Voltage: 2500 V RMS isolation between the low-voltage and high-voltage sides for robust protection
* High-Speed Data Transmission: Capable of data rates up to 25 Mbps, enabling high-performance communication
* Low Power Consumption: Operating at a typical supply current of 1.6 mA per channel, ideal for low-power applications
* Low Propagation Delay: Typical delay of 20 ns for fast data transfer with minimal signal distortion
* Capacitive Isolation Technology: Provides high noise immunity and reliable signal transmission even in noisy environments
* Wide Operating Temperature Range: From −40°C to +125°C, making it suitable for a broad range of industrial and automotive applications
* Compact 8-Pin SOIC Package: Efficient use of PCB space and compatibility with surface-mount technology (SMT) assembly processes
* RoHS Compliant: Lead-free and environmentally friendly, meeting current global standards
* Integrated Fault Protection: Built-in mechanisms for overvoltage protection, ensuring continuous safe operation

Electrical Specifications

* Isolation Voltage: 2500 V RMS (reinforced isolation)
* Data Rate: 25 Mbps (maximum)
* Propagation Delay: 20 ns (typical)
* Supply Voltage (VCC): 3.0 V to 5.5 V
* Operating Current (ICC): Typically 1.6 mA per channel
* Input High Voltage (VIH): 2 V (minimum) for 3.3 V systems
* Input Low Voltage (VIL): 0.8 V (maximum) for 3.3 V systems
* Output High Voltage (VOH): 2.4 V (minimum) for 3.3 V systems
* Output Low Voltage (VOL): 0.4 V (maximum) for 3.3 V systems
* Input Current (Iin): Typically 1 µA
* Output Current (Iout): Typically 4 mA
* Operating Temperature Range: −40°C to +125°C
* Storage Temperature Range: −65°C to +150°C
* Package Type: 8-pin SOIC (DW)

Functional Description

The ISO7242CDW utilizes capacitive isolation technology to transmit digital signals across an isolation barrier, ensuring that the input and output sections remain electrically separated. This isolation is particularly important in protecting sensitive components from high-voltage spikes, electromagnetic interference, and other transients that may be present in industrial or automotive environments. The device provides reinforced isolation up to 2500 V RMS, which is crucial for maintaining system integrity and ensuring safety.

Each channel in the ISO7242CDW operates independently, allowing the transfer of data in both directions while keeping the systems isolated. The device is designed for high-speed operation, capable of supporting data rates up to 25 Mbps, making it ideal for applications that require fast and reliable communication, such as motor controllers, sensors, and power supplies.

The device’s low propagation delay (typically 20 ns) ensures minimal data distortion during transfer, making it suitable for real-time applications where timing is critical. The low quiescent current consumption (typically 1.6 mA per channel) helps extend the battery life in portable devices and reduces overall system power consumption, contributing to energy-efficient designs.

The ISO7242CDW’s integrated fault protection features provide built-in safeguards against voltage transients and overcurrent conditions, ensuring the device operates reliably even under harsh conditions.

Package and Mechanical Details

The ISO7242CDW is available in an 8-pin SOIC package, offering a small and efficient form factor for surface-mount applications. This package is widely used in applications where space is limited, and its small size allows it to fit easily into compact PCB layouts.

* Package Type: 8-pin SOIC (DW)
* Package Dimensions: 4.9 mm × 3.9 mm × 1.75 mm (L × W × H)
* Lead Pitch: 1.27 mm
* Thermal Resistance Junction-to-Ambient (RθJA): Approximately 250°C/W on a standard PCB
* Weight: Approximately 0.05 g
* RoHS Compliance: Fully compliant with RoHS standards, lead-free

The compact SOIC package enables efficient automated assembly processes, including pick-and-place and reflow soldering, and is compatible with both manual and automated manufacturing.

Typical Applications

* Motor Control Systems: Isolating control signals from power electronics in industrial motor controllers and robotic systems
* Power Supplies: Providing isolation between high-voltage power supplies and low-voltage control circuits in power converters and regulators
* Industrial Automation: Used in PLCs, sensors, and actuators to ensure safe and reliable signal transmission between different voltage domains
* Communications Equipment: Isolating digital communication lines in high-speed data transmission systems, such as UART, SPI, and I2C interfaces
* Automotive Electronics: Protecting sensitive low-voltage circuits from high-voltage spikes in automotive systems, including ECUs and infotainment systems
* Data Acquisition Systems: Ensuring safe data transmission between components in measurement and sensing applications
* Battery-Powered Devices: Ideal for energy-efficient designs that require high-speed isolation with minimal power consumption

Reliability and Protection Features

The ISO7242CDW is equipped with a variety of protection features to ensure its long-term reliability:

* Reinforced Isolation: The device offers a robust isolation barrier with 2500 V RMS isolation voltage, ensuring that high-voltage transients do not damage sensitive components.
* Fault Protection: Built-in protection mechanisms ensure the device can handle overvoltage conditions without failure, preventing circuit damage from transient voltage spikes.
* Wide Operating Temperature Range: With an operating temperature range of −40°C to +125°C, the ISO7242CDW is capable of functioning reliably in demanding industrial and automotive environments.
* Low Power Consumption: The device’s low quiescent current (typically 1.6 mA per channel) reduces overall system power consumption, making it ideal for energy-efficient designs.

Typical Application Circuit

In typical applications, the ISO7242CDW would be placed between a low-voltage microcontroller or FPGA and a high-voltage system, such as a power supply or motor control circuit. The device would isolate the logic-level signals on the low-voltage side from the higher voltage levels on the high-voltage side. By doing so, it protects the low-voltage components from electrical noise, transients, and voltage spikes that could otherwise damage them.

Summary of Key Parameters

| Parameter | Value |
| ------------------------ | --------------------------------- |
| Isolation Voltage | 2500 V RMS (reinforced isolation) |
| Data Rate | 25 Mbps (maximum) |
| Propagation Delay | 20 ns (typical) |
| Supply Voltage (VCC) | 3.0 V to 5.5 V |
| Operating Current (ICC) | 1.6 mA per channel (typical) |
| Input High Voltage (VIH) | 2 V (min) |
| Input Low Voltage (VIL) | 0.8 V (max) |
| Operating Temperature | −40°C to +125°C |
| Package | 8-pin SOIC (DW) |

The Texas Instruments ISO7242CDW is a reliable and efficient dual-channel digital isolator designed for high-speed data transmission and electrical isolation in a wide range of industrial, automotive, and communication applications. Its robust features, including high isolation voltage, low power consumption, and fast data rates, make it ideal for use in systems requiring safe and fast signal transmission across isolation barriers.
ISO7242CDW Compare Parts
  • ISO7242CDW vs ISO7240ADW
  • ISO7242CDW vs ISO7231MDWRG4
  • ISO7242CDW vs ISO7240CDWRG4
  • ISO7242CDW vs ISO7230CDWG4
  • ISO7242CDW vs ISO7230ADWG4
  • ISO7242CDW vs ISO7241ADWRG4
  • ISO7242CDW vs ISO7241CDWRG4
  • ISO7242CDW vs ISO7241MDWRG4
  • ISO7242CDW vs ISO7242MDWRG4
  • ISO7242CDW vs ISO7241ADWR
  • ISO7242CDW vs ISO7242MDW
  • ISO7242CDW vs ISO7242ADWR
  • ISO7242CDW vs ISO722MDRG4
  • ISO7242CDW vs ISO7242ADW
  • ISO7242CDW vs ISO7231CDWRG4
  • ISO7242CDW vs ISO7241CDW
  • ISO7242CDW vs ISO7231MDW
  • ISO7242CDW vs ISO7241ADW
  • ISO7242CDW vs ISO7240MDW
  • ISO7242CDW vs ISO7240CFDW
  • ISO7242CDW vs ISO7240CDW
  • ISO7242CDW vs ISO7240ADWR
  • ISO7242CDW vs ISO7241MDW
  • ISO7242CDW vs ISO1176TDW
  • ISO7242CDW vs ISO721D
  • ISO7242CDW vs ISO35TDW
  • ISO7242CDW vs ISO35MDWR
  • ISO7242CDW vs ISO35MDW
  • ISO7242CDW vs ISO35DW
  • ISO7242CDW vs ISO15MDWR
  • ISO7242CDW vs ISO15DW
  • ISO7242CDW vs ISO7220BD
  • ISO7242CDW vs ISO1176DW
  • ISO7242CDW vs ISO722D
  • ISO7242CDW vs ISO7221MD
  • ISO7242CDW vs ISO7221CD
  • ISO7242CDW vs ISO15MDW
  • ISO7242CDW vs ISO722MD
  • ISO7242CDW vs ISO7231CDW
  • ISO7242CDW vs ISO7231ADWR
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered