☰
ISO7341FCDWR
ISO7341FCDWR
Active
Description:  DGTL ISO 3000VRMS 4CH GP 16SOIC
Manufacturer:  Texas Instruments
History Price: $5.02
In Stock: 16160
ISO7341FCDWR Specification
Specification
Part No
ISO7341FCDWR
Category
Digital Isolators
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Capacitive Coupling
Type
General Purpose
Isolated Power
No
Number of Channels
4
Inputs - Side 1/Side 2
3/1
Channel Type
Unidirectional
Voltage - Isolation
3000Vrms
Common Mode Transient Immunity (Min)
25kV/µs
Data Rate
25Mbps
Propagation Delay tpLH / tpHL (Max)
58ns, 58ns
Pulse Width Distortion (Max)
4.1ns
Rise / Fall Time (Typ)
2.1ns, 1.7ns
Voltage - Supply
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
ISO7341FCDWR Related Parts
ISO1I813TXUMA1
ISO1I813TXUMA1
Infineon Technologies
DGTL ISOL 500VAC 8CH SPI 48TSSOP
ISO1I811TXUMA1
ISO1I811TXUMA1
Infineon Technologies
DGTL ISOL 500VAC 8CH SPI 48TSSOP
ISO7731FQDBQQ1
ISO7731FQDBQQ1
Texas Instruments
DGTL ISO 3000VRMS 3CH 16SSOP
ISO7731QDBQQ1
ISO7731QDBQQ1
Texas Instruments
DGTL ISO 3000VRMS 3CH 16SSOP
ISO7731FQDWRQ1
ISO7731FQDWRQ1
Texas Instruments
DGTL ISO 5000VRMS 3CH 16SOIC
ISO7731FQDWQ1
ISO7731FQDWQ1
Texas Instruments
DGTL ISO 5000VRMS 3CH 16SOIC
ISO7731FQDBQRQ1
ISO7731FQDBQRQ1
Texas Instruments
ISO7731-Q1 - HIGH SPEED, ROBUST
ISO7731FDWR
ISO7731FDWR
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7731FDW
ISO7731FDW
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7731FDBQR
ISO7731FDBQR
Texas Instruments
DGTL ISO 3000VRMS 3CH GP 16SSOP
ISO7731FDBQ
ISO7731FDBQ
Texas Instruments
DGTL ISO 3000VRMS 3CH GP 16SSOP
ISO7731FBDWR
ISO7731FBDWR
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7341FCDWR Description
Overview of Texas Instruments ISO7341FCDWR

The Texas Instruments ISO7341FCDWR is a high-performance, digital isolator designed for robust data communication in industrial and automotive applications. This device provides galvanic isolation between its input and output, ensuring signal integrity while protecting sensitive components from high voltage spikes, noise, and ground loops. The ISO7341FCDWR is particularly suited for applications requiring reliable isolation in harsh environments.

Key Specifications

- Isolation Voltage: The ISO7341FCDWR features a minimum isolation voltage of 5 kVrms, providing a high level of protection against electrical noise and transients.
- Data Rate: The device supports a maximum data rate of 100 Mbps, making it suitable for high-speed digital communication applications.
- Propagation Delay: The typical propagation delay is around 20 ns, ensuring quick response times for fast data signals.
- Supply Voltage: The device operates with dual supply voltages ranging from 3 V to 5.5 V on both the input and output sides, allowing flexibility in various system designs.
- Operating Temperature Range: It has an operating temperature range of -40°C to +125°C, making it suitable for use in extreme environmental conditions.

Features

- Digital Isolation: The ISO7341FCDWR uses capacitive coupling technology to achieve high levels of isolation without the need for bulky transformers or opto-isolators.
- Low Power Consumption: With a low supply current of typically 2 mA per channel, this device helps reduce overall power consumption in electronic systems.
- Fail-Safe Operation: The isolator is designed to maintain signal integrity even under fault conditions, ensuring that the system remains operational during transient events.
- Wide Common Mode Transient Immunity (CMTI): The device offers excellent CMTI performance, typically greater than 100 kV/µs, which allows it to withstand fast voltage transients without compromising signal quality.
- Multiple Channels: The ISO7341FCDWR is available as a dual-channel isolator, allowing for simultaneous isolation of two signals within a single package.

Applications

The Texas Instruments ISO7341FCDWR is ideal for various applications including:

- Industrial automation systems
- Motor control circuits
- Data acquisition systems
- Power management circuits
- Automotive electronics

Conclusion

In summary, the Texas Instruments ISO7341FCDWR is a highly reliable digital isolator that provides essential protection and signal integrity in demanding environments. Its combination of high-speed operation, robust isolation capabilities, and low power consumption makes it an excellent choice for engineers designing systems that require reliable data communication across isolated domains. With features tailored for industrial and automotive applications, the ISO7341FCDWR stands out as a versatile component capable of meeting the rigorous demands of modern electronic designs.
ISO7341FCDWR Compare Parts
  • ISO7341FCDWR vs ISO7240ADW
  • ISO7341FCDWR vs ISO7231MDWRG4
  • ISO7341FCDWR vs ISO7240CDWRG4
  • ISO7341FCDWR vs ISO7230CDWG4
  • ISO7341FCDWR vs ISO7230ADWG4
  • ISO7341FCDWR vs ISO7241ADWRG4
  • ISO7341FCDWR vs ISO7241CDWRG4
  • ISO7341FCDWR vs ISO7241MDWRG4
  • ISO7341FCDWR vs ISO7242MDWRG4
  • ISO7341FCDWR vs ISO7241ADWR
  • ISO7341FCDWR vs ISO7242MDW
  • ISO7341FCDWR vs ISO7242CDW
  • ISO7341FCDWR vs ISO7242ADWR
  • ISO7341FCDWR vs ISO722MDRG4
  • ISO7341FCDWR vs ISO7242ADW
  • ISO7341FCDWR vs ISO7231CDWRG4
  • ISO7341FCDWR vs ISO7241CDW
  • ISO7341FCDWR vs ISO7231MDW
  • ISO7341FCDWR vs ISO7241ADW
  • ISO7341FCDWR vs ISO7240MDW
  • ISO7341FCDWR vs ISO7240CFDW
  • ISO7341FCDWR vs ISO7240CDW
  • ISO7341FCDWR vs ISO7240ADWR
  • ISO7341FCDWR vs ISO7241MDW
  • ISO7341FCDWR vs ISO1176TDW
  • ISO7341FCDWR vs ISO721D
  • ISO7341FCDWR vs ISO35TDW
  • ISO7341FCDWR vs ISO35MDWR
  • ISO7341FCDWR vs ISO35MDW
  • ISO7341FCDWR vs ISO35DW
  • ISO7341FCDWR vs ISO15MDWR
  • ISO7341FCDWR vs ISO15DW
  • ISO7341FCDWR vs ISO7220BD
  • ISO7341FCDWR vs ISO1176DW
  • ISO7341FCDWR vs ISO722D
  • ISO7341FCDWR vs ISO7221MD
  • ISO7341FCDWR vs ISO7221CD
  • ISO7341FCDWR vs ISO15MDW
  • ISO7341FCDWR vs ISO722MD
  • ISO7341FCDWR vs ISO7231CDW
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase