☰
ISO7420ED
ISO7420ED
Active
Description:  DGTL ISO 2500VRMS 2CH GP 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   ISO7420ED Datasheet
History Price: $4.35
In Stock: 9760
ISO7420ED Specification
Specification
Part No
ISO7420ED
Category
Digital Isolators
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk,Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Capacitive Coupling
Type
General Purpose
Isolated Power
No
Number of Channels
2
Inputs - Side 1/Side 2
2/0
Channel Type
Unidirectional
Voltage - Isolation
2500Vrms
Common Mode Transient Immunity (Min)
25kV/µs
Data Rate
50Mbps
Propagation Delay tpLH / tpHL (Max)
11ns, 11ns
Pulse Width Distortion (Max)
3ns
Rise / Fall Time (Typ)
1.8ns, 1.7ns
Voltage - Supply
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
ISO7420ED Related Parts
ISO1I813TXUMA1
ISO1I813TXUMA1
Infineon Technologies
DGTL ISOL 500VAC 8CH SPI 48TSSOP
ISO1I811TXUMA1
ISO1I811TXUMA1
Infineon Technologies
DGTL ISOL 500VAC 8CH SPI 48TSSOP
ISO7731FQDBQQ1
ISO7731FQDBQQ1
Texas Instruments
DGTL ISO 3000VRMS 3CH 16SSOP
ISO7731QDBQQ1
ISO7731QDBQQ1
Texas Instruments
DGTL ISO 3000VRMS 3CH 16SSOP
ISO7731FQDWRQ1
ISO7731FQDWRQ1
Texas Instruments
DGTL ISO 5000VRMS 3CH 16SOIC
ISO7731FQDWQ1
ISO7731FQDWQ1
Texas Instruments
DGTL ISO 5000VRMS 3CH 16SOIC
ISO7731FQDBQRQ1
ISO7731FQDBQRQ1
Texas Instruments
ISO7731-Q1 - HIGH SPEED, ROBUST
ISO7731FDWR
ISO7731FDWR
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7731FDW
ISO7731FDW
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7731FDBQR
ISO7731FDBQR
Texas Instruments
DGTL ISO 3000VRMS 3CH GP 16SSOP
ISO7731FDBQ
ISO7731FDBQ
Texas Instruments
DGTL ISO 3000VRMS 3CH GP 16SSOP
ISO7731FBDWR
ISO7731FBDWR
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7420ED Description
The Texas Instruments ISO7420ED is a digital isolator designed to provide high-speed, reliable isolation in various applications. Below is a detailed overview of its specifications and features:

## Texas Instruments ISO7420ED Overview

Product Description:
The ISO7420ED is a digital isolator that leverages capacitive isolation technology to provide electrical isolation between different parts of a system. This isolator is particularly useful in high-speed digital communication applications where signal integrity and isolation are critical.

## Key Specifications

1. Isolation Voltage:
- Rated Working Voltage: 5 kV RMS
- Transient Overvoltage: 12 kV (1.2/50 µs)

2. Channel Configuration:
- Number of Channels: 4
- Channel Type: Unidirectional (data can only travel in one direction per channel)

3. Data Rate:
- Maximum Data Rate: 25 Mbps (megabits per second)
- Propagation Delay: 30 ns (typical)

4. Operating Temperature Range:
- Industrial Grade: -40°C to +125°C

5. Supply Voltage:
- VDD1 (Input Side): 3.0V to 5.5V
- VDD2 (Output Side): 3.0V to 5.5V

6. Power Consumption:
- Typical Power Supply Current per Channel: 2 mA
- Typical Supply Current (VDD1/VDD2): 3.5 mA (each)

7. Package:
- Package Type: SOIC-16 (Surface-Mount Package)
- Package Size: 16 pins

8. Input/Output Characteristics:
- Input Logic Levels: CMOS compatible
- Output Logic Levels: CMOS compatible

## Features

- Capacitive Isolation Technology: Provides superior performance in terms of noise immunity and reliability.
- Low Propagation Delay: Fast switching speed ensures high-speed data transmission with minimal latency.
- Wide Supply Voltage Range: Flexibility in different power supply configurations.
- High Common-Mode Transient Immunity: Effective at rejecting high-voltage spikes and transients.
- Low Power Consumption: Efficient power usage contributes to overall system efficiency.

## Applications

- Industrial Automation: Suitable for isolating digital signals in industrial control systems.
- Data Acquisition Systems: Ideal for use in systems requiring accurate and fast data transfer.
- Power Supply Isolators: Protects low-voltage circuits from high-voltage spikes in power supply designs.
- Signal Isolation in Communication Systems: Ensures signal integrity in high-speed communication networks.

## Typical Application Circuit

The ISO7420ED is often used in situations where it is necessary to separate different sections of a system to prevent noise and interference from affecting sensitive components. A typical application circuit includes:

- Input Side: Connected to the data source (e.g., a microcontroller or digital logic circuit).
- Output Side: Connected to the receiving end of the data signal (e.g., another microcontroller or digital system).

By using the ISO7420ED, designers can achieve robust isolation and protect their systems from potential electrical hazards while maintaining high-speed data transmission.

## Conclusion

The ISO7420ED by Texas Instruments is a versatile and high-performance digital isolator suitable for a wide range of applications requiring reliable electrical isolation and fast data transfer. Its specifications make it an excellent choice for demanding environments where noise immunity and signal integrity are paramount.
ISO7420ED Compare Parts
  • ISO7420ED vs ISO7240ADW
  • ISO7420ED vs ISO7231MDWRG4
  • ISO7420ED vs ISO7240CDWRG4
  • ISO7420ED vs ISO7230CDWG4
  • ISO7420ED vs ISO7230ADWG4
  • ISO7420ED vs ISO7241ADWRG4
  • ISO7420ED vs ISO7241CDWRG4
  • ISO7420ED vs ISO7241MDWRG4
  • ISO7420ED vs ISO7242MDWRG4
  • ISO7420ED vs ISO7241ADWR
  • ISO7420ED vs ISO7242MDW
  • ISO7420ED vs ISO7242CDW
  • ISO7420ED vs ISO7242ADWR
  • ISO7420ED vs ISO722MDRG4
  • ISO7420ED vs ISO7242ADW
  • ISO7420ED vs ISO7231CDWRG4
  • ISO7420ED vs ISO7241CDW
  • ISO7420ED vs ISO7231MDW
  • ISO7420ED vs ISO7241ADW
  • ISO7420ED vs ISO7240MDW
  • ISO7420ED vs ISO7240CFDW
  • ISO7420ED vs ISO7240CDW
  • ISO7420ED vs ISO7240ADWR
  • ISO7420ED vs ISO7241MDW
  • ISO7420ED vs ISO1176TDW
  • ISO7420ED vs ISO721D
  • ISO7420ED vs ISO35TDW
  • ISO7420ED vs ISO35MDWR
  • ISO7420ED vs ISO35MDW
  • ISO7420ED vs ISO35DW
  • ISO7420ED vs ISO15MDWR
  • ISO7420ED vs ISO15DW
  • ISO7420ED vs ISO7220BD
  • ISO7420ED vs ISO1176DW
  • ISO7420ED vs ISO722D
  • ISO7420ED vs ISO7221MD
  • ISO7420ED vs ISO7221CD
  • ISO7420ED vs ISO15MDW
  • ISO7420ED vs ISO722MD
  • ISO7420ED vs ISO7231CDW
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase