☰
ISO7420MDR
ISO7420MDR
Active
Description:  DGTL ISO 2500VRMS 2CH GP 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   ISO7420MDR Datasheet
History Price: $2.01256
In Stock: 11900
ISO7420MDR Specification
Specification
Part No
ISO7420MDR
Category
Digital Isolators
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Capacitive Coupling
Type
General Purpose
Isolated Power
No
Number of Channels
2
Inputs - Side 1/Side 2
2/0
Channel Type
Unidirectional
Voltage - Isolation
2500Vrms
Common Mode Transient Immunity (Min)
25kV/µs
Data Rate
1Mbps
Propagation Delay tpLH / tpHL (Max)
14ns, 14ns
Pulse Width Distortion (Max)
3.7ns
Rise / Fall Time (Typ)
1ns, 1ns
Voltage - Supply
3.15V ~ 3.45V, 4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
ISO7420MDR Related Parts
ISO1I813TXUMA1
ISO1I813TXUMA1
Infineon Technologies
DGTL ISOL 500VAC 8CH SPI 48TSSOP
ISO1I811TXUMA1
ISO1I811TXUMA1
Infineon Technologies
DGTL ISOL 500VAC 8CH SPI 48TSSOP
ISO7731FQDBQQ1
ISO7731FQDBQQ1
Texas Instruments
DGTL ISO 3000VRMS 3CH 16SSOP
ISO7731QDBQQ1
ISO7731QDBQQ1
Texas Instruments
DGTL ISO 3000VRMS 3CH 16SSOP
ISO7731FQDWRQ1
ISO7731FQDWRQ1
Texas Instruments
DGTL ISO 5000VRMS 3CH 16SOIC
ISO7731FQDWQ1
ISO7731FQDWQ1
Texas Instruments
DGTL ISO 5000VRMS 3CH 16SOIC
ISO7731FQDBQRQ1
ISO7731FQDBQRQ1
Texas Instruments
ISO7731-Q1 - HIGH SPEED, ROBUST
ISO7731FDWR
ISO7731FDWR
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7731FDW
ISO7731FDW
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7731FDBQR
ISO7731FDBQR
Texas Instruments
DGTL ISO 3000VRMS 3CH GP 16SSOP
ISO7731FDBQ
ISO7731FDBQ
Texas Instruments
DGTL ISO 3000VRMS 3CH GP 16SSOP
ISO7731FBDWR
ISO7731FBDWR
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7420MDR Description

The ISO7420MDR is a high-performance, isolated, quad-channel digital isolator designed by Texas Instruments. It utilizes capacitive coupling technology to provide galvanic isolation between high and low-voltage sections of a system. This device is part of the ISO7x family, which is optimized for high-speed data transmission while offering robust isolation performance, making it ideal for use in industrial control systems, automation, data communication, and other sensitive applications where noise immunity and system protection are essential.

## Key Specifications

* Device Type: Quad-channel digital isolator
* Data Rate: Up to 25 Mbps
* Supply Voltage (V\_CC): 3.0V to 5.5V
* Input Voltage (V\_IH): 2.0V (minimum for logic high)
* Output Voltage (V\_OH): 2.4V (minimum)
* Input Capacitance (C\_I): 4.3 pF (typical)
* Output Capacitance (C\_O): 3.4 pF (typical)
* Propagation Delay (t\_PD): 15ns (typical)
* Isolation Voltage: 2500 VRMS (maximum)
* Temperature Range: -40°C to +125°C
* Package Type: SOIC-16
* Channels: 4 independent channels
* ESD Protection: ±8 kV (contact), ±15 kV (air) for each channel

## Key Features

* High-Speed Data Transfer: The ISO7420MDR supports data rates of up to 25 Mbps, allowing for fast, reliable communication across the isolator, suitable for high-speed signal isolation and transmission.
* High-Voltage Isolation: The device provides a high isolation voltage of 2500 VRMS, ensuring excellent separation between high and low-voltage sides, providing system safety and protecting sensitive components from voltage spikes, surges, and noise.
* Low Propagation Delay: With a typical propagation delay of 15ns, the ISO7420MDR ensures minimal signal distortion and minimal delay, essential for time-sensitive applications such as motor control, data acquisition, and real-time processing.
* Low Power Consumption: The ISO7420MDR operates with low power consumption, making it suitable for energy-efficient designs and applications where maintaining low power is crucial.
* High ESD Protection: Each of the four channels is equipped with high electrostatic discharge (ESD) protection, providing a robust defense against transient voltages of up to ±8 kV (contact) and ±15 kV (air), making the device highly reliable in industrial environments prone to electrical disturbances.
* Wide Temperature Range: The ISO7420MDR is rated to operate over a wide temperature range of -40°C to +125°C, making it suitable for use in harsh environments such as industrial control systems, automotive, and outdoor applications.

## Applications

The ISO7420MDR is highly versatile and can be used in a wide variety of industrial, automotive, and communication systems where isolation is required to ensure reliable operation and protection of low-voltage circuits. Common applications include:

* Industrial Control Systems: The ISO7420MDR is ideal for isolating control signals between microcontrollers or sensors and the power sections of industrial equipment such as PLCs (Programmable Logic Controllers), motor drives, and actuators, ensuring signal integrity and system protection.
* Data Acquisition Systems: For systems that require analog-to-digital or digital-to-analog conversions, the ISO7420MDR can provide isolation between the high-voltage sensors or actuators and the low-voltage data processing circuits, preventing noise interference.
* Automotive Systems: In automotive applications, the isolator protects sensitive electronics from voltage transients, providing clean, isolated communication between vehicle control units (ECUs) or between high-power components like motors and low-power control circuits.
* Communication Systems: The high data rate capability of up to 25 Mbps makes the ISO7420MDR suitable for data communication systems requiring isolation, such as serial communication, fieldbus, and industrial Ethernet.
* Signal Isolation: The ISO7420MDR is used in power systems and high-precision equipment to isolate and transmit signals while preventing ground loops, noise coupling, or voltage spikes from reaching sensitive components.
* Power Electronics: It is commonly used in power supply designs for providing isolation between high-voltage power circuits and low-voltage control circuits, ensuring safe operation in sensitive designs like DC-DC converters and inverters.

## Thermal and Electrical Performance

The ISO7420MDR is designed to handle both high-speed data transmission and high-voltage isolation while maintaining optimal thermal and electrical performance. The device has low propagation delays, which means the signal can travel quickly from one side of the isolator to the other without significant degradation. This ensures the device can handle high-frequency, high-speed applications without introducing significant latency or distortion in the signal.

Its ability to operate over a wide temperature range (-40°C to +125°C) ensures it can be used in demanding environments where temperatures can fluctuate significantly. Whether in industrial plants, automotive systems, or outdoor applications, the device maintains reliability even in harsh conditions.

## Reliability and Robustness

The ISO7420MDR is designed with high reliability in mind. With robust features such as high isolation voltage (2500 VRMS) and excellent ESD protection, the device ensures system integrity even in the presence of electrical transients, which are common in industrial environments. The low input and output capacitance minimizes signal distortion, ensuring high-quality signal isolation without introducing excessive noise or signal loss.

The wide supply voltage range (3V to 5.5V) adds flexibility, allowing the device to integrate seamlessly into various low-voltage digital systems while still providing isolation and noise immunity.

## Conclusion

The ISO7420MDR from Texas Instruments is an advanced and highly reliable quad-channel digital isolator offering high-speed data transfer, excellent isolation performance, and robust protection against electrical disturbances. Its features, such as low power consumption, high-speed operation, wide temperature range, and high ESD protection, make it an ideal solution for industrial, automotive, communication, and power applications. Whether used in control systems, data acquisition, signal isolation, or power electronics, the ISO7420MDR provides superior performance and protection, making it an excellent choice for engineers and designers looking to ensure safe, high-speed signal transmission in their systems.
ISO7420MDR Compare Parts
  • ISO7420MDR vs ISO7240ADW
  • ISO7420MDR vs ISO7231MDWRG4
  • ISO7420MDR vs ISO7240CDWRG4
  • ISO7420MDR vs ISO7230CDWG4
  • ISO7420MDR vs ISO7230ADWG4
  • ISO7420MDR vs ISO7241ADWRG4
  • ISO7420MDR vs ISO7241CDWRG4
  • ISO7420MDR vs ISO7241MDWRG4
  • ISO7420MDR vs ISO7242MDWRG4
  • ISO7420MDR vs ISO7241ADWR
  • ISO7420MDR vs ISO7242MDW
  • ISO7420MDR vs ISO7242CDW
  • ISO7420MDR vs ISO7242ADWR
  • ISO7420MDR vs ISO722MDRG4
  • ISO7420MDR vs ISO7242ADW
  • ISO7420MDR vs ISO7231CDWRG4
  • ISO7420MDR vs ISO7241CDW
  • ISO7420MDR vs ISO7231MDW
  • ISO7420MDR vs ISO7241ADW
  • ISO7420MDR vs ISO7240MDW
  • ISO7420MDR vs ISO7240CFDW
  • ISO7420MDR vs ISO7240CDW
  • ISO7420MDR vs ISO7240ADWR
  • ISO7420MDR vs ISO7241MDW
  • ISO7420MDR vs ISO1176TDW
  • ISO7420MDR vs ISO721D
  • ISO7420MDR vs ISO35TDW
  • ISO7420MDR vs ISO35MDWR
  • ISO7420MDR vs ISO35MDW
  • ISO7420MDR vs ISO35DW
  • ISO7420MDR vs ISO15MDWR
  • ISO7420MDR vs ISO15DW
  • ISO7420MDR vs ISO7220BD
  • ISO7420MDR vs ISO1176DW
  • ISO7420MDR vs ISO722D
  • ISO7420MDR vs ISO7221MD
  • ISO7420MDR vs ISO7221CD
  • ISO7420MDR vs ISO15MDW
  • ISO7420MDR vs ISO722MD
  • ISO7420MDR vs ISO7231CDW
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase