☰
ISO7421ED
ISO7421ED
Active
Description:  DGTL ISO 2500VRMS 2CH GP 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   ISO7421ED Datasheet
History Price: $4.35
In Stock: 26460
ISO7421ED Specification
Specification
Part No
ISO7421ED
Category
Digital Isolators
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Capacitive Coupling
Type
General Purpose
Isolated Power
No
Number of Channels
2
Inputs - Side 1/Side 2
1/1
Channel Type
Unidirectional
Voltage - Isolation
2500Vrms
Common Mode Transient Immunity (Min)
25kV/µs
Data Rate
50Mbps
Propagation Delay tpLH / tpHL (Max)
11ns, 11ns
Pulse Width Distortion (Max)
3.7ns
Rise / Fall Time (Typ)
1.8ns, 1.7ns
Voltage - Supply
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
ISO7421ED Related Parts
ISO1I813TXUMA1
ISO1I813TXUMA1
Infineon Technologies
DGTL ISOL 500VAC 8CH SPI 48TSSOP
ISO1I811TXUMA1
ISO1I811TXUMA1
Infineon Technologies
DGTL ISOL 500VAC 8CH SPI 48TSSOP
ISO7731FQDBQQ1
ISO7731FQDBQQ1
Texas Instruments
DGTL ISO 3000VRMS 3CH 16SSOP
ISO7731QDBQQ1
ISO7731QDBQQ1
Texas Instruments
DGTL ISO 3000VRMS 3CH 16SSOP
ISO7731FQDWRQ1
ISO7731FQDWRQ1
Texas Instruments
DGTL ISO 5000VRMS 3CH 16SOIC
ISO7731FQDWQ1
ISO7731FQDWQ1
Texas Instruments
DGTL ISO 5000VRMS 3CH 16SOIC
ISO7731FQDBQRQ1
ISO7731FQDBQRQ1
Texas Instruments
ISO7731-Q1 - HIGH SPEED, ROBUST
ISO7731FDWR
ISO7731FDWR
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7731FDW
ISO7731FDW
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7731FDBQR
ISO7731FDBQR
Texas Instruments
DGTL ISO 3000VRMS 3CH GP 16SSOP
ISO7731FDBQ
ISO7731FDBQ
Texas Instruments
DGTL ISO 3000VRMS 3CH GP 16SSOP
ISO7731FBDWR
ISO7731FBDWR
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7421ED Description
# Detailed Introduction to Texas Instruments ISO7421ED

The ISO7421ED is a high-performance digital isolator from Texas Instruments designed for a variety of applications requiring robust isolation and reliable signal transmission. This device is particularly useful in industrial, automotive, and medical applications where galvanic isolation is critical for safety and noise immunity.

## Key Features

- Isolation Voltage: 5 kV RMS for robust protection against high voltage surges.
- Data Rate: Supports data rates up to 150 Mbps, making it suitable for high-speed communication applications.
- Number of Channels: Dual-channel isolator, allowing for simultaneous data transmission.
- Operating Temperature Range: -40°C to +125°C, enabling use in harsh environments.
- Low Power Consumption: Consumes only 3.8 mA per channel, which helps in power-sensitive designs.
- Propagation Delay: Typical propagation delay of 15 ns, ensuring minimal signal latency.

## Specifications

## Electrical Characteristics

- Supply Voltage (VDD1, VDD2):
- Input side (VDD1): 3.0 V to 5.5 V
- Output side (VDD2): 3.0 V to 5.5 V
- Input Logic Levels:
- High: VDD1 × 0.7 (minimum)
- Low: VDD1 × 0.3 (maximum)

## Performance Parameters

- Isolation Type: Capacitive isolation technology ensures high reliability and minimal drift over time.
- Common Mode Transient Immunity (CMTI): 100 kV/µs, providing excellent immunity to transient disturbances.
- Input/output (I/O) Capacitance: Low capacitance of < 5 pF, facilitating high-speed data transmission without significant signal degradation.

## Package Information

- Package Type: SOIC-16
- Dimensions: 4.9 mm × 5.0 mm × 1.75 mm
- Weight: Approximately 0.18 grams

## Pin Configuration

The ISO7421ED features a 16-pin configuration:

| Pin Number | Pin Name | Description |
|------------|----------------|----------------------------------------|
| 1 | GND1 | Ground reference for input side |
| 2 | VDD1 | Supply voltage for input side |
| 3 | IN1 | Data input channel 1 |
| 4 | OUT1 | Data output channel 1 |
| 5 | GND2 | Ground reference for output side |
| 6 | VDD2 | Supply voltage for output side |
| 7 | IN2 | Data input channel 2 |
| 8 | OUT2 | Data output channel 2 |
| 9-16 | NC | No connect pins |

## Applications

The ISO7421ED is ideal for various applications, including:

1. Industrial Automation: Used in PLCs, motor drives, and other control systems where isolation is necessary to protect sensitive components.
2. Medical Equipment: Provides isolation for sensor interfaces and data acquisition systems to ensure patient safety.
3. Automotive Systems: Suitable for isolating communication lines in automotive networks, enhancing the safety and reliability of vehicle electronics.
4. Communication Systems: Employed in isolated RS-485 or CAN transceivers for robust data transmission in noisy environments.

## Conclusion

The ISO7421ED from Texas Instruments is a versatile and reliable digital isolator suitable for a wide range of applications. With its high isolation voltage, low power consumption, and fast data rates, it meets the stringent requirements of modern electronic systems while ensuring safety and performance. Whether used in industrial, automotive, or medical settings, the ISO7421ED provides essential isolation and signal integrity, making it an excellent choice for engineers designing advanced electronic solutions.
ISO7421ED Compare Parts
  • ISO7421ED vs ISO7240ADW
  • ISO7421ED vs ISO7231MDWRG4
  • ISO7421ED vs ISO7240CDWRG4
  • ISO7421ED vs ISO7230CDWG4
  • ISO7421ED vs ISO7230ADWG4
  • ISO7421ED vs ISO7241ADWRG4
  • ISO7421ED vs ISO7241CDWRG4
  • ISO7421ED vs ISO7241MDWRG4
  • ISO7421ED vs ISO7242MDWRG4
  • ISO7421ED vs ISO7241ADWR
  • ISO7421ED vs ISO7242MDW
  • ISO7421ED vs ISO7242CDW
  • ISO7421ED vs ISO7242ADWR
  • ISO7421ED vs ISO722MDRG4
  • ISO7421ED vs ISO7242ADW
  • ISO7421ED vs ISO7231CDWRG4
  • ISO7421ED vs ISO7241CDW
  • ISO7421ED vs ISO7231MDW
  • ISO7421ED vs ISO7241ADW
  • ISO7421ED vs ISO7240MDW
  • ISO7421ED vs ISO7240CFDW
  • ISO7421ED vs ISO7240CDW
  • ISO7421ED vs ISO7240ADWR
  • ISO7421ED vs ISO7241MDW
  • ISO7421ED vs ISO1176TDW
  • ISO7421ED vs ISO721D
  • ISO7421ED vs ISO35TDW
  • ISO7421ED vs ISO35MDWR
  • ISO7421ED vs ISO35MDW
  • ISO7421ED vs ISO35DW
  • ISO7421ED vs ISO15MDWR
  • ISO7421ED vs ISO15DW
  • ISO7421ED vs ISO7220BD
  • ISO7421ED vs ISO1176DW
  • ISO7421ED vs ISO722D
  • ISO7421ED vs ISO7221MD
  • ISO7421ED vs ISO7221CD
  • ISO7421ED vs ISO15MDW
  • ISO7421ED vs ISO722MD
  • ISO7421ED vs ISO7231CDW
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase