☰
ISO7641FMDW
ISO7641FMDW
Active
Description:  DGTL ISO 4243VRMS 4CH GP 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   ISO7641FMDW Datasheet
History Price: $9.3
In Stock: 29920
ISO7641FMDW Specification
Specification
Part No
ISO7641FMDW
Category
Digital Isolators
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk,Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Capacitive Coupling
Type
General Purpose
Isolated Power
No
Number of Channels
4
Inputs - Side 1/Side 2
3/1
Channel Type
Unidirectional
Voltage - Isolation
4243Vrms
Common Mode Transient Immunity (Min)
25kV/µs
Data Rate
150Mbps
Propagation Delay tpLH / tpHL (Max)
10.5ns, 10.5ns
Pulse Width Distortion (Max)
2ns
Rise / Fall Time (Typ)
1.6ns, 1ns
Voltage - Supply
2.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
ISO7641FMDW Related Parts
ISO1I813TXUMA1
ISO1I813TXUMA1
Infineon Technologies
DGTL ISOL 500VAC 8CH SPI 48TSSOP
ISO1I811TXUMA1
ISO1I811TXUMA1
Infineon Technologies
DGTL ISOL 500VAC 8CH SPI 48TSSOP
ISO7731FQDBQQ1
ISO7731FQDBQQ1
Texas Instruments
DGTL ISO 3000VRMS 3CH 16SSOP
ISO7731QDBQQ1
ISO7731QDBQQ1
Texas Instruments
DGTL ISO 3000VRMS 3CH 16SSOP
ISO7731FQDWRQ1
ISO7731FQDWRQ1
Texas Instruments
DGTL ISO 5000VRMS 3CH 16SOIC
ISO7731FQDWQ1
ISO7731FQDWQ1
Texas Instruments
DGTL ISO 5000VRMS 3CH 16SOIC
ISO7731FQDBQRQ1
ISO7731FQDBQRQ1
Texas Instruments
ISO7731-Q1 - HIGH SPEED, ROBUST
ISO7731FDWR
ISO7731FDWR
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7731FDW
ISO7731FDW
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7731FDBQR
ISO7731FDBQR
Texas Instruments
DGTL ISO 3000VRMS 3CH GP 16SSOP
ISO7731FDBQ
ISO7731FDBQ
Texas Instruments
DGTL ISO 3000VRMS 3CH GP 16SSOP
ISO7731FBDWR
ISO7731FBDWR
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7641FMDW Description

## Overview of Texas Instruments ISO7641FMDW

The ISO7641FMDW is a high-performance digital isolator from Texas Instruments, designed to provide galvanic isolation between high- and low-voltage sections in electronic systems. It is part of the ISO764x family, which offers various isolation solutions tailored to industrial, automotive, and communication applications. The device is specifically engineered for use in systems where high-speed data transfer, reliability, and signal integrity are essential. With integrated features like low power consumption, wide temperature range, and fast switching speed, the ISO7641FMDW is well-suited for power-sensitive and mission-critical environments.

This isolator is widely used in applications such as industrial control, automotive systems, and data communication, providing robust isolation in noisy and high-voltage environments while ensuring data integrity over long distances.

## Key Features

* High-Speed Digital Isolation: The ISO7641FMDW offers high-speed isolation with data rates up to 100 Mbps, making it ideal for high-performance systems requiring fast signal transfer.
* Galvanic Isolation: The device provides 2500V RMS isolation, which is crucial for protecting sensitive components and preventing ground loops or voltage spikes that could damage electronic circuits.
* Low Power Consumption: The isolator is designed with low power requirements, operating with a typical supply current of 3.6mA per channel, which is beneficial for battery-operated or power-sensitive applications.
* Wide Operating Voltage Range: The device operates with a wide supply voltage range of 3.0V to 5.5V, allowing for flexible integration into different systems with varying voltage requirements.
* Integrated Feedback: Unlike traditional isolation methods that require external feedback circuitry, the ISO7641FMDW integrates feedback circuitry into the device itself, simplifying design and reducing the overall component count.
* IEC Standards Compliance: The ISO7641FMDW is compliant with IEC 60747-5-5 standards for optocoupler replacements, offering a reliable alternative to traditional isolation methods.
* Low Propagation Delay: The device features low propagation delay, ensuring that signals are transmitted without significant latency, which is critical in time-sensitive applications.

## Applications

The ISO7641FMDW is used in a variety of industries and applications where high-speed data transfer, robust isolation, and reliability are essential:

* Industrial Automation: Provides isolation between digital control systems (e.g., PLCs, sensors) and power circuits, protecting sensitive electronics from high-voltage transients.
* Automotive: Used in automotive systems for isolating communication buses, sensors, and ECUs, ensuring reliable data transfer in harsh automotive environments.
* Communication Systems: Ideal for isolating communication channels in high-speed data transfer systems, such as RS-485 or CAN buses, and preventing ground loop issues.
* Medical Equipment: Protects sensitive diagnostic and monitoring equipment from voltage spikes or ground noise, ensuring accurate signal processing.
* Data Acquisition Systems: Provides reliable isolation for ADCs, DACs, and data interfaces, allowing for noise-free signal conversion in high-precision systems.
* Power Systems: Used in power supplies and battery management systems (BMS) to isolate control and monitoring circuits from power-related noise and voltage fluctuations.

## Specifications

* Isolation Voltage: 2500V RMS (Working Voltage)
* Data Rate: Up to 100 Mbps (for high-speed data transmission)
* Supply Voltage (Vcc): 3.0V to 5.5V
* Logic Voltage Levels: Supports logic levels of 3.3V and 5V for compatibility with various system designs
* Channel Count: 4 channels (2 channels for data and 2 channels for control)
* Propagation Delay: Typically 30ns (at 5V, for signal transmission with minimal delay)
* Supply Current (per channel): 3.6mA (typical)
* Output Type: CMOS (Complementary Metal-Oxide-Semiconductor) output, which provides high noise immunity and low power consumption
* Package Type: SOIC-16 (Small Outline Integrated Circuit) package for easy mounting in compact designs
* Temperature Range: -40°C to 125°C, making it suitable for industrial and automotive applications with wide temperature fluctuations
* Peak Transient Voltage (Vpk): 25kV/µs for high-voltage transient immunity

## Thermal and Mechanical Characteristics

* Operating Temperature: The ISO7641FMDW is designed to operate across a wide temperature range from -40°C to 125°C, making it suitable for harsh industrial environments or automotive applications where temperature extremes are common.
* Thermal Resistance: The device offers excellent thermal performance, ensuring that the internal components remain within safe operating temperatures even in high-density designs.
* Package Dimensions: The SOIC-16 package measures 10.3mm x 7.5mm, making it suitable for integration into both compact and high-performance systems.
* Moisture Sensitivity Level (MSL): The device has an MSL of Level 3, meaning it should be stored and handled according to the manufacturer’s guidelines to avoid moisture-related issues during assembly.

## Performance Characteristics

* High Data Integrity: With isolation voltages up to 2500V RMS and fast data transmission speeds up to 100 Mbps, the ISO7641FMDW ensures that digital signals remain intact, even in electrically noisy environments.
* Low Propagation Delay: The device features a low propagation delay of 30ns (typical), which makes it suitable for applications that require real-time signal transmission without introducing significant timing errors.
* High Noise Immunity: Due to its robust design and isolation capabilities, the ISO7641FMDW offers excellent noise immunity, ensuring that it operates reliably in noisy industrial and automotive environments.
* Simple System Integration: The integrated feedback circuitry and low power consumption simplify system design, reduce component count, and lower overall system costs.

## Conclusion

The Texas Instruments ISO7641FMDW is a high-speed, low-power digital isolator designed for use in applications requiring robust isolation, high data rates, and low propagation delay. With its 2500V RMS isolation, wide supply voltage range, and 100 Mbps data rate, it is ideally suited for industrial, automotive, medical, and communication applications. The device’s compact SOIC-16 package, low power consumption, and ease of integration into existing systems make it a highly effective and reliable solution for achieving safe and noise-free signal isolation in critical systems. Whether for industrial control, automotive ECUs, or high-precision data acquisition systems, the ISO7641FMDW offers an efficient and cost-effective way to improve signal integrity and protect sensitive components from high-voltage transients.
ISO7641FMDW Compare Parts
  • ISO7641FMDW vs ISO7240ADW
  • ISO7641FMDW vs ISO7231MDWRG4
  • ISO7641FMDW vs ISO7240CDWRG4
  • ISO7641FMDW vs ISO7230CDWG4
  • ISO7641FMDW vs ISO7230ADWG4
  • ISO7641FMDW vs ISO7241ADWRG4
  • ISO7641FMDW vs ISO7241CDWRG4
  • ISO7641FMDW vs ISO7241MDWRG4
  • ISO7641FMDW vs ISO7242MDWRG4
  • ISO7641FMDW vs ISO7241ADWR
  • ISO7641FMDW vs ISO7242MDW
  • ISO7641FMDW vs ISO7242CDW
  • ISO7641FMDW vs ISO7242ADWR
  • ISO7641FMDW vs ISO722MDRG4
  • ISO7641FMDW vs ISO7242ADW
  • ISO7641FMDW vs ISO7231CDWRG4
  • ISO7641FMDW vs ISO7241CDW
  • ISO7641FMDW vs ISO7231MDW
  • ISO7641FMDW vs ISO7241ADW
  • ISO7641FMDW vs ISO7240MDW
  • ISO7641FMDW vs ISO7240CFDW
  • ISO7641FMDW vs ISO7240CDW
  • ISO7641FMDW vs ISO7240ADWR
  • ISO7641FMDW vs ISO7241MDW
  • ISO7641FMDW vs ISO1176TDW
  • ISO7641FMDW vs ISO721D
  • ISO7641FMDW vs ISO35TDW
  • ISO7641FMDW vs ISO35MDWR
  • ISO7641FMDW vs ISO35MDW
  • ISO7641FMDW vs ISO35DW
  • ISO7641FMDW vs ISO15MDWR
  • ISO7641FMDW vs ISO15DW
  • ISO7641FMDW vs ISO7220BD
  • ISO7641FMDW vs ISO1176DW
  • ISO7641FMDW vs ISO722D
  • ISO7641FMDW vs ISO7221MD
  • ISO7641FMDW vs ISO7221CD
  • ISO7641FMDW vs ISO15MDW
  • ISO7641FMDW vs ISO722MD
  • ISO7641FMDW vs ISO7231CDW
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase