☰
ISO7710FDW
ISO7710FDW
Active
Description:  DGTL ISO 5000VRMS 1CH GP 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   ISO7710FDW Datasheet
History Price: $2.93
In Stock: 23040
ISO7710FDW Specification
Specification
Part No
ISO7710FDW
Category
Digital Isolators
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Capacitive Coupling
Type
General Purpose
Isolated Power
No
Number of Channels
1
Inputs - Side 1/Side 2
1/0
Channel Type
Unidirectional
Voltage - Isolation
5000Vrms
Common Mode Transient Immunity (Min)
85kV/µs
Data Rate
100Mbps
Propagation Delay tpLH / tpHL (Max)
16ns, 16ns
Pulse Width Distortion (Max)
4.9ns
Rise / Fall Time (Typ)
1.8ns, 1.9ns
Voltage - Supply
2.25V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
ISO7710FDW Related Parts
ISO1I813TXUMA1
ISO1I813TXUMA1
Infineon Technologies
DGTL ISOL 500VAC 8CH SPI 48TSSOP
ISO1I811TXUMA1
ISO1I811TXUMA1
Infineon Technologies
DGTL ISOL 500VAC 8CH SPI 48TSSOP
ISO7731FQDBQQ1
ISO7731FQDBQQ1
Texas Instruments
DGTL ISO 3000VRMS 3CH 16SSOP
ISO7731QDBQQ1
ISO7731QDBQQ1
Texas Instruments
DGTL ISO 3000VRMS 3CH 16SSOP
ISO7731FQDWRQ1
ISO7731FQDWRQ1
Texas Instruments
DGTL ISO 5000VRMS 3CH 16SOIC
ISO7731FQDWQ1
ISO7731FQDWQ1
Texas Instruments
DGTL ISO 5000VRMS 3CH 16SOIC
ISO7731FQDBQRQ1
ISO7731FQDBQRQ1
Texas Instruments
ISO7731-Q1 - HIGH SPEED, ROBUST
ISO7731FDWR
ISO7731FDWR
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7731FDW
ISO7731FDW
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7731FDBQR
ISO7731FDBQR
Texas Instruments
DGTL ISO 3000VRMS 3CH GP 16SSOP
ISO7731FDBQ
ISO7731FDBQ
Texas Instruments
DGTL ISO 3000VRMS 3CH GP 16SSOP
ISO7731FBDWR
ISO7731FBDWR
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7710FDW Description

The ISO7710FDW is a high-performance, integrated digital isolator from Texas Instruments, designed to provide galvanic isolation and noise immunity in industrial, automotive, and communication applications. It offers robust isolation, low propagation delay, and high-speed performance, ensuring reliable operation in noisy environments or systems requiring high-voltage isolation.

The ISO7710FDW uses the innovative backward-compatible CMOS technology to offer superior isolation characteristics, such as low power consumption, high-speed data transfer, and robust electromagnetic interference (EMI) immunity. Its primary function is to isolate and protect sensitive circuits from high voltages and to prevent common-mode errors that can cause damage to the system or interfere with data integrity.

---

## Key Specifications of the ISO7710FDW

Isolation and Protection:

* Isolation Voltage: 5kVrms (rated isolation voltage), providing robust protection between different parts of the system, especially in industrial and automotive environments.
* Voltage Working Range: 3.3V and 5V systems are supported, making the device compatible with a wide range of operating environments.
* Surge Withstand Capability: The device can withstand up to 12kV in transient conditions, ensuring protection from voltage spikes.

Data Rate and Performance:

* Data Rate: 25 Mbps (typical), suitable for high-speed data transmission across isolated domains.
* Propagation Delay: Typically 35ns, ensuring fast switching and data transfer.
* Pulse Width Distortion (PWD): < 10ns, ensuring accurate transmission of signals with minimal distortion.

Power Supply and Consumption:

* Supply Voltage (Vcc): 3.0V to 5.5V, enabling flexible use in different voltage domains.
* Low Power Consumption: Typically 7.5mA per channel, making it highly efficient for power-sensitive applications.

Output Type:

* Output Type: Open-drain, which is suitable for level-shifting and interfacing with other systems.
* Bus Compatibility: Compatible with I2C and SPI communication protocols for easy integration with digital devices.

Temperature and Environmental Characteristics:

* Operating Temperature Range: -40°C to +125°C, making the ISO7710FDW suitable for industrial, automotive, and harsh environmental applications.
* Package Type: Offered in a 16-pin SOIC (Small Outline Integrated Circuit) package, which ensures a compact and efficient form factor for integration into space-constrained designs.

---

## Functional Features

Galvanic Isolation:

* The primary function of the ISO7710FDW is to provide galvanic isolation between the input and output. This prevents high-voltage transients or spikes from reaching sensitive components and ensures the integrity and reliability of the system.

High-Speed Performance:

* The device supports high-speed data transmission with a maximum data rate of 25 Mbps, making it ideal for industrial automation, communications, and control systems that require fast and reliable data transfer between isolated circuits.

EMI and Noise Immunity:

* Designed to provide strong electromagnetic interference immunity, the ISO7710FDW is particularly useful in environments with high noise levels. Its robust isolation capabilities protect circuits from noise and transients, preventing data corruption and ensuring stable operation.

Failure Detection:

* The device includes built-in features to detect failures in the isolation barrier. If the device detects an issue, it immediately isolates the faulty part of the system to prevent the issue from propagating and affecting other parts of the circuit.

Low Propagation Delay:

* With a low typical propagation delay of 35ns, the ISO7710FDW ensures that signals are transmitted with minimal latency, which is critical for time-sensitive applications such as industrial control or data communications.

---

## Application Areas

The ISO7710FDW is suitable for various applications where high-speed data transfer, voltage isolation, and noise immunity are required:

1. Industrial Automation: The device is used to isolate communication lines and control signals between different parts of an industrial system, ensuring reliability in noisy environments.
2. Automotive Systems: In automotive applications, the ISO7710FDW is used to isolate communication and control lines, especially in systems such as in-vehicle networks, sensors, and electronic control units (ECUs), providing protection from high-voltage spikes.
3. Communication Systems: It is used in communication systems to ensure that signals are transmitted cleanly and without distortion across isolated domains, even in the presence of electrical noise.
4. Power Supply and Battery Management Systems: The ISO7710FDW can be used in power management and battery systems to protect sensitive components from voltage spikes and transients, ensuring reliable operation.
5. Medical Equipment: In medical devices, the device offers isolation between high-voltage circuits and low-voltage control systems, ensuring safety and compliance with medical standards.

---

## Advantages of the ISO7710FDW

* High-Speed Data Transfer: With a data rate of 25 Mbps, the ISO7710FDW ensures that high-speed signals can be transmitted with low latency, making it suitable for applications that require quick response times.
* Robust Isolation Protection: The 5kVrms isolation voltage and surge withstand capability (12kV) offer superior protection against high-voltage spikes, ensuring safe operation in sensitive and high-risk environments.
* Low Power Consumption: With a current consumption of just 7.5mA per channel, the ISO7710FDW is energy-efficient, making it suitable for battery-powered and low-power systems.
* Wide Temperature Range: The device’s -40°C to +125°C operating temperature range ensures that it can function reliably in industrial and automotive environments with extreme temperature fluctuations.
* Compact Package: The 16-pin SOIC package allows for easy integration into space-constrained designs, making the ISO7710FDW ideal for compact systems that require isolation.

---

## Conclusion

The ISO7710FDW from Texas Instruments is a versatile and reliable digital isolator that provides high-speed data transfer, strong isolation protection, and excellent noise immunity. Its wide voltage range, low power consumption, and robust surge withstand capability make it an excellent choice for use in industrial, automotive, and communication applications, where reliable isolation is crucial for system safety and performance. The device’s high-speed performance and small form factor make it ideal for systems that demand both speed and compactness.
ISO7710FDW Compare Parts
  • ISO7710FDW vs ISO7240ADW
  • ISO7710FDW vs ISO7231MDWRG4
  • ISO7710FDW vs ISO7240CDWRG4
  • ISO7710FDW vs ISO7230CDWG4
  • ISO7710FDW vs ISO7230ADWG4
  • ISO7710FDW vs ISO7241ADWRG4
  • ISO7710FDW vs ISO7241CDWRG4
  • ISO7710FDW vs ISO7241MDWRG4
  • ISO7710FDW vs ISO7242MDWRG4
  • ISO7710FDW vs ISO7241ADWR
  • ISO7710FDW vs ISO7242MDW
  • ISO7710FDW vs ISO7242CDW
  • ISO7710FDW vs ISO7242ADWR
  • ISO7710FDW vs ISO722MDRG4
  • ISO7710FDW vs ISO7242ADW
  • ISO7710FDW vs ISO7231CDWRG4
  • ISO7710FDW vs ISO7241CDW
  • ISO7710FDW vs ISO7231MDW
  • ISO7710FDW vs ISO7241ADW
  • ISO7710FDW vs ISO7240MDW
  • ISO7710FDW vs ISO7240CFDW
  • ISO7710FDW vs ISO7240CDW
  • ISO7710FDW vs ISO7240ADWR
  • ISO7710FDW vs ISO7241MDW
  • ISO7710FDW vs ISO1176TDW
  • ISO7710FDW vs ISO721D
  • ISO7710FDW vs ISO35TDW
  • ISO7710FDW vs ISO35MDWR
  • ISO7710FDW vs ISO35MDW
  • ISO7710FDW vs ISO35DW
  • ISO7710FDW vs ISO15MDWR
  • ISO7710FDW vs ISO15DW
  • ISO7710FDW vs ISO7220BD
  • ISO7710FDW vs ISO1176DW
  • ISO7710FDW vs ISO722D
  • ISO7710FDW vs ISO7221MD
  • ISO7710FDW vs ISO7221CD
  • ISO7710FDW vs ISO15MDW
  • ISO7710FDW vs ISO722MD
  • ISO7710FDW vs ISO7231CDW
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase