☰
ISO7720D
ISO7720D
Active
Description:  DGTL ISO 3000VRMS 2CH GP 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   ISO7720D Datasheet
History Price: $2.5
In Stock: 23360
ISO7720D Specification
Specification
Part No
ISO7720D
Category
Digital Isolators
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Capacitive Coupling
Type
General Purpose
Isolated Power
No
Number of Channels
2
Inputs - Side 1/Side 2
2/0
Channel Type
Unidirectional
Voltage - Isolation
3000Vrms
Common Mode Transient Immunity (Min)
85kV/µs
Data Rate
100Mbps
Propagation Delay tpLH / tpHL (Max)
16ns, 16ns
Pulse Width Distortion (Max)
4.9ns
Rise / Fall Time (Typ)
3.9ns, 3.9ns
Voltage - Supply
2.25V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
ISO7720D Related Parts
ISO1I813TXUMA1
ISO1I813TXUMA1
Infineon Technologies
DGTL ISOL 500VAC 8CH SPI 48TSSOP
ISO1I811TXUMA1
ISO1I811TXUMA1
Infineon Technologies
DGTL ISOL 500VAC 8CH SPI 48TSSOP
ISO7731FQDBQQ1
ISO7731FQDBQQ1
Texas Instruments
DGTL ISO 3000VRMS 3CH 16SSOP
ISO7731QDBQQ1
ISO7731QDBQQ1
Texas Instruments
DGTL ISO 3000VRMS 3CH 16SSOP
ISO7731FQDWRQ1
ISO7731FQDWRQ1
Texas Instruments
DGTL ISO 5000VRMS 3CH 16SOIC
ISO7731FQDWQ1
ISO7731FQDWQ1
Texas Instruments
DGTL ISO 5000VRMS 3CH 16SOIC
ISO7731FQDBQRQ1
ISO7731FQDBQRQ1
Texas Instruments
ISO7731-Q1 - HIGH SPEED, ROBUST
ISO7731FDWR
ISO7731FDWR
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7731FDW
ISO7731FDW
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7731FDBQR
ISO7731FDBQR
Texas Instruments
DGTL ISO 3000VRMS 3CH GP 16SSOP
ISO7731FDBQ
ISO7731FDBQ
Texas Instruments
DGTL ISO 3000VRMS 3CH GP 16SSOP
ISO7731FBDWR
ISO7731FBDWR
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7720D Description
Introduction to Texas Instruments ISO7720D

The Texas Instruments ISO7720D is a highly integrated, dual-channel digital isolator designed for robust communication in industrial and automotive applications. This device provides galvanic isolation between two parts of a system, which is critical for protecting sensitive components from high voltages and noise while ensuring reliable data transmission. The ISO7720D is particularly well-suited for applications requiring high-speed data transfer, such as fieldbus systems, motor control, and power management systems.

Key Specifications

- Isolation Voltage: The ISO7720D offers an isolation voltage rating of 5 kV RMS, which ensures reliable operation in environments with significant electrical noise or high-voltage spikes.

- Data Rate: The device supports a maximum data rate of 100 Mbps, making it suitable for high-speed communication applications.

- Supply Voltage Range: It operates with a supply voltage range of 3.0V to 5.5V for both the input and output sides, providing flexibility in design across various voltage levels.

- Propagation Delay: The typical propagation delay is around 10 ns, allowing for quick response times essential in real-time applications.

- Temperature Range: The ISO7720D operates effectively over an extended temperature range from -40°C to +125°C, making it suitable for harsh environments.

Functional Description

The ISO7720D utilizes capacitive isolation technology to achieve high levels of signal integrity and reliability. It consists of two independent channels that can transmit digital signals while maintaining electrical isolation between the input and output sides. Each channel features an integrated driver and receiver that ensures minimal signal distortion during transmission.

Features and Benefits

1. Dual-Channel Design: With two isolated channels, the ISO7720D allows for simultaneous data transmission across multiple lines without compromising isolation integrity.

2. Low Power Consumption: The device is designed with power efficiency in mind, featuring low quiescent current consumption that helps reduce overall system power requirements.

3. High Noise Immunity: The capacitive coupling mechanism provides excellent noise immunity, ensuring that the transmitted signals remain stable even in electrically noisy environments.

4. Integrated Fail-Safe Mechanism: The ISO7720D includes built-in fail-safe features that help maintain system integrity during unexpected conditions or failures.

5. Compact Package Size: Housed in a small SOIC package (16 pins), the device saves board space while providing robust performance characteristics.

Applications

The versatility of the ISO7720D makes it suitable for a wide range of applications:

1. Industrial Automation: Used in programmable logic controllers (PLCs) and fieldbus communication systems where reliable data transfer is essential.

2. Automotive Systems: Ideal for isolating sensor signals and communications between different electronic control units (ECUs) within vehicles.

3. Power Management Systems: Employed in power supplies where isolation is necessary to protect sensitive components from high voltages.

4. Medical Devices: Suitable for use in medical equipment where patient safety and signal integrity are critical requirements.

Conclusion

The Texas Instruments ISO7720D digital isolator stands out as a robust solution for achieving reliable communication across isolated domains in various demanding applications. Its high isolation voltage, dual-channel capability, low propagation delay, and wide temperature range make it an ideal choice for engineers designing systems that require both safety and performance. By integrating this device into their designs, engineers can enhance system reliability while protecting sensitive components from potential hazards associated with electrical noise and voltage spikes.
ISO7720D Compare Parts
  • ISO7720D vs ISO7240ADW
  • ISO7720D vs ISO7231MDWRG4
  • ISO7720D vs ISO7240CDWRG4
  • ISO7720D vs ISO7230CDWG4
  • ISO7720D vs ISO7230ADWG4
  • ISO7720D vs ISO7241ADWRG4
  • ISO7720D vs ISO7241CDWRG4
  • ISO7720D vs ISO7241MDWRG4
  • ISO7720D vs ISO7242MDWRG4
  • ISO7720D vs ISO7241ADWR
  • ISO7720D vs ISO7242MDW
  • ISO7720D vs ISO7242CDW
  • ISO7720D vs ISO7242ADWR
  • ISO7720D vs ISO722MDRG4
  • ISO7720D vs ISO7242ADW
  • ISO7720D vs ISO7231CDWRG4
  • ISO7720D vs ISO7241CDW
  • ISO7720D vs ISO7231MDW
  • ISO7720D vs ISO7241ADW
  • ISO7720D vs ISO7240MDW
  • ISO7720D vs ISO7240CFDW
  • ISO7720D vs ISO7240CDW
  • ISO7720D vs ISO7240ADWR
  • ISO7720D vs ISO7241MDW
  • ISO7720D vs ISO1176TDW
  • ISO7720D vs ISO721D
  • ISO7720D vs ISO35TDW
  • ISO7720D vs ISO35MDWR
  • ISO7720D vs ISO35MDW
  • ISO7720D vs ISO35DW
  • ISO7720D vs ISO15MDWR
  • ISO7720D vs ISO15DW
  • ISO7720D vs ISO7220BD
  • ISO7720D vs ISO1176DW
  • ISO7720D vs ISO722D
  • ISO7720D vs ISO7221MD
  • ISO7720D vs ISO7221CD
  • ISO7720D vs ISO15MDW
  • ISO7720D vs ISO722MD
  • ISO7720D vs ISO7231CDW
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase