☰
ISO7721FD
ISO7721FD
Active
Description:  DGTL ISO 3000VRMS 2CH GP 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   ISO7721FD Datasheet
History Price: $2.5
In Stock: 45840
ISO7721FD Specification
Specification
Part No
ISO7721FD
Category
Digital Isolators
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Capacitive Coupling
Type
General Purpose
Isolated Power
No
Number of Channels
2
Inputs - Side 1/Side 2
1/1
Channel Type
Unidirectional
Voltage - Isolation
3000Vrms
Common Mode Transient Immunity (Min)
85kV/µs
Data Rate
100Mbps
Propagation Delay tpLH / tpHL (Max)
16ns, 16ns
Pulse Width Distortion (Max)
4.9ns
Rise / Fall Time (Typ)
3.9ns, 3.9ns
Voltage - Supply
2.25V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
ISO7721FD Related Parts
ISO1I813TXUMA1
ISO1I813TXUMA1
Infineon Technologies
DGTL ISOL 500VAC 8CH SPI 48TSSOP
ISO1I811TXUMA1
ISO1I811TXUMA1
Infineon Technologies
DGTL ISOL 500VAC 8CH SPI 48TSSOP
ISO7731FQDBQQ1
ISO7731FQDBQQ1
Texas Instruments
DGTL ISO 3000VRMS 3CH 16SSOP
ISO7731QDBQQ1
ISO7731QDBQQ1
Texas Instruments
DGTL ISO 3000VRMS 3CH 16SSOP
ISO7731FQDWRQ1
ISO7731FQDWRQ1
Texas Instruments
DGTL ISO 5000VRMS 3CH 16SOIC
ISO7731FQDWQ1
ISO7731FQDWQ1
Texas Instruments
DGTL ISO 5000VRMS 3CH 16SOIC
ISO7731FQDBQRQ1
ISO7731FQDBQRQ1
Texas Instruments
ISO7731-Q1 - HIGH SPEED, ROBUST
ISO7731FDWR
ISO7731FDWR
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7731FDW
ISO7731FDW
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7731FDBQR
ISO7731FDBQR
Texas Instruments
DGTL ISO 3000VRMS 3CH GP 16SSOP
ISO7731FDBQ
ISO7731FDBQ
Texas Instruments
DGTL ISO 3000VRMS 3CH GP 16SSOP
ISO7731FBDWR
ISO7731FBDWR
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7721FD Description

The Texas Instruments ISO7721FD is a highly integrated, isolated dual-channel digital isolator. It is designed to provide data communication between systems that require electrical isolation to protect sensitive components from high voltages and ensure signal integrity. This device is particularly suitable for industrial applications, medical equipment, and communications systems where isolation is critical.

## Key Features

1. Dual-Channel Isolation: The ISO7721FD provides two independent channels of isolation, allowing for simultaneous data transfer while maintaining isolation between the input and output sides.

2. High Voltage Isolation: It features a withstand voltage of up to 5 kV (rms), offering robust protection against high-voltage transients and ensuring safety in high-voltage applications.

3. Data Rate: The device supports a high data rate of up to 150 Mbps, making it suitable for fast communication applications, including data acquisition and control systems.

4. Low Power Consumption: The ISO7721FD operates with low power requirements, which is essential for battery-powered and energy-efficient designs.

5. Wide Operating Temperature Range: With an operating temperature range of -40°C to +125°C, it is designed to function effectively in harsh environments.

6. Compact Package: The device is available in a small SOIC-16 package, facilitating easy integration into space-constrained designs.

7. Fail-Safe Operation: The design includes fail-safe features that ensure the device remains operational under fault conditions, providing reliability in critical applications.

8. High Common Mode Transient Immunity (CMTI): The ISO7721FD exhibits excellent CMTI, reducing the risk of false signals caused by high electromagnetic interference (EMI).

## Specifications

Here are the detailed specifications of the ISO7721FD:

| Feature | Specification |
|-------------------------------------------|---------------------------------------|
| Isolation Voltage | 5 kV (rms) |
| Data Rate | Up to 150 Mbps |
| Number of Channels | 2 |
| Supply Voltage (VDD1/VDD2) | 3.0 V to 5.5 V |
| Low Power Consumption | 1.5 mA (max) during active operation, 1 µA (typical) in shutdown mode |
| Propagation Delay | 20 ns (typical) |
| Operating Temperature Range | -40°C to +125°C |
| Package Type | SOIC-16 |
| Input Logic Levels | Compatible with 1.8 V, 3.3 V, and 5 V logic levels |
| Common Mode Transient Immunity (CMTI)| 100 kV/µs (typical) |
| Input to Output Isolation Resistance | 10^12 Ω (minimum) |

## Functional Description

The ISO7721FD is built around a capacitive isolation technology that uses microfabricated capacitors to achieve high-speed isolation while maintaining low power consumption. Here’s a closer look at its functional components:

Isolation Barrier: The device incorporates an isolation barrier that effectively separates the input and output stages, ensuring that high voltages do not affect the sensitive circuits on either side. This barrier is crucial for applications requiring safety certifications.

Data Transmission: The dual-channel design allows for the transmission of data in both directions, facilitating full-duplex communication. It can operate with various high-speed digital protocols, making it versatile for different applications.

Power Management: The ISO7721FD features low quiescent current, which helps reduce overall system power consumption. The device also includes a shutdown mode, further enhancing energy efficiency when the isolator is not actively in use.

Flexible Supply Voltage: The device can operate with a supply voltage ranging from 3.0 V to 5.5 V, allowing it to interface with a wide variety of digital logic families. This flexibility makes it suitable for both low-voltage and standard voltage applications.

## Applications

The ISO7721FD is designed for a wide range of applications, including:

1. Industrial Automation: Used in motor drives, programmable logic controllers (PLCs), and factory automation systems where signal isolation is critical for safety and performance.

2. Medical Equipment: Ideal for isolating data lines in medical devices to protect patients and sensitive components from electrical noise and high voltages.

3. Communication Systems: Employed in communication interfaces where isolation is necessary to maintain signal integrity and protect against surges or faults.

4. Power Supply Systems: Utilized in isolated power supplies and DC-DC converters to ensure safety and functionality in high-voltage environments.

5. Data Acquisition Systems: Suitable for applications that require accurate measurement and data capture from sensors and actuators in isolated environments.

## Package Information

The ISO7721FD is available in a 16-pin SOIC package, which offers a compact footprint for efficient board space utilization. This package type is commonly used in various applications due to its ease of handling and compatibility with standard PCB processes.

## Conclusion

The Texas Instruments ISO7721FD is a high-performance isolated digital isolator that combines robust electrical isolation with high-speed data transmission and low power consumption. Its dual-channel configuration, high voltage isolation ratings, and versatility make it an excellent choice for a wide range of applications, from industrial automation to medical devices. For more detailed information, including application notes and technical documentation, visiting the official Texas Instruments website is recommended.
ISO7721FD Compare Parts
Customer Reviews
4.95 out of 5.00 stars from 139 customer reviews from all over the world
Sarah Green
United States
5 stars
2026-09-17 23:00
Not yet tested but according to the photos
Oscar Felipe
Spain
5 stars
2026-09-17 19:07
Very well and pretty fast shipping
Élodie Lemoine
France
5 stars
2026-09-17 19:06
Packed perfectly and have arrived super fast, in a week.
Many thanks!!
Sarah Gagnon
Canada
5 stars
2026-09-17 18:16
plugged one into my guitar amp and my Reverb works like new again. Thanks!
Anthony Wilson
Canada
5 stars
2026-09-17 18:08
Item received in time as ordered
Davi Miguel
Brazil
5 stars
2026-09-17 18:04
Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase