☰
ISO7741FBDWR
ISO7741FBDWR
Active
Description:  DIG ISO - ENHANCED BASIC - MYNA
Manufacturer:  Texas Instruments
History Price: $3.3
In Stock: 11440
ISO7741FBDWR Specification
Specification
Part No
ISO7741FBDWR
Category
Digital Isolators
Manufacturer
Texas Instruments
Series
ISO774x
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Capacitive Coupling
Type
General Purpose
Isolated Power
No
Number of Channels
4
Inputs - Side 1/Side 2
3/1
Channel Type
Unidirectional
Voltage - Isolation
5000Vrms
Common Mode Transient Immunity (Min)
85kV/µs
Data Rate
100Mbps
Propagation Delay tpLH / tpHL (Max)
16ns, 16ns
Pulse Width Distortion (Max)
4.9ns
Rise / Fall Time (Typ)
2.4ns, 2.4ns
Voltage - Supply
2.25V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
ISO7741FBDWR PDF Datasheet
ISO7741FBDWR Related Parts
ISO1I813TXUMA1
ISO1I813TXUMA1
Infineon Technologies
DGTL ISOL 500VAC 8CH SPI 48TSSOP
ISO1I811TXUMA1
ISO1I811TXUMA1
Infineon Technologies
DGTL ISOL 500VAC 8CH SPI 48TSSOP
ISO7731FQDBQQ1
ISO7731FQDBQQ1
Texas Instruments
DGTL ISO 3000VRMS 3CH 16SSOP
ISO7731QDBQQ1
ISO7731QDBQQ1
Texas Instruments
DGTL ISO 3000VRMS 3CH 16SSOP
ISO7731FQDWRQ1
ISO7731FQDWRQ1
Texas Instruments
DGTL ISO 5000VRMS 3CH 16SOIC
ISO7731FQDWQ1
ISO7731FQDWQ1
Texas Instruments
DGTL ISO 5000VRMS 3CH 16SOIC
ISO7731FQDBQRQ1
ISO7731FQDBQRQ1
Texas Instruments
ISO7731-Q1 - HIGH SPEED, ROBUST
ISO7731FDWR
ISO7731FDWR
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7731FDW
ISO7731FDW
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7731FDBQR
ISO7731FDBQR
Texas Instruments
DGTL ISO 3000VRMS 3CH GP 16SSOP
ISO7731FDBQ
ISO7731FDBQ
Texas Instruments
DGTL ISO 3000VRMS 3CH GP 16SSOP
ISO7731FBDWR
ISO7731FBDWR
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7741FBDWR Description

The ISO7741FBDWR is an integrated, high-performance digital isolator from Texas Instruments. This device is designed to provide galvanic isolation in communication systems, typically used to isolate high-voltage circuits from low-voltage logic systems in applications requiring robust protection and signal integrity. It features a high-speed, bidirectional isolator with integrated protection features, making it suitable for a wide range of industrial, automotive, and consumer electronics applications.

## Key Features

* Bidirectional Data Transmission: The ISO7741FBDWR allows bidirectional communication across its isolated channels, which is beneficial for systems where both directions of data need to be transmitted simultaneously.
* High-Speed Operation: It supports high-speed data rates up to 150 Mbps, making it ideal for systems where fast and reliable data transfer is critical.
* Galvanic Isolation: The device provides robust isolation between the input and output, typically with a voltage rating of up to 2500 V RMS, ensuring protection from high-voltage spikes and noise.
* Wide Operating Voltage Range: The ISO7741FBDWR operates over a wide voltage range, from 4.5 V to 5.5 V for the VCC supply, providing flexibility in various power supply configurations.
* Low Power Consumption: This isolator is designed to minimize power usage, with a typical current consumption of just 1.5 mA per channel during operation.
* Integrated Protection Features: The device comes with built-in protection against overvoltage and electrostatic discharge (ESD), enhancing its reliability in harsh environments.

## Specifications

* Channel Count: 1 channel (single channel isolation)
* Data Rate: Up to 150 Mbps (max)
* Supply Voltage (VCC): 4.5 V to 5.5 V
* Input Logic Voltage: 0 V to 5.5 V
* Output Logic Voltage: 0 V to VCC (depending on the input logic level)
* Maximum Isolation Voltage: 2500 V RMS
* Propagation Delay: 12 ns (typical)
* Temperature Range: -40°C to +125°C (operating)
* Packaging Type: SOIC-8 (surface-mount)
* ESD Protection: ±8 kV (Human Body Model)
* Quiescent Current: 1.5 mA per channel (typical)

## Applications

* Industrial Control Systems: The ISO7741FBDWR is ideal for isolating sensitive control systems from high-voltage industrial equipment, providing both signal integrity and safety.
* Automotive: In automotive systems, it offers isolation for various automotive communication protocols, such as CAN bus and LIN bus, helping protect the vehicle’s low-voltage electronics from the electrical noise present in the powertrain.
* Data Communication Systems: The high-speed bidirectional data transmission feature makes it suitable for isolating communication lines in high-speed data communication systems.
* Consumer Electronics: It can be used in power supply isolation and signal integrity improvement in consumer electronics like home appliances and wearable devices.

## Performance Considerations

The ISO7741FBDWR's high-speed data rates ensure it performs well in applications demanding quick and reliable signal transmission. The low propagation delay ensures minimal signal distortion, which is crucial in real-time communication systems. Additionally, its wide operating voltage and temperature ranges allow it to operate in a variety of environments, from automotive systems exposed to extreme temperatures to industrial applications with potential electrical disturbances.

This isolator is ideal for protecting sensitive logic circuits from high-voltage faults or surges, ensuring the longevity and reliability of downstream components. The built-in protection against ESD ensures resilience in environments with significant electrostatic discharge hazards, enhancing the device's overall robustness.
ISO7741FBDWR Compare Parts
  • ISO7741FBDWR vs ISO7240ADW
  • ISO7741FBDWR vs ISO7231MDWRG4
  • ISO7741FBDWR vs ISO7240CDWRG4
  • ISO7741FBDWR vs ISO7230CDWG4
  • ISO7741FBDWR vs ISO7230ADWG4
  • ISO7741FBDWR vs ISO7241ADWRG4
  • ISO7741FBDWR vs ISO7241CDWRG4
  • ISO7741FBDWR vs ISO7241MDWRG4
  • ISO7741FBDWR vs ISO7242MDWRG4
  • ISO7741FBDWR vs ISO7241ADWR
  • ISO7741FBDWR vs ISO7242MDW
  • ISO7741FBDWR vs ISO7242CDW
  • ISO7741FBDWR vs ISO7242ADWR
  • ISO7741FBDWR vs ISO722MDRG4
  • ISO7741FBDWR vs ISO7242ADW
  • ISO7741FBDWR vs ISO7231CDWRG4
  • ISO7741FBDWR vs ISO7241CDW
  • ISO7741FBDWR vs ISO7231MDW
  • ISO7741FBDWR vs ISO7241ADW
  • ISO7741FBDWR vs ISO7240MDW
  • ISO7741FBDWR vs ISO7240CFDW
  • ISO7741FBDWR vs ISO7240CDW
  • ISO7741FBDWR vs ISO7240ADWR
  • ISO7741FBDWR vs ISO7241MDW
  • ISO7741FBDWR vs ISO1176TDW
  • ISO7741FBDWR vs ISO721D
  • ISO7741FBDWR vs ISO35TDW
  • ISO7741FBDWR vs ISO35MDWR
  • ISO7741FBDWR vs ISO35MDW
  • ISO7741FBDWR vs ISO35DW
  • ISO7741FBDWR vs ISO15MDWR
  • ISO7741FBDWR vs ISO15DW
  • ISO7741FBDWR vs ISO7220BD
  • ISO7741FBDWR vs ISO1176DW
  • ISO7741FBDWR vs ISO722D
  • ISO7741FBDWR vs ISO7221MD
  • ISO7741FBDWR vs ISO7221CD
  • ISO7741FBDWR vs ISO15MDW
  • ISO7741FBDWR vs ISO722MD
  • ISO7741FBDWR vs ISO7231CDW
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase