☰
ISO7741FDBQ
ISO7741FDBQ
Active
Description:  DGTL ISO 3000VRMS 4CH GP 16SSOP
Manufacturer:  Texas Instruments
Datasheet:   ISO7741FDBQ Datasheet
History Price: $3.74
In Stock: 28400
ISO7741FDBQ Specification
Specification
Part No
ISO7741FDBQ
Category
Digital Isolators
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Capacitive Coupling
Type
General Purpose
Isolated Power
No
Number of Channels
4
Inputs - Side 1/Side 2
3/1
Channel Type
Unidirectional
Voltage - Isolation
2500Vrms
Common Mode Transient Immunity (Min)
85kV/µs
Data Rate
100Mbps
Propagation Delay tpLH / tpHL (Max)
16ns, 16ns
Pulse Width Distortion (Max)
4.9ns
Rise / Fall Time (Typ)
2.4ns, 2.4ns
Voltage - Supply
2.25V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-SSOP
ISO7741FDBQ Related Parts
ISO1I813TXUMA1
ISO1I813TXUMA1
Infineon Technologies
DGTL ISOL 500VAC 8CH SPI 48TSSOP
ISO1I811TXUMA1
ISO1I811TXUMA1
Infineon Technologies
DGTL ISOL 500VAC 8CH SPI 48TSSOP
ISO7731FQDBQQ1
ISO7731FQDBQQ1
Texas Instruments
DGTL ISO 3000VRMS 3CH 16SSOP
ISO7731QDBQQ1
ISO7731QDBQQ1
Texas Instruments
DGTL ISO 3000VRMS 3CH 16SSOP
ISO7731FQDWRQ1
ISO7731FQDWRQ1
Texas Instruments
DGTL ISO 5000VRMS 3CH 16SOIC
ISO7731FQDWQ1
ISO7731FQDWQ1
Texas Instruments
DGTL ISO 5000VRMS 3CH 16SOIC
ISO7731FQDBQRQ1
ISO7731FQDBQRQ1
Texas Instruments
ISO7731-Q1 - HIGH SPEED, ROBUST
ISO7731FDWR
ISO7731FDWR
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7731FDW
ISO7731FDW
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7731FDBQR
ISO7731FDBQR
Texas Instruments
DGTL ISO 3000VRMS 3CH GP 16SSOP
ISO7731FDBQ
ISO7731FDBQ
Texas Instruments
DGTL ISO 3000VRMS 3CH GP 16SSOP
ISO7731FBDWR
ISO7731FBDWR
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7741FDBQ Compare Parts
  • ISO7741FDBQ vs ISO7240ADW
  • ISO7741FDBQ vs ISO7231MDWRG4
  • ISO7741FDBQ vs ISO7240CDWRG4
  • ISO7741FDBQ vs ISO7230CDWG4
  • ISO7741FDBQ vs ISO7230ADWG4
  • ISO7741FDBQ vs ISO7241ADWRG4
  • ISO7741FDBQ vs ISO7241CDWRG4
  • ISO7741FDBQ vs ISO7241MDWRG4
  • ISO7741FDBQ vs ISO7242MDWRG4
  • ISO7741FDBQ vs ISO7241ADWR
  • ISO7741FDBQ vs ISO7242MDW
  • ISO7741FDBQ vs ISO7242CDW
  • ISO7741FDBQ vs ISO7242ADWR
  • ISO7741FDBQ vs ISO722MDRG4
  • ISO7741FDBQ vs ISO7242ADW
  • ISO7741FDBQ vs ISO7231CDWRG4
  • ISO7741FDBQ vs ISO7241CDW
  • ISO7741FDBQ vs ISO7231MDW
  • ISO7741FDBQ vs ISO7241ADW
  • ISO7741FDBQ vs ISO7240MDW
  • ISO7741FDBQ vs ISO7240CFDW
  • ISO7741FDBQ vs ISO7240CDW
  • ISO7741FDBQ vs ISO7240ADWR
  • ISO7741FDBQ vs ISO7241MDW
  • ISO7741FDBQ vs ISO1176TDW
  • ISO7741FDBQ vs ISO721D
  • ISO7741FDBQ vs ISO35TDW
  • ISO7741FDBQ vs ISO35MDWR
  • ISO7741FDBQ vs ISO35MDW
  • ISO7741FDBQ vs ISO35DW
  • ISO7741FDBQ vs ISO15MDWR
  • ISO7741FDBQ vs ISO15DW
  • ISO7741FDBQ vs ISO7220BD
  • ISO7741FDBQ vs ISO1176DW
  • ISO7741FDBQ vs ISO722D
  • ISO7741FDBQ vs ISO7221MD
  • ISO7741FDBQ vs ISO7221CD
  • ISO7741FDBQ vs ISO15MDW
  • ISO7741FDBQ vs ISO722MD
  • ISO7741FDBQ vs ISO7231CDW
  • ISO7741FDBQ FAQ
    Q1: What is the Texas Instruments ISO7741FDBQ?
    A1: The Texas Instruments ISO7741FDBQ is a digital isolator designed for high-speed, high-performance data transfer with galvanic isolation for industrial and automotive applications.

    Q2: What is the main function of the Texas Instruments ISO7741FDBQ?
    A2: The main function of the ISO7741FDBQ is to provide isolation between different parts of a system, preventing noise and voltage spikes from affecting sensitive components while enabling data communication.

    Q3: What is the data transfer rate supported by the ISO7741FDBQ?
    A3: The ISO7741FDBQ supports data transfer rates up to 25 Mbps, making it suitable for high-speed digital communication.

    Q4: What is the voltage range for the ISO7741FDBQ?
    A4: The ISO7741FDBQ operates within a supply voltage range of 2.7V to 5.5V, providing flexibility for different system designs.

    Q5: Does the ISO7741FDBQ provide galvanic isolation?
    A5: Yes, the ISO7741FDBQ provides galvanic isolation, which helps protect sensitive components from voltage spikes and reduces the risk of system damage due to electrical faults.

    Q6: How many channels does the ISO7741FDBQ support?
    A6: The ISO7741FDBQ is a quad-channel digital isolator, meaning it supports four independent channels for data transmission.

    Q7: What is the isolation voltage rating for the ISO7741FDBQ?
    A7: The ISO7741FDBQ provides a maximum isolation voltage of 2500V RMS, ensuring robust protection against voltage surges and transients.

    Q8: Is the ISO7741FDBQ suitable for automotive applications?
    A8: Yes, the ISO7741FDBQ is designed to meet the stringent requirements of automotive applications, including high reliability and resistance to electromagnetic interference (EMI).

    Q9: What is the package type of the ISO7741FDBQ?
    A9: The ISO7741FDBQ is available in a 16-pin SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained designs.

    Q10: What is the typical power consumption of the ISO7741FDBQ?
    A10: The typical power consumption of the ISO7741FDBQ is low, making it suitable for energy-efficient applications in systems where power usage is a key consideration.

    Q11: Does the ISO7741FDBQ support bidirectional communication?
    A11: Yes, the ISO7741FDBQ supports bidirectional communication, allowing data to flow in both directions between the isolated domains.

    Q12: What is the operating temperature range for the ISO7741FDBQ?
    A12: The ISO7741FDBQ operates within a temperature range of -40°C to +125°C, making it suitable for industrial and automotive environments that require operation in extreme conditions.

    Q13: Can the ISO7741FDBQ be used in medical devices?
    A13: Yes, the ISO7741FDBQ can be used in medical devices, providing isolation to ensure safe and reliable operation in medical systems.

    Q14: How does the ISO7741FDBQ protect against noise and voltage spikes?
    A14: The ISO7741FDBQ uses galvanic isolation to separate high-voltage and noisy circuits from sensitive components, helping to prevent noise and voltage spikes from affecting performance.

    Q15: What are the key features of the ISO7741FDBQ?
    A15: The key features of the ISO7741FDBQ include high-speed data transfer, 2500V RMS isolation, low power consumption, and four channels for independent signal paths.

    Q16: Is the ISO7741FDBQ compliant with industrial safety standards?
    A16: Yes, the ISO7741FDBQ is designed to meet industrial safety standards, providing reliable isolation to protect against electrical faults and ensuring safe operation in various industrial applications.

    Q17: What are the typical applications for the ISO7741FDBQ?
    A17: The ISO7741FDBQ is used in applications such as industrial control systems, motor drives, automotive systems, and communication systems that require data isolation and high-speed signal transfer.

    Q18: Does the ISO7741FDBQ have built-in fault detection features?
    A18: Yes, the ISO7741FDBQ includes built-in fault detection and reporting features to enhance system reliability and help identify issues in real-time.

    Q19: How is the ISO7741FDBQ integrated into a system?
    A19: The ISO7741FDBQ is integrated into a system through its SPI (Serial Peripheral Interface) or other digital interfaces, providing isolated data transfer between microcontrollers, sensors, and other components.

    Q20: What is the typical latency of the ISO7741FDBQ?
    A20: The typical latency of the ISO7741FDBQ is very low, ensuring fast response times in high-speed data transmission applications.
    Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase