☰
ISO7760FDBQ
ISO7760FDBQ
Active
Description:  DGTL ISO 3000VRMS 6CH GP 16SSOP
Manufacturer:  Texas Instruments
Datasheet:   ISO7760FDBQ Datasheet
History Price: $4.89
In Stock: 2240
ISO7760FDBQ Specification
Specification
Part No
ISO7760FDBQ
Category
Digital Isolators
Manufacturer
Texas Instruments
Series
ISO776x
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Capacitive Coupling
Type
General Purpose
Isolated Power
No
Number of Channels
6
Inputs - Side 1/Side 2
6/0
Channel Type
Unidirectional
Voltage - Isolation
3000Vrms
Common Mode Transient Immunity (Min)
85kV/µs
Data Rate
100Mbps
Propagation Delay tpLH / tpHL (Max)
16ns, 16ns
Pulse Width Distortion (Max)
4.9ns
Rise / Fall Time (Typ)
1.1ns, 1.4ns
Voltage - Supply
2.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-SSOP
ISO7760FDBQ Related Parts
ISO1I813TXUMA1
ISO1I813TXUMA1
Infineon Technologies
DGTL ISOL 500VAC 8CH SPI 48TSSOP
ISO1I811TXUMA1
ISO1I811TXUMA1
Infineon Technologies
DGTL ISOL 500VAC 8CH SPI 48TSSOP
ISO7731FQDBQQ1
ISO7731FQDBQQ1
Texas Instruments
DGTL ISO 3000VRMS 3CH 16SSOP
ISO7731QDBQQ1
ISO7731QDBQQ1
Texas Instruments
DGTL ISO 3000VRMS 3CH 16SSOP
ISO7731FQDWRQ1
ISO7731FQDWRQ1
Texas Instruments
DGTL ISO 5000VRMS 3CH 16SOIC
ISO7731FQDWQ1
ISO7731FQDWQ1
Texas Instruments
DGTL ISO 5000VRMS 3CH 16SOIC
ISO7731FQDBQRQ1
ISO7731FQDBQRQ1
Texas Instruments
ISO7731-Q1 - HIGH SPEED, ROBUST
ISO7731FDWR
ISO7731FDWR
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7731FDW
ISO7731FDW
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7731FDBQR
ISO7731FDBQR
Texas Instruments
DGTL ISO 3000VRMS 3CH GP 16SSOP
ISO7731FDBQ
ISO7731FDBQ
Texas Instruments
DGTL ISO 3000VRMS 3CH GP 16SSOP
ISO7731FBDWR
ISO7731FBDWR
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7760FDBQ Description
The Texas Instruments ISO7760FDBQ is a high-performance, isolated analog signal transceiver designed for applications requiring robust isolation and high precision. This device is part of the ISO7760 family, which is known for its ability to transmit analog signals across isolation barriers while maintaining signal integrity. The ISO7760FDBQ is particularly suitable for industrial automation, power management, and data acquisition systems where safety and reliability are paramount.

## Key Features

1. High-Speed Analog Transmission: The ISO7760FDBQ supports high-speed analog signal transmission with a bandwidth of up to 1 MHz, making it suitable for a variety of applications that require fast response times.

2. Galvanic Isolation: The device provides galvanic isolation of up to 5 kV RMS, ensuring that the input and output sides are electrically isolated from each other. This feature is critical for protecting sensitive components from high voltages and noise.

3. Low Power Consumption: The ISO7760FDBQ is designed for low power operation, with a typical supply current of only 10 mA, making it ideal for battery-powered and energy-efficient applications.

4. Wide Supply Voltage Range: The device operates over a wide supply voltage range of 3.0V to 5.5V, allowing for flexibility in various system designs.

5. Integrated Fault Protection: The ISO7760FDBQ includes built-in fault protection features, such as overvoltage and thermal shutdown, enhancing reliability and safety during operation.

6. High Common-Mode Transient Immunity (CMTI): The device exhibits excellent CMTI performance, typically greater than 100 kV/µs, which helps maintain signal integrity in noisy environments.

7. Compact Package: The ISO7760FDBQ is available in a small SOIC-16 package, which is ideal for space-constrained applications.

## Specifications

- Supply Voltage (VDD1, VDD2): 3.0V to 5.5V
- Isolation Voltage: 5 kV RMS for 1 minute
- Bandwidth: Up to 1 MHz
- Common-Mode Transient Immunity (CMTI): > 100 kV/µs
- Input Voltage Range: -0.5V to 5.5V
- Output Voltage Range: 0V to VDD2
- Operating Temperature Range: -40°C to +125°C
- Power Consumption: Typically 10 mA (active), 1 µA (shutdown)
- Propagation Delay: Typically 20 ns

## Pin Configuration

The ISO7760FDBQ is housed in a 16-pin SOIC package. The pin configuration includes:

- VDD1: Supply voltage for the input side.
- VDD2: Supply voltage for the output side.
- GND1: Ground for the input side.
- GND2: Ground for the output side.
- AIN: Analog input pin for the signal to be transmitted.
- AOUT: Analog output pin for the isolated analog signal.
- FAULT: Fault indication pin.
- SHDN: Shutdown control pin to reduce power consumption.

## Applications

The ISO7760FDBQ is suitable for a wide range of applications, including:

- Industrial Automation: Used in control systems for reliable transmission of sensor signals across isolation barriers.
- Power Management: Employed in power supply designs to isolate control signals from high-voltage sections.
- Data Acquisition Systems: Ideal for isolating analog signals in measurement and monitoring applications.
- Automotive Systems: Used in communication between different modules in vehicles, such as engine control units (ECUs) and sensor interfaces.

## Conclusion

The Texas Instruments ISO7760FDBQ is a versatile and reliable isolated analog signal transceiver that provides high-speed communication and robust isolation for various industrial and automotive applications. With its low power consumption, wide supply voltage range, and excellent common-mode transient immunity, it is an excellent choice for designs requiring reliable analog signal transmission in noisy environments. Its compact package and integrated fault protection features further enhance its suitability for modern electronic systems, ensuring safety and performance in critical applications.
ISO7760FDBQ Compare Parts
  • ISO7760FDBQ vs ISO7240ADW
  • ISO7760FDBQ vs ISO7231MDWRG4
  • ISO7760FDBQ vs ISO7240CDWRG4
  • ISO7760FDBQ vs ISO7230CDWG4
  • ISO7760FDBQ vs ISO7230ADWG4
  • ISO7760FDBQ vs ISO7241ADWRG4
  • ISO7760FDBQ vs ISO7241CDWRG4
  • ISO7760FDBQ vs ISO7241MDWRG4
  • ISO7760FDBQ vs ISO7242MDWRG4
  • ISO7760FDBQ vs ISO7241ADWR
  • ISO7760FDBQ vs ISO7242MDW
  • ISO7760FDBQ vs ISO7242CDW
  • ISO7760FDBQ vs ISO7242ADWR
  • ISO7760FDBQ vs ISO722MDRG4
  • ISO7760FDBQ vs ISO7242ADW
  • ISO7760FDBQ vs ISO7231CDWRG4
  • ISO7760FDBQ vs ISO7241CDW
  • ISO7760FDBQ vs ISO7231MDW
  • ISO7760FDBQ vs ISO7241ADW
  • ISO7760FDBQ vs ISO7240MDW
  • ISO7760FDBQ vs ISO7240CFDW
  • ISO7760FDBQ vs ISO7240CDW
  • ISO7760FDBQ vs ISO7240ADWR
  • ISO7760FDBQ vs ISO7241MDW
  • ISO7760FDBQ vs ISO1176TDW
  • ISO7760FDBQ vs ISO721D
  • ISO7760FDBQ vs ISO35TDW
  • ISO7760FDBQ vs ISO35MDWR
  • ISO7760FDBQ vs ISO35MDW
  • ISO7760FDBQ vs ISO35DW
  • ISO7760FDBQ vs ISO15MDWR
  • ISO7760FDBQ vs ISO15DW
  • ISO7760FDBQ vs ISO7220BD
  • ISO7760FDBQ vs ISO1176DW
  • ISO7760FDBQ vs ISO722D
  • ISO7760FDBQ vs ISO7221MD
  • ISO7760FDBQ vs ISO7221CD
  • ISO7760FDBQ vs ISO15MDW
  • ISO7760FDBQ vs ISO722MD
  • ISO7760FDBQ vs ISO7231CDW
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase