☰
ISOW7741BDFMR
ISOW7741BDFMR
Active
Description:  LOW-EMISSIONS, LOW-RIPPLE, QUAD-
Manufacturer:  Texas Instruments
History Price: $5.85312
In Stock: 1200
ISOW7741BDFMR Specification
Specification
Part No
ISOW7741BDFMR
Category
Digital Isolators
Manufacturer
Texas Instruments
Series
ISOW774x
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Capacitive Coupling
Type
General Purpose
Isolated Power
Yes
Number of Channels
4
Inputs - Side 1/Side 2
3/1
Channel Type
Unidirectional
Voltage - Isolation
5000Vrms
Common Mode Transient Immunity (Min)
85kV/µs
Data Rate
100Mbps
Propagation Delay tpLH / tpHL (Max)
15.7ns, 15.7ns
Pulse Width Distortion (Max)
5ns
Rise / Fall Time (Typ)
2.5ns, 2.4ns
Voltage - Supply
2.97V ~ 3.63V, 4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SOIC
ISOW7741BDFMR Related Parts
ISO1I813TXUMA1
ISO1I813TXUMA1
Infineon Technologies
DGTL ISOL 500VAC 8CH SPI 48TSSOP
ISO1I811TXUMA1
ISO1I811TXUMA1
Infineon Technologies
DGTL ISOL 500VAC 8CH SPI 48TSSOP
ISO7731FQDBQQ1
ISO7731FQDBQQ1
Texas Instruments
DGTL ISO 3000VRMS 3CH 16SSOP
ISO7731QDBQQ1
ISO7731QDBQQ1
Texas Instruments
DGTL ISO 3000VRMS 3CH 16SSOP
ISO7731FQDWRQ1
ISO7731FQDWRQ1
Texas Instruments
DGTL ISO 5000VRMS 3CH 16SOIC
ISO7731FQDWQ1
ISO7731FQDWQ1
Texas Instruments
DGTL ISO 5000VRMS 3CH 16SOIC
ISO7731FQDBQRQ1
ISO7731FQDBQRQ1
Texas Instruments
ISO7731-Q1 - HIGH SPEED, ROBUST
ISO7731FDWR
ISO7731FDWR
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7731FDW
ISO7731FDW
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7731FDBQR
ISO7731FDBQR
Texas Instruments
DGTL ISO 3000VRMS 3CH GP 16SSOP
ISO7731FDBQ
ISO7731FDBQ
Texas Instruments
DGTL ISO 3000VRMS 3CH GP 16SSOP
ISO7731FBDWR
ISO7731FBDWR
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISOW7741BDFMR Compare Parts
  • ISOW7741BDFMR vs ISO7240ADW
  • ISOW7741BDFMR vs ISO7231MDWRG4
  • ISOW7741BDFMR vs ISO7240CDWRG4
  • ISOW7741BDFMR vs ISO7230CDWG4
  • ISOW7741BDFMR vs ISO7230ADWG4
  • ISOW7741BDFMR vs ISO7241ADWRG4
  • ISOW7741BDFMR vs ISO7241CDWRG4
  • ISOW7741BDFMR vs ISO7241MDWRG4
  • ISOW7741BDFMR vs ISO7242MDWRG4
  • ISOW7741BDFMR vs ISO7241ADWR
  • ISOW7741BDFMR vs ISO7242MDW
  • ISOW7741BDFMR vs ISO7242CDW
  • ISOW7741BDFMR vs ISO7242ADWR
  • ISOW7741BDFMR vs ISO722MDRG4
  • ISOW7741BDFMR vs ISO7242ADW
  • ISOW7741BDFMR vs ISO7231CDWRG4
  • ISOW7741BDFMR vs ISO7241CDW
  • ISOW7741BDFMR vs ISO7231MDW
  • ISOW7741BDFMR vs ISO7241ADW
  • ISOW7741BDFMR vs ISO7240MDW
  • ISOW7741BDFMR vs ISO7240CFDW
  • ISOW7741BDFMR vs ISO7240CDW
  • ISOW7741BDFMR vs ISO7240ADWR
  • ISOW7741BDFMR vs ISO7241MDW
  • ISOW7741BDFMR vs ISO1176TDW
  • ISOW7741BDFMR vs ISO721D
  • ISOW7741BDFMR vs ISO35TDW
  • ISOW7741BDFMR vs ISO35MDWR
  • ISOW7741BDFMR vs ISO35MDW
  • ISOW7741BDFMR vs ISO35DW
  • ISOW7741BDFMR vs ISO15MDWR
  • ISOW7741BDFMR vs ISO15DW
  • ISOW7741BDFMR vs ISO7220BD
  • ISOW7741BDFMR vs ISO1176DW
  • ISOW7741BDFMR vs ISO722D
  • ISOW7741BDFMR vs ISO7221MD
  • ISOW7741BDFMR vs ISO7221CD
  • ISOW7741BDFMR vs ISO15MDW
  • ISOW7741BDFMR vs ISO722MD
  • ISOW7741BDFMR vs ISO7231CDW
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase