☰
UCC5350MCDR
UCC5350MCDR
Active
Description:  DGTL ISO 3KV 1CH GATE DRVR 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   UCC5350MCDR Datasheet
History Price: $2.15
In Stock: 24680
UCC5350MCDR Specification
Specification
Part No
UCC5350MCDR
Category
Isolators Gate Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Capacitive Coupling
Number of Channels
1
Voltage - Isolation
3000Vrms
Common Mode Transient Immunity (Min)
100kV/µs
Propagation Delay tpLH / tpHL (Max)
65ns, 65ns
Pulse Width Distortion (Max)
20ns
Rise / Fall Time (Typ)
10ns, 10ns
Current - Output High, Low
5A, 5A
Current - Peak Output
-
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Voltage - Output Supply
13.2V ~ 33V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
Approval Agency
CQC, CSA, UR, VDE
UCC5350MCDR Related Parts
UCC5350SBQDRQ1
UCC5350SBQDRQ1
Texas Instruments
AUTOMOTIVE, 3/5KVRMS 5A SINGLE-C
UCC5350SBDR
UCC5350SBDR
Texas Instruments
6A 3KVRMS SINGLE CH ISO DR 8V U
UCC5320SCDR
UCC5320SCDR
Texas Instruments
DGTL ISO 3KV 1CH GATE DRVR 8SOIC
UCC21220ADR
UCC21220ADR
Texas Instruments
PWR MGMT MOSFET/PWR DRIVER
UCC23313DWYR
UCC23313DWYR
Texas Instruments
IC POWER MANAGEMENT
UCC23511BDWYR
UCC23511BDWYR
Texas Instruments
1-A, 5.7-KVRMS OPTO-COMPATIBLE S
UCC23513DWYR
UCC23513DWYR
Texas Instruments
IC POWER MANAGEMENT
UCC21220AD
UCC21220AD
Texas Instruments
PWR MGMT PWM CONTROLLER
UCC21540QDWKRQ1
UCC21540QDWKRQ1
Texas Instruments
REINFORCED ISOLATED DUAL-CHANNEL
UCC20225AQNPLRQ1
UCC20225AQNPLRQ1
Texas Instruments
IC POWER MANAGEMENT
UCC21521CDWR
UCC21521CDWR
Texas Instruments
UCC21521CDWR
UCC21225ANPLR
UCC21225ANPLR
Texas Instruments
UCC21225ANPLR
UCC5350MCDR Description
The Texas Instruments UCC5350MCDR is an isolated gate driver designed for high-performance control of power switches such as IGBTs and silicon carbide (SiC) MOSFETs. It provides reinforced galvanic isolation between the low-voltage control domain and the high-voltage power stage, enabling safe and reliable operation in high-voltage power conversion systems. The device integrates a high CMTI-capable isolation barrier and a high-current output stage, making it suitable for fast-switching applications where dv/dt immunity, propagation delay symmetry, and gate drive strength are critical performance parameters.

## Device Function and Classification

The UCC5350MCDR belongs to the isolated single-channel gate driver category. Its primary function is to translate low-voltage PWM control signals from a microcontroller, DSP, or FPGA into high-current gate drive signals suitable for power semiconductor switches. The device provides galvanic isolation using capacitive isolation technology, which ensures signal integrity while maintaining high insulation withstand capability between primary and secondary sides.

The output stage is designed to source and sink peak gate currents in the ampere range, enabling fast charging and discharging of the gate capacitance of power devices. This is particularly important for SiC MOSFETs, which require fast switching transitions to minimize switching losses. The driver supports both high-side and low-side configurations depending on system architecture, although it is typically deployed as a low-side or isolated high-side driver in half-bridge and full-bridge topologies.

The device includes integrated protection and robustness features such as undervoltage lockout (UVLO) on both primary and secondary sides, ensuring that the power switch is not partially driven under insufficient supply conditions. This prevents excessive dissipation and potential device failure in marginal operating states.

## Isolation and Safety Characteristics

The UCC5350MCDR incorporates reinforced isolation compliant with industrial safety standards for high-voltage systems. The isolation barrier is designed to withstand high transient voltages and long-term working voltages suitable for industrial power conversion equipment. The device provides high common-mode transient immunity (CMTI), typically specified in the range required for fast-switching SiC and IGBT applications, ensuring correct operation even under high dv/dt switching conditions commonly exceeding tens of kV/µs in modern power stages.

Isolation capacitance is minimized through the capacitive coupling structure, reducing common-mode noise coupling from the high-voltage domain into the control domain. This is a critical parameter in high-frequency switching systems where EMI performance and signal integrity are tightly constrained.

## Electrical Characteristics and Key Parameters

The UCC5350MCDR operates with a low-voltage supply on the primary side and a separate isolated supply on the secondary side. The primary-side logic interface is compatible with standard CMOS/TTL logic levels, allowing direct interfacing with microcontrollers and digital controllers without additional level shifting.

The output stage is capable of sourcing and sinking high peak currents to rapidly charge and discharge power device gates. This strong drive capability supports fast switching transitions and reduces switching losses in SiC MOSFET and IGBT applications. The output voltage range is determined by the isolated supply voltage, allowing flexible gate drive levels suitable for different power semiconductor technologies.

Propagation delay is tightly controlled and specified with relatively low variation between turn-on and turn-off paths, ensuring precise PWM timing and minimizing distortion in high-frequency switching applications. Matching between channels (if used in multi-channel configurations) and internal symmetry ensures consistent switching behavior across operating conditions.

Undervoltage lockout thresholds are defined on both the input and output supplies. These thresholds ensure that the device remains in a safe state when supply voltages are below operational limits, preventing partial enhancement of power switches. The UVLO hysteresis is designed to avoid oscillatory behavior during supply ramp-up or brown-out conditions.

The device is designed for high switching frequency operation, supporting modern wide-bandgap semiconductor applications. Its propagation delay and pulse-width distortion characteristics are optimized to maintain accurate PWM reproduction in high-frequency power conversion systems.

Power dissipation within the driver is primarily determined by switching frequency, gate charge of the external power device, and supply voltage. The low internal loss architecture allows operation in thermally constrained environments when properly decoupled and laid out.

## Functional Safety and Protection Features

The UCC5350MCDR integrates multiple robustness mechanisms to ensure reliable operation in industrial environments. In addition to UVLO protection, the device includes fail-safe output behavior that forces the gate output to a known state under fault or supply loss conditions. This ensures that the connected power semiconductor remains in a non-conducting state during abnormal operation.

The isolation architecture provides high resistance to electrical overstress between primary and secondary domains. This is particularly relevant in systems with high switching noise, such as motor drives and renewable energy converters.

The output stage is designed to prevent parasitic turn-on of power switches caused by Miller current injection, a common issue in high dv/dt environments. This is achieved through low output impedance and controlled switching transitions.

## Typical Applications

The UCC5350MCDR is used in high-efficiency power conversion systems where fast, isolated gate driving is required. In SiC-based power factor correction (PFC) circuits, the device enables high-frequency switching with reduced switching losses, improving system efficiency and power density.

In motor drive inverters, particularly those using IGBTs or SiC MOSFETs, the device provides isolated control of half-bridge and full-bridge power stages, ensuring safe operation under high-voltage conditions while maintaining precise switching control.

In renewable energy systems such as solar inverters and energy storage converters, the UCC5350MCDR supports high-voltage DC bus operation with fast switching transitions, improving overall conversion efficiency and reducing thermal stress on power devices.

The device is also suitable for uninterruptible power supplies (UPS), industrial DC-DC converters, and high-voltage battery management systems where reinforced isolation and high dv/dt immunity are required for reliable operation.

## Package and Integration Considerations

The UCC5350MCDR is typically supplied in a surface-mount package optimized for compact PCB layouts and high-density power electronics designs. The package supports reinforced isolation spacing and creepage requirements suitable for industrial voltage ratings.

Proper PCB layout is critical to achieving the specified performance, particularly in minimizing parasitic inductance in the gate drive loop. Decoupling capacitors must be placed close to both primary and secondary supply pins to ensure stable operation under high switching currents.

Thermal performance is generally not a limiting factor for the device itself, but system-level thermal design must account for switching losses in the driven power semiconductor, which are directly influenced by the driver’s switching speed and gate current capability.

## Conclusion

The Texas Instruments UCC5350MCDR is a reinforced isolated single-channel gate driver optimized for high-speed switching of IGBTs and SiC MOSFETs in high-voltage power conversion systems. It combines strong gate drive capability, high common-mode transient immunity, precise propagation delay control, and robust undervoltage lockout protection. These characteristics make it suitable for demanding applications such as motor drives, renewable energy inverters, UPS systems, and high-efficiency DC-DC converters, where isolation integrity, switching performance, and system-level reliability are critical design requirements.
UCC5350MCDR Compare Parts
  • UCC5350MCDR vs UCC21540DWKR
  • UCC5350MCDR vs UCC21540DWR
  • UCC5350MCDR vs UCC23511BDWY
  • UCC5350MCDR vs UCC23513QDWYQ1
  • UCC5350MCDR vs UCC23514SDWV
  • UCC5350MCDR vs UCC23514VDWV
  • UCC5350MCDR vs UCC23514MDWV
  • UCC5350MCDR vs UCC23514EDWV
  • UCC5350MCDR vs UCC23313QDWYQ1
  • UCC5350MCDR vs UCC21541DWR
  • UCC5350MCDR vs UCC5310MCDWV
  • UCC5350MCDR vs UCC5310MCD
  • UCC5350MCDR vs UCC5320SCDWV
  • UCC5350MCDR vs UCC21540DWK
  • UCC5350MCDR vs UCC21530BQDWKQ1
  • UCC5350MCDR vs UCC23513BQDWYQ1
  • UCC5350MCDR vs UCC21530BQDWKRQ1
  • UCC5350MCDR vs UCC21759QDWRQ1
  • UCC5350MCDR vs UCC21739QDWRQ1
  • UCC5350MCDR vs UCC21736QDWRQ1
  • UCC5350MCDR vs UCC21710QDWRQ1
  • UCC5350MCDR vs UCC21520AQDWQ1
  • UCC5350MCDR vs UCC5350MCDWV
  • UCC5350MCDR vs UCC21732DWR
  • UCC5350MCDR vs UCC21521ADWR
  • UCC5350MCDR vs UCC5350MCDWVR
  • UCC5350MCDR vs UCC23511QDWYQ1
  • UCC5350MCDR vs UCC23313BQDWYQ1
  • UCC5350MCDR vs UCC5350MCQDWVRQ1
  • UCC5350MCDR vs UCC21540ADWK
  • UCC5350MCDR vs UCC21755QDWRQ1
  • UCC5350MCDR vs UCC21710DWR
  • UCC5350MCDR vs UCC21737QDWRQ1
  • UCC5350MCDR vs UCC23313QDWYRQ1
  • UCC5350MCDR vs UCC5320ECD
  • UCC5350MCDR vs UCC5390SCDR
  • UCC5350MCDR vs UCC5390ECDR
  • UCC5350MCDR vs UCC5320ECDR
  • UCC5350MCDR vs UCC5320SCDWVR
  • UCC5350MCDR vs UCC21220DR
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!