6N138SDV
6N138SDV
Obsolete
Description:  OPTOISO 2.5KV DARL W/BASE 8SMD
Manufacturer:  onsemi
Datasheet:   6N138SDV Datasheet
History Price: Obsolete
In Stock: 32400
6N138SDV Specification
Specification
Part No
6N138SDV
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
2500Vrms
Current Transfer Ratio (Min)
300% @ 1.6mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
1.5µs, 7µs
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Darlington with Base
Voltage - Output (Max)
7V
Current - Output / Channel
60mA
Voltage - Forward (Vf) (Typ)
1.3V
Current - DC Forward (If) (Max)
20 mA
Vce Saturation (Max)
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SMD, Gull Wing
Supplier Device Package
8-SMD
6N138SDV PDF Datasheet
6N138SDV Related Parts
6N136VM
6N136VM
onsemi
OPTOISO 5KV TRANS W/BASE 8DIP
6N136VM
6N136VM
Fairchild Semiconductor
HIGH SPEED TRANSISTOR OPTOCOUPLE
6N136TVM
6N136TVM
onsemi
OPTOISO 5KV TRANS W/BASE 8DIP
6N136TVM
6N136TVM
Fairchild Semiconductor
HIGH SPEED TRANSISTOR OPTOCOUPLE
6N138(TP1,F)
6N138(TP1,F)
Toshiba Semiconductor
OPTOISO 2.5KV DARL W/BASE 8SMD
6N138-000E
6N138-000E
Broadcom
OPTOISO 3.75KV DARL W/BASE 8DIP
6N138-020E
6N138-020E
Broadcom
OPTOISO 5KV DARL W/BASE 8DIP
6N136SDM
6N136SDM
onsemi
OPTOISO 5KV TRANS W/BASE 8SMD
6N136SDVM
6N136SDVM
onsemi
OPTOISO 5KV TRANS W/BASE 8SMD
6N136SM
6N136SM
onsemi
OPTOISO 5KV TRANS W/BASE 8SMD
6N136SM
6N136SM
onsemi
6N136M - LOGIC IC OUTPUT OPTOCOU
6N136SMT&R
6N136SMT&R
Isocom Components
OPTOISO 5KV TRANS W/BASE 8SMD
6N138SDV Compare Parts
  • 6N138SDV vs 6N139#060
  • 6N138SDV vs 6N135#020
  • 6N138SDV vs 6N139#520
  • 6N138SDV vs 6N139#320
  • 6N138SDV vs 6N135#300
  • 6N138SDV vs 6N135#500
  • 6N138SDV vs 6N138#020
  • 6N138SDV vs 6N138#300
  • 6N138SDV vs 6N139#020
  • 6N138SDV vs 6N136WV
  • 6N138SDV vs 6N136W
  • 6N138SDV vs 6N136V
  • 6N138SDV vs 6N136V
  • 6N138SDV vs 6N136WV
  • 6N138SDV vs 6N136SD
  • 6N138SDV vs 6N138
  • 6N138SDV vs 6N138
  • 6N138SDV vs 6N138
  • 6N138SDV vs 6N136SV
  • 6N138SDV vs 6N135WV
  • 6N138SDV vs 6N138-X009
  • 6N138SDV vs 6N136S
  • 6N138SDV vs 6N136F
  • 6N138SDV vs 6N136
  • 6N138SDV vs 6N136SDV
  • 6N138SDV vs 6N139(F)
  • 6N138SDV vs 6N139
  • 6N138SDV vs 6N138WV
  • 6N138SDV vs 6N138W
  • 6N138SDV vs 6N138-X007
  • 6N138SDV vs 6N138SV
  • 6N138SDV vs 6N138-X007T
  • 6N138SDV vs 6N138SD
  • 6N138SDV vs 6N138S
  • 6N138SDV vs 6N138F
  • 6N138SDV vs 6N138-X009T
  • 6N138SDV vs 6N135W
  • 6N138SDV vs 6N138V
  • 6N138SDV vs 6N136
  • 6N138SDV vs 6N1135-X009T
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.