IL300-EF-X017
IL300-EF-X017
Active
Description:  OPTOISO 5.3KV PHVOLT 8SMD
Manufacturer:  Vishay
History Price: $3.36444
In Stock: 18680
IL300-EF-X017 Specification
Specification
Part No
IL300-EF-X017
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Vishay
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5300Vrms
Current Transfer Ratio (Min)
-
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
1µs, 1µs
Input Type
DC
Output Type
Photovoltaic, Linearized
Voltage - Output (Max)
500mV
Current - Output / Channel
70礎 (Typ)
Voltage - Forward (Vf) (Typ)
1.25V
Current - DC Forward (If) (Max)
60 mA
Vce Saturation (Max)
-
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
8-SMD, Gull Wing
Supplier Device Package
8-SMD
IL300-EF-X017 PDF Datasheet
IL300-EF-X017 Related Parts
IL300-X001
IL300-X001
Vishay
OPTOISO 5.3KV PHVOLT 8DIP
IL388T
IL388T
Vishay
OPTOISO 2.13KV 2CH TRANS 8SOP
IL300-X009
IL300-X009
Vishay
OPTOISO 5.3KV PHVOLT 8SMD
IL300-E-X001
IL300-E-X001
Vishay
OPTOISO 5.3KV PHVOLT 8DIP
IL300-E-X017T
IL300-E-X017T
Vishay
OPTOISO 5.3KV PHVOLT 8SMD
IL300-EF-X001
IL300-EF-X001
Vishay
OPTOISO 5.3KV PHVOLT 8DIP
IL300-EF-X009
IL300-EF-X009
Vishay
OPTOISO 5.3KV PHVOLT 8SMD
IL300-F-X017
IL300-F-X017
Vishay
OPTOISO 5.3KV PHVOLT 8SMD
IL300-F-X019
IL300-F-X019
Vishay
OPTOISO 5.3KV PHVOLT 8SMD
IL300-F-X019T
IL300-F-X019T
Vishay
OPTOISO 5.3KV PHVOLT 8SMD
IL300-E
IL300-E
Vishay
OPTOISO 5.3KV LINEAR PHVOLT 8DIP
IL300-E-X007T
IL300-E-X007T
Vishay
OPTOISO 5.3KV PHVOLT 8SMD
IL300-EF-X017 Compare Parts
  • IL300-EF-X017 vs IL300-X017
  • IL300-EF-X017 vs IL300-F-X009T
  • IL300-EF-X017 vs IL300-X016
  • IL300-EF-X017 vs IL300-X009T
  • IL300-EF-X017 vs IL300-X007T
  • IL300-EF-X017 vs IL300-X007
  • IL300-EF-X017 vs IL300-F-X017T
  • IL300-EF-X017 vs IL300-DEFG-X007T
  • IL300-EF-X017 vs IL300-DEFG-X007
  • IL300-EF-X017 vs IL300-DEFG-X006
  • IL300-EF-X017 vs IL300-F-X009
  • IL300-EF-X017 vs IL300-F-X007
  • IL300-EF-X017 vs IL300-F-X001
  • IL300-EF-X017 vs IL300-F
  • IL300-EF-X017 vs IL300-EF-X017T
  • IL300-EF-X017 vs IL300-DEFG-X017T
  • IL300-EF-X017 vs IL300-DEFG-X016
  • IL300-EF-X017 vs IL300-DEFG-X001
  • IL300-EF-X017 vs IL300-DEFG
  • IL300-EF-X017 vs IL300
  • IL300-EF-X017 vs IL300-EF-X007T
  • IL300-EF-X017 vs IL300-EF-X009T
  • IL300-EF-X017 vs IL300-EF-X007
  • IL300-EF-X017 vs IL300-EF
  • IL300-EF-X017 vs IL300-E-X009T
  • IL300-EF-X017 vs IL300-E-X007T
  • IL300-EF-X017 vs IL300-E
  • IL300-EF-X017 vs IL300-F-X019T
  • IL300-EF-X017 vs IL300-F-X019
  • IL300-EF-X017 vs IL300-F-X017
  • IL300-EF-X017 vs IL300-EF-X009
  • IL300-EF-X017 vs IL300-EF-X001
  • IL300-EF-X017 vs IL300-E-X017T
  • IL300-EF-X017 vs IL300-E-X001
  • IL300-EF-X017 vs IL300-X009
  • IL300-EF-X017 vs IL388T
  • IL300-EF-X017 vs IL300-X001
  • IL300-EF-X017 vs IL300-DEFG-X009T
  • IL300-EF-X017 vs IL300-F-X016
  • IL300-EF-X017 vs IL300-EF-X016
  • Customer Reviews
    4.95 out of 5.00 stars from 113 customer reviews from all over the world
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!