AF80GSAIA-7BAIP
AF80GSAIA-7BAIP
Obsolete
Description:  SSD 80GB M.2 PSLC SATA III 3.3V
Manufacturer:  ATP Electronics
History Price: Obsolete
In Stock: 23200
AF80GSAIA-7BAIP Specification
Specification
Part No
AF80GSAIA-7BAIP
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
Series
A600S
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
80GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (pSLC)
Form Factor
M.2 Module
Speed - Read
560MB/s
Speed - Write
520MB/s
Voltage - Supply
3.3V
Type
SATA III
Current - Max
-
Operating Temperature
-40癈 ~ 85癈
Weight
-
Size / Dimension
42.00mm x 22.00mm x 3.50mm
AF80GSAIA-7BAIP Related Parts
AF8GSSHI-VACXP
AF8GSSHI-VACXP
ATP Electronics
SSD 8GB MSATA SLC SATA III 3.3V
AF80GSAIC-7BBIP
AF80GSAIC-7BBIP
ATP Electronics
SSD 80GB M.2 MODULE PSLC 3.3V
AF80GSAIA-7BBIP
AF80GSAIA-7BBIP
ATP Electronics
SSD 80GB M.2 MODULE PSLC 3.3V
AF8GSSIA-VAAXP
AF8GSSIA-VAAXP
ATP Electronics
SSD 8GB M.2 MODULE SLC SATA III
AF8GSSEL-VADXP
AF8GSSEL-VADXP
ATP Electronics
SSD 8GB SLIM-SATA SLC SATAIII 5V
AF8GSSGH-AADXP
AF8GSSGH-AADXP
ATP Electronics
SSD 8GB EUSB SLC 5V
AF80GSACJ-7BBIP
AF80GSACJ-7BBIP
ATP Electronics
SSD 80GB 2.5" PSLC SATA III 5V
AF8GSSCJ-VACXP
AF8GSSCJ-VACXP
ATP Electronics
SSD 8GB 2.5" SLC SATA III
AF80GSACJ-7BAIP
AF80GSACJ-7BAIP
ATP Electronics
SSD 80GB 2.5" PSLC SATA III 5V
AF80GSACJ-7BCIP
AF80GSACJ-7BCIP
ATP Electronics
SSD 80GB 2.5" PSLC SATA III 5V
AF80GSAHI-7BAIP
AF80GSAHI-7BAIP
ATP Electronics
SSD 80GB MSATA PSLC SATAIII 3.3V
AF80GSAHI-7BBIP
AF80GSAHI-7BBIP
ATP Electronics
SSD 80GB MSATA PSLC SATAIII 3.3V
AF80GSAIA-7BAIP Compare Parts
  • AF80GSAIA-7BAIP vs AF80GSACJ-7BBIP
  • AF80GSAIA-7BAIP vs AF8GSSGH-AADXP
  • AF80GSAIA-7BAIP vs AF8GSSEL-VADXP
  • AF80GSAIA-7BAIP vs AF8GSSIA-VAAXP
  • AF80GSAIA-7BAIP vs AF80GSAIA-7BBIP
  • AF80GSAIA-7BAIP vs AF80GSAIC-7BBIP
  • AF80GSAIA-7BAIP vs AF8GSSHI-VACXP
  • AF80GSAIA-7BAIP vs AF80GSAJB-DBAIX
  • AF80GSAIA-7BAIP vs AF80GSAJA-8BAIP
  • AF80GSAIA-7BAIP vs AF8GSAEL-OEM
  • AF80GSAIA-7BAIP vs AF8GSSHJ-OEM
  • AF80GSAIA-7BAIP vs AF8GSAHI-OEM
  • AF80GSAIA-7BAIP vs AF8GSSGI-OEM
  • AF80GSAIA-7BAIP vs AF8GSSEI-OEM
  • AF80GSAIA-7BAIP vs AF8GSSEH-OEM
  • AF80GSAIA-7BAIP vs AF8GSSCD-OEM
  • AF80GSAIA-7BAIP vs AF8GSMHI-OEM
  • AF80GSAIA-7BAIP vs AF8GSMGH-AACXP
  • AF80GSAIA-7BAIP vs AF8GSMEL-OEM
  • AF80GSAIA-7BAIP vs AF8GSACD-OEM
  • AF80GSAIA-7BAIP vs AF80GSAJB-DBAXX
  • AF80GSAIA-7BAIP vs AF80GSAIC-7BCIP
  • AF80GSAIA-7BAIP vs AF80GSAIC-7BAIP
  • AF80GSAIA-7BAIP vs AF80GSAIA-7BCIP
  • AF80GSAIA-7BAIP vs AF80GSAHI-7BCIP
  • AF80GSAIA-7BAIP vs AF80GSAHI-7BBIP
  • AF80GSAIA-7BAIP vs AF80GSAHI-7BAIP
  • AF80GSAIA-7BAIP vs AF80GSACJ-7BCIP
  • AF80GSAIA-7BAIP vs AF80GSACJ-7BAIP
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.