Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ ATP Electronics AF8GSSGI-OEM
AF8GSSGI-OEM
Obsolete
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 8GB EUSB SLC
Manufacturer:
ATP Electronics
Datasheet:
AF8GSSGI-OEM Datasheet
History Price: $87.0648
In Stock: 46000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AF8GSSGI-OEM Specification
Specification
Part No
AF8GSSGI-OEM
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
8GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (SLC)
Form Factor
Disk-On-Module, eUSB
Speed - Read
30MB/s
Speed - Write
27MB/s
Voltage - Supply
-
Type
-
Current - Max
-
Operating Temperature
-40癈 ~ 85癈
Weight
-
Size / Dimension
36.90mm x 26.60mm x 11.50mm
AF8GSSGI-OEM Related Parts
AF8GSSHI-VACXP
ATP Electronics
SSD 8GB MSATA SLC SATA III 3.3V
AF80GSAIC-7BBIP
ATP Electronics
SSD 80GB M.2 MODULE PSLC 3.3V
AF80GSAIA-7BBIP
ATP Electronics
SSD 80GB M.2 MODULE PSLC 3.3V
AF8GSSIA-VAAXP
ATP Electronics
SSD 8GB M.2 MODULE SLC SATA III
AF8GSSEL-VADXP
ATP Electronics
SSD 8GB SLIM-SATA SLC SATAIII 5V
AF8GSSGH-AADXP
ATP Electronics
SSD 8GB EUSB SLC 5V
AF80GSACJ-7BBIP
ATP Electronics
SSD 80GB 2.5" PSLC SATA III 5V
AF8GSSCJ-VACXP
ATP Electronics
SSD 8GB 2.5" SLC SATA III
AF80GSACJ-7BAIP
ATP Electronics
SSD 80GB 2.5" PSLC SATA III 5V
AF80GSACJ-7BCIP
ATP Electronics
SSD 80GB 2.5" PSLC SATA III 5V
AF80GSAHI-7BAIP
ATP Electronics
SSD 80GB MSATA PSLC SATAIII 3.3V
AF80GSAHI-7BBIP
ATP Electronics
SSD 80GB MSATA PSLC SATAIII 3.3V
AF8GSSGI-OEM Compare Parts
AF8GSSGI-OEM vs AF80GSACJ-7BBIP
AF8GSSGI-OEM vs AF8GSSGH-AADXP
AF8GSSGI-OEM vs AF8GSSEL-VADXP
AF8GSSGI-OEM vs AF8GSSIA-VAAXP
AF8GSSGI-OEM vs AF80GSAIA-7BBIP
AF8GSSGI-OEM vs AF80GSAIC-7BBIP
AF8GSSGI-OEM vs AF8GSSHI-VACXP
AF8GSSGI-OEM vs AF80GSAJB-DBAIX
AF8GSSGI-OEM vs AF80GSAJA-8BAIP
AF8GSSGI-OEM vs AF8GSAEL-OEM
AF8GSSGI-OEM vs AF8GSSHJ-OEM
AF8GSSGI-OEM vs AF8GSAHI-OEM
AF8GSSGI-OEM vs AF8GSSEI-OEM
AF8GSSGI-OEM vs AF8GSSEH-OEM
AF8GSSGI-OEM vs AF8GSSCD-OEM
AF8GSSGI-OEM vs AF8GSMHI-OEM
AF8GSSGI-OEM vs AF8GSMGH-AACXP
AF8GSSGI-OEM vs AF8GSMEL-OEM
AF8GSSGI-OEM vs AF8GSACD-OEM
AF8GSSGI-OEM vs AF80GSAJB-DBAXX
AF8GSSGI-OEM vs AF80GSAIC-7BCIP
AF8GSSGI-OEM vs AF80GSAIC-7BAIP
AF8GSSGI-OEM vs AF80GSAIA-7BCIP
AF8GSSGI-OEM vs AF80GSAIA-7BAIP
AF8GSSGI-OEM vs AF80GSAHI-7BCIP
AF8GSSGI-OEM vs AF80GSAHI-7BBIP
AF8GSSGI-OEM vs AF80GSAHI-7BAIP
AF8GSSGI-OEM vs AF80GSACJ-7BCIP
AF8GSSGI-OEM vs AF80GSACJ-7BAIP
Customer Reviews
4.95 out of 5.00 stars from 91 customer reviews from all over the world
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its