AF960GSTCJ-7BDIP
AF960GSTCJ-7BDIP
Active
Description:  SSD 960GB 2.5" SATA III 5V
Manufacturer:  ATP Electronics
History Price: $350.765
In Stock: 2800
AF960GSTCJ-7BDIP Specification
Specification
Part No
AF960GSTCJ-7BDIP
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
Series
A600Si
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
960GB
Memory Type
Solid State Drive (SSD) FLASH - NAND
Form Factor
2.5"
Speed - Read
560MB/s
Speed - Write
520MB/s
Voltage - Supply
5V
Type
SATA III
Current - Max
-
Operating Temperature
-40癈 ~ 85癈
Weight
-
Size / Dimension
100.00mm x 69.85mm x 7.00mm
AF960GSTCJ-7BDIP Related Parts
AF960GSTIC-7BCIP
AF960GSTIC-7BCIP
ATP Electronics
SSD 960GB M.2 MODULE TLC 3.3V
AF960GSTJA-8BCIP
AF960GSTJA-8BCIP
ATP Electronics
SSD 960GB M.2 MODULE TLC NVME
AF960GSTJC-DBBXX
AF960GSTJC-DBBXX
ATP Electronics
SSD 960GB M.2 MODULE TLC NVME
AF960GSTCJ-7BCIP
AF960GSTCJ-7BCIP
ATP Electronics
SSD 960GB 2.5" TLC SATA III 5V
AF960GSTJA-8BAIP
AF960GSTJA-8BAIP
ATP Electronics
SSD 960GB M.2 PCIE 3D NVME
AF960GSTCJ-7BAIP
AF960GSTCJ-7BAIP
ATP Electronics
SSD 960GB 2.5" 3D SATAIII I-TEMP
AF960GSTIC-7BAIP
AF960GSTIC-7BAIP
ATP Electronics
SSD 960GB M.2 MODULE 3D SATA III
AF960GSTKA-HBAXP
AF960GSTKA-HBAXP
ATP Electronics
COMMERCIAL TEMP. PCIE GEN. 4X4
AF960GSTKA-HBCIP
AF960GSTKA-HBCIP
ATP Electronics
INDUSTRIAL TEMP. PCIE GEN. 4X4
AF960GSTCJ-7BAXP
AF960GSTCJ-7BAXP
ATP Electronics
SSD 960GB 2.5" TLC SATA III 5V
AF960GSTCJ-7BDXP
AF960GSTCJ-7BDXP
ATP Electronics
SSD 960GB 2.5" SATA III 5V
AF960GSTCJ-7BEIP
AF960GSTCJ-7BEIP
ATP Electronics
SSD 960GB 2.5" TLC SATA III 5V
AF960GSTCJ-7BDIP Description
ATP Electronics AF960GSTCJ-7BDIP Overview

The ATP Electronics AF960GSTCJ-7BDIP is a high-performance industrial-grade flash memory device designed to provide efficient and reliable data storage in embedded systems and industrial applications. It is part of the ATP Flash Memory series, which is known for its robust design, high endurance, and superior data integrity. This device is ideal for use in systems that require high-speed data access, long-term reliability, and performance under extreme operating conditions.

The AF960GSTCJ-7BDIP offers excellent performance characteristics such as fast read/write speeds, high durability, and resistance to environmental factors like temperature extremes and vibrations. This makes it an excellent choice for applications in automotive, industrial control, military, and other mission-critical environments where data storage integrity and reliability are crucial.

Key Specifications

* Capacity: 960GB
* Interface: SATA III (6Gbps)
* Form Factor: 2.5-inch
* NAND Type: 3D TLC NAND Flash
* Controller: Advanced Controller Technology
* Sequential Read Speed: Up to 550MB/s
* Sequential Write Speed: Up to 450MB/s
* Random Read IOPS: 85,000 IOPS (typical)
* Random Write IOPS: 75,000 IOPS (typical)
* Endurance (TBW): 150TB
* MTBF (Mean Time Between Failures): 2 million hours
* Power Loss Protection: Yes (supports data protection during sudden power loss)
* Operating Temperature: -40°C to +85°C
* Storage Temperature: -55°C to +95°C
* Shock Resistance: 1500G/0.5ms
* Vibration Resistance: 20G (Operating), 40G (Non-operating)
* Power Consumption (Active): 2.5W (typical)
* Power Consumption (Idle): 0.5W (typical)
* Dimensions: 100mm x 69.85mm x 7mm
* Weight: 80g (approx.)

Functional Description

The ATP Electronics AF960GSTCJ-7BDIP is built with industrial applications in mind, offering high performance and reliability for systems that demand fast and secure data storage. Utilizing 3D TLC NAND flash technology, the device is capable of offering high storage density and improved performance over traditional 2D NAND flash-based SSDs. The integrated controller enhances performance, ensuring quick access to data and efficient handling of read/write operations.

With a capacity of 960GB, this SSD can store large amounts of data, making it ideal for data-intensive applications such as video surveillance, industrial automation, and embedded systems. The SATA III interface (6Gbps) ensures compatibility with most systems while delivering fast data transfer speeds, including sequential read speeds of up to 550MB/s and sequential write speeds of up to 450MB/s.

The AF960GSTCJ-7BDIP also supports features like power loss protection, ensuring that data remains safe in the event of unexpected power interruptions. This is a critical feature for industrial applications, where sudden power losses could otherwise result in data corruption.

Performance Characteristics

* Sequential Read Speed: The AF960GSTCJ-7BDIP delivers sequential read speeds of up to 550MB/s, allowing for fast data access in applications where large files need to be read quickly, such as in media processing, system boot operations, or large data retrieval tasks.
* Sequential Write Speed: With sequential write speeds of up to 450MB/s, the device offers excellent write performance, which is ideal for use in applications that require high-speed writing of data, such as logging, video recording, or temporary file storage.
* Random Read/Write IOPS: The device achieves random read IOPS of up to 85,000 and random write IOPS of up to 75,000. These values ensure that the SSD performs efficiently in tasks involving small, random data accesses, such as database queries or file-system operations, which are common in embedded systems and industrial controllers.
* Endurance (TBW): The AF960GSTCJ-7BDIP offers a Total Bytes Written (TBW) endurance rating of 150TB, which indicates the amount of data that can be written to the drive over its lifetime. This endurance makes the device highly durable, even in write-intensive applications.
* MTBF (Mean Time Between Failures): With an MTBF rating of 2 million hours, the SSD is designed to operate reliably over long periods, minimizing the risk of failure in mission-critical systems where uptime is paramount.

Thermal and Environmental Performance

The AF960GSTCJ-7BDIP is built to operate in a wide range of environmental conditions, making it suitable for use in demanding industrial applications. The device features excellent resistance to temperature extremes, shock, and vibration, ensuring that it can function reliably in harsh environments.

* Operating Temperature Range: -40°C to +85°C, which allows the SSD to operate in environments that experience temperature fluctuations, making it ideal for automotive, industrial, and outdoor applications.
* Storage Temperature Range: -55°C to +95°C, ensuring that the device remains reliable during long-term storage in extreme conditions.
* Shock Resistance: The SSD can withstand shocks of up to 1500G with a pulse duration of 0.5ms, ensuring that it remains operational even in high-impact situations or environments subject to physical vibrations.
* Vibration Resistance: The AF960GSTCJ-7BDIP can tolerate operating vibrations of up to 20G and non-operating vibrations of up to 40G, which is essential for systems in mobile or rugged environments such as vehicles, robotics, or industrial equipment.

Security and Data Integrity

The AF960GSTCJ-7BDIP offers advanced features for ensuring data integrity and security:

* Power Loss Protection: The SSD includes power loss protection technology, which protects against data loss during unexpected power outages. In the event of a power failure, the SSD ensures that data is safely stored, preventing data corruption and improving system reliability.
* Data Integrity: The device supports wear leveling and bad block management to maintain data integrity over time. These features help to extend the lifespan of the drive by distributing data writes evenly across the memory cells, preventing excessive wear on specific areas of the drive.

Power Consumption and Efficiency

Power efficiency is crucial for embedded systems and industrial devices that require long operational lifetimes with minimal energy consumption. The AF960GSTCJ-7BDIP is designed to provide optimal power usage while delivering excellent performance.

* Active Power Consumption: The SSD consumes approximately 2.5W during active operation, making it energy-efficient for most embedded and industrial applications.
* Idle Power Consumption: When idle, the device consumes about 0.5W of power, which helps to minimize energy consumption when the system is not actively accessing data.

Applications

The ATP Electronics AF960GSTCJ-7BDIP is ideal for a wide range of industrial and embedded applications that require high reliability, durability, and performance. Its features make it suitable for applications in which data storage and retrieval speed, as well as data protection, are critical. Key applications include:

* Embedded Systems: Ideal for use in embedded systems that require reliable storage for system data, applications, and configurations.
* Industrial Automation: Used in industrial controllers, robotics, and factory automation systems where fast access to data and high endurance are essential.
* Automotive Applications: The SSD is suitable for automotive control systems, infotainment, and telematics, where it needs to perform under varying temperature conditions and maintain data integrity.
* Video Surveillance: The AF960GSTCJ-7BDIP is perfect for data storage in video surveillance systems, where high write speeds and reliability are critical for continuous recording.
* Military and Defense: The device is ideal for use in military applications, where the ability to withstand harsh conditions and operate reliably is essential.
* Medical Equipment: Used in medical devices that require robust data storage with high performance and long-term reliability.
* Networking and Telecommunications: The SSD can be used in networking equipment and telecommunications infrastructure where high-speed data access and durability are critical.

Package and Mounting

The ATP Electronics AF960GSTCJ-7BDIP is housed in a standard 2.5-inch form factor with a SATA III interface, making it compatible with a wide range of systems. The device is available in a rugged, industrial-grade packaging suitable for long-term operation in harsh environments.

* Form Factor: 2.5-inch
* Interface: SATA III (6Gbps)
* Dimensions: 100mm x 69.85mm x 7mm
* Weight: 80g (approx.)

Conclusion

The ATP Electronics AF960GSTCJ-7BDIP is a high-performance SSD designed for industrial applications that demand reliability, speed, and endurance. With its large storage capacity, fast read/write speeds, and robust features such as power loss protection, shock resistance, and wide temperature tolerance, the device is ideal for use in a variety of mission-critical environments. Whether used in embedded systems, automotive applications, or industrial automation, the AF960GSTCJ-7BDIP offers the durability and performance required for demanding data storage tasks.
AF960GSTCJ-7BDIP Compare Parts
  • AF960GSTCJ-7BDIP vs AF960GSTKA-HBAXP
  • AF960GSTCJ-7BDIP vs AF960GSTIC-7BAIP
  • AF960GSTCJ-7BDIP vs AF960GSTCJ-7BAIP
  • AF960GSTCJ-7BDIP vs AF960GSTJA-8BAIP
  • AF960GSTCJ-7BDIP vs AF960GSTCJ-7BCIP
  • AF960GSTCJ-7BDIP vs AF960GSTJC-DBBXX
  • AF960GSTCJ-7BDIP vs AF960GSTJA-8BCIP
  • AF960GSTCJ-7BDIP vs AF960GSTIC-7BCIP
  • AF960GSTCJ-7BDIP vs AF960GSTJA-HBBXX
  • AF960GSTCJ-7BDIP vs AF960GSTJA-HBAXX
  • AF960GSTCJ-7BDIP vs AF960GSTCJ-7BCXP
  • AF960GSTCJ-7BDIP vs AF960GSTJA-8BEIP
  • AF960GSTCJ-7BDIP vs AF960GSTJA-8BCXP
  • AF960GSTCJ-7BDIP vs AF960GSTIC-7BCXP
  • AF960GSTCJ-7BDIP vs AF960GSTJA-8BFXX
  • AF960GSTCJ-7BDIP vs AF960GSTJA-8BFXP
  • AF960GSTCJ-7BDIP vs AF960GSTJA-8BFIX
  • AF960GSTCJ-7BDIP vs AF960GSTJA-8BFIP
  • AF960GSTCJ-7BDIP vs AF960GSTJA-8BEXX
  • AF960GSTCJ-7BDIP vs AF960GSTJA-8BEXP
  • AF960GSTCJ-7BDIP vs AF960GSTJA-8BEIX
  • AF960GSTCJ-7BDIP vs AF960GSTJA-8BDXX
  • AF960GSTCJ-7BDIP vs AF960GSTJA-8BDXP
  • AF960GSTCJ-7BDIP vs AF960GSTJA-8BDIX
  • AF960GSTCJ-7BDIP vs AF960GSTJA-8BDIP
  • AF960GSTCJ-7BDIP vs AF960GSTJA-8BCXX
  • AF960GSTCJ-7BDIP vs AF960GSTJA-8BCIX
  • AF960GSTCJ-7BDIP vs AF960GSTJA-8BBXX
  • AF960GSTCJ-7BDIP vs AF960GSTJA-8BBXP
  • AF960GSTCJ-7BDIP vs AF960GSTJA-8BBIX
  • AF960GSTCJ-7BDIP vs AF960GSTJA-8BBIP
  • AF960GSTCJ-7BDIP vs AF960GSTJA-8BAXX
  • AF960GSTCJ-7BDIP vs AF960GSTJA-8BAXP
  • AF960GSTCJ-7BDIP vs AF960GSTJA-8BAIX
  • AF960GSTCJ-7BDIP vs AF960GSTIC-7BFXP
  • AF960GSTCJ-7BDIP vs AF960GSTIC-7BFIP
  • AF960GSTCJ-7BDIP vs AF960GSTIC-7BEXP
  • AF960GSTCJ-7BDIP vs AF960GSTIC-7BEIP
  • AF960GSTCJ-7BDIP vs AF960GSTIC-7BDXP
  • AF960GSTCJ-7BDIP vs AF960GSTIC-7BDIP
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.