MT8KTF51264HZ-1G9E2
MT8KTF51264HZ-1G9E2
Obsolete
Description:  MODULE DDR3L SDRAM 4GB 204SODIMM
Manufacturer:  Micron Technology
History Price: Obsolete
In Stock: 23600
MT8KTF51264HZ-1G9E2 Specification
Specification
Part No
MT8KTF51264HZ-1G9E2
Category
Memory Modules
Manufacturer
Micron Technology
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
DDR3L SDRAM
Memory Size
4GB
Transfer Rate (Mb/s, MT/s, MHz)
1866
Package / Case
204-SODIMM
MT8KTF51264HZ-1G9E2 PDF Datasheet
MT8KTF51264HZ-1G9E2 Related Parts
MT8LSDT3264AY-133D2
MT8LSDT3264AY-133D2
Micron Technology
MODULE SDRAM 256MB 168UDIMM
MT8LSDT3264HY-13ED2
MT8LSDT3264HY-13ED2
Micron Technology
MODULE SDRAM 256MB 144SODIMM
MT8LSDT3264AY-13ED2
MT8LSDT3264AY-13ED2
Micron Technology
MODULE SDRAM 256MB 168UDIMM
MT8LSDT3264HG-133D2
MT8LSDT3264HG-133D2
Micron Technology
MODULE SDRAM 256MB 144SODIMM
MT8LSDT3264HG-13ED2
MT8LSDT3264HG-13ED2
Micron Technology
MODULE SDRAM 256MB 144SODIMM
MT8VDDT3264HG-335G3
MT8VDDT3264HG-335G3
Micron Technology
MODULE DDR SDRAM 256MB 200SODIMM
MT8VDDT6464HDY-335F2
MT8VDDT6464HDY-335F2
Micron Technology
MODULE DDR SDRAM 512MB 200SODIMM
MT8HTF3264AY-53EB3
MT8HTF3264AY-53EB3
Micron Technology
MODULE DDR2 SDRAM 256MB 240UDIMM
MT8VDDT3264AY-335G6
MT8VDDT3264AY-335G6
Micron Technology
MODULE DDR SDRAM 256MB 184UDIMM
MT8VDDT3264HY-335G3
MT8VDDT3264HY-335G3
Micron Technology
MODULE DDR SDRAM 256MB 200SODIMM
MT8VDDT6464HDG-335F2
MT8VDDT6464HDG-335F2
Micron Technology
MODULE DDR SDRAM 512MB 200SODIMM
MT8VDDT6464HY-335D1
MT8VDDT6464HY-335D1
Micron Technology
MODULE DDR SDRAM 512MB 200SODIMM
MT8KTF51264HZ-1G9E2 Description
The Micron Technology MT8KTF51264HZ-1G9E2 is a high-performance DDR3 SDRAM (Synchronous Dynamic Random Access Memory) module designed for use in various computing applications, including desktops, laptops, and servers. This memory module is part of Micron%27s extensive portfolio of memory solutions, known for their reliability, efficiency, and performance. Below is a detailed overview of its specifications, features, and typical applications.

## Overview

The MT8KTF51264HZ-1G9E2 is a 4GB DDR3 SDRAM module that operates at a frequency of 1600 MT/s (million transfers per second). It is designed to provide high-speed data access and is optimized for power efficiency, making it suitable for a wide range of applications in both consumer and enterprise environments.

## Key Specifications

1. Memory Type: DDR3 SDRAM
2. Capacity: 4GB (Gigabytes)
3. Data Rate: 1600 MT/s
4. Bus Width: 64 bits
5. Module Type: Unbuffered DIMM (Dual In-line Memory Module)
6. Form Factor: 240-pin DIMM
7. Voltage: 1.5V (standard operating voltage)
8. Timing Parameters:
- CAS Latency (CL): 11
- RAS to CAS Delay (tRCD): 11
- Row Precharge Time (tRP): 11
- Active to Precharge Delay (tRAS): 31
9. Operating Temperature Range:
- Commercial: 0°C to 85°C
- Industrial: -40°C to 95°C (if applicable)
10. ECC Support: Non-ECC (Error-Correcting Code) version, suitable for consumer applications.

## Features

- High Performance: The MT8KTF51264HZ-1G9E2 module operates at a data rate of 1600 MT/s, providing fast data access and improved system performance.
- Power Efficiency: With a standard operating voltage of 1.5V, this DDR3 module is designed to consume less power compared to previous generations, making it suitable for energy-efficient systems.
- Compatibility: The module is compatible with a wide range of motherboards and systems that support DDR3 memory, ensuring easy integration into existing setups.
- Reliability: Micron is known for its high-quality memory products, and this module is designed to meet stringent reliability standards, making it suitable for both consumer and enterprise applications.
- Thermal Performance: The module is designed to operate efficiently within specified temperature ranges, ensuring stable performance even under demanding conditions.

## Applications

The Micron MT8KTF51264HZ-1G9E2 DDR3 SDRAM module is suitable for a variety of applications, including but not limited to:

- Desktop Computers: Enhances the performance of desktop systems, providing sufficient memory for multitasking and demanding applications.
- Laptops: Ideal for use in laptops, offering a balance of performance and power efficiency for mobile computing.
- Servers: Can be used in entry-level servers and workstations, providing reliable memory for data processing and storage tasks.
- Embedded Systems: Suitable for embedded applications that require reliable and efficient memory solutions.
- Gaming Systems: Enhances the performance of gaming PCs, allowing for smoother gameplay and faster load times.

## Conclusion

The Micron Technology MT8KTF51264HZ-1G9E2 is a reliable and high-performance DDR3 SDRAM module that meets the demands of modern computing applications. With its 4GB capacity, 1600 MT/s data rate, and low power consumption, it is an excellent choice for engineers and developers looking to enhance the performance of their systems. Whether in desktops, laptops, servers, or embedded applications, the MT8KTF51264HZ-1G9E2 provides a dependable solution for memory needs, ensuring efficient and effective data processing.
MT8KTF51264HZ-1G9E2 Compare Parts
  • MT8KTF51264HZ-1G9E2 vs MT8KTF51264AZ-1G9P1
  • MT8KTF51264HZ-1G9E2 vs MT8JSF12864HY-1G4D1
  • MT8KTF51264HZ-1G9E2 vs MT8JSF25664HZ-1G4D1
  • MT8KTF51264HZ-1G9E2 vs MT8HTF12864HDZ-800H1
  • MT8KTF51264HZ-1G9E2 vs MT8HTF6464HY-667B3
  • MT8KTF51264HZ-1G9E2 vs MT8HTF6464HDY-667D3
  • MT8KTF51264HZ-1G9E2 vs MT8HTF6464HDY-667B3
  • MT8KTF51264HZ-1G9E2 vs MT8HTF6464AY-667D7
  • MT8KTF51264HZ-1G9E2 vs MT8HTF6464AY-667B8
  • MT8KTF51264HZ-1G9E2 vs MT8HTF12864HDZ-667H1
  • MT8KTF51264HZ-1G9E2 vs MT8HTF12864AZ-667H1
  • MT8KTF51264HZ-1G9E2 vs MT8HTF12864HDY-667E1
  • MT8KTF51264HZ-1G9E2 vs MT8HTF6464HY-53EB3
  • MT8KTF51264HZ-1G9E2 vs MT8HTF6464HDY-53ED3
  • MT8KTF51264HZ-1G9E2 vs MT8HTF6464AY-53EB8
  • MT8KTF51264HZ-1G9E2 vs MT8HTF6464AY-53EB3
  • MT8KTF51264HZ-1G9E2 vs MT8HTF6464HDY-53EB3
  • MT8KTF51264HZ-1G9E2 vs MT8VDDT6464HDY-40BF2
  • MT8KTF51264HZ-1G9E2 vs MT8VDDT6464HDG-40BF2
  • MT8KTF51264HZ-1G9E2 vs MT8HTF6464HY-40EB3
  • MT8KTF51264HZ-1G9E2 vs MT8HTF6464AY-40EB8
  • MT8KTF51264HZ-1G9E2 vs MT8HTF3264AY-40EB3
  • MT8KTF51264HZ-1G9E2 vs MT8VDDT6464AY-40BF4
  • MT8KTF51264HZ-1G9E2 vs MT8VDDT6464HY-335F2
  • MT8KTF51264HZ-1G9E2 vs MT8VDDT6464HY-335D1
  • MT8KTF51264HZ-1G9E2 vs MT8VDDT6464HDG-335F2
  • MT8KTF51264HZ-1G9E2 vs MT8VDDT3264HY-335G3
  • MT8KTF51264HZ-1G9E2 vs MT8VDDT3264AY-335G6
  • MT8KTF51264HZ-1G9E2 vs MT8HTF3264AY-53EB3
  • MT8KTF51264HZ-1G9E2 vs MT8VDDT6464HDY-335F2
  • MT8KTF51264HZ-1G9E2 vs MT8VDDT3264HG-335G3
  • MT8KTF51264HZ-1G9E2 vs MT8LSDT3264HG-13ED2
  • MT8KTF51264HZ-1G9E2 vs MT8LSDT3264HG-133D2
  • MT8KTF51264HZ-1G9E2 vs MT8LSDT3264AY-13ED2
  • MT8KTF51264HZ-1G9E2 vs MT8LSDT3264HY-13ED2
  • MT8KTF51264HZ-1G9E2 vs MT8LSDT3264AY-133D2
  • MT8KTF51264HZ-1G9E2 vs MT8KTF51264HZ-1G9E5
  • MT8KTF51264HZ-1G9E2 vs MT8KTF51264HZ-1G9E1
  • MT8KTF51264HZ-1G9E2 vs MT8KTF51264HZ-1G6P1
  • MT8KTF51264HZ-1G9E2 vs MT8KTF51264HZ-1G6N1
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed