☰
MT9HTF6472AY-800D1
MT9HTF6472AY-800D1
Obsolete
Description:  MODULE DDR2 SDRAM 512MB 240UDIMM
Manufacturer:  Micron Technology
History Price: Obsolete
In Stock: 14960
MT9HTF6472AY-800D1 Specification
Specification
Part No
MT9HTF6472AY-800D1
Category
Memory Modules
Manufacturer
Micron Technology
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
DDR2 SDRAM
Memory Size
512MB
Transfer Rate (Mb/s, MT/s, MHz)
800
Package / Case
240-UDIMM
MT9HTF6472AY-800D1 PDF Datasheet
MT9HTF6472AY-800D1 Related Parts
MT9VDDF3272G-335G3
MT9VDDF3272G-335G3
Micron Technology
MODULE DDR SDRAM 256MB 184RDIMM
MT9VDDT3272AG-335G4
MT9VDDT3272AG-335G4
Micron Technology
MODULE DDR SDRAM 256MB 184UDIMM
MT9VDDF6472Y-335F1
MT9VDDF6472Y-335F1
Micron Technology
MODULE DDR SDRAM 512MB 184RDIMM
MT9VDDT3272HG-40BG2
MT9VDDT3272HG-40BG2
Micron Technology
MODULE DDR SDRAM 256MB 200SODIMM
MT9VDDT6472AY-335F1
MT9VDDT6472AY-335F1
Micron Technology
MODULE DDR SDRAM 512MB 184UDIMM
MT9VDDT3272HY-335G2
MT9VDDT3272HY-335G2
Micron Technology
MODULE DDR SDRAM 256MB 200SODIMM
MT9VDDT6472HY-335F2
MT9VDDT6472HY-335F2
Micron Technology
MODULE DDR SDRAM 512MB 200SODIMM
MT9VDDT6472AY-40BF1
MT9VDDT6472AY-40BF1
Micron Technology
MODULE DDR SDRAM 512MB 184UDIMM
MT9HTF3272Y-40EB2
MT9HTF3272Y-40EB2
Micron Technology
MODULE DDR2 SDRAM 256MB 240RDIMM
MT9HTF6472Y-40EB2
MT9HTF6472Y-40EB2
Micron Technology
MODULE DDR2 SDRAM 512MB 240RDIMM
MT9VDDT6472HY-40BF2
MT9VDDT6472HY-40BF2
Micron Technology
MODULE DDR SDRAM 512MB 200SODIMM
MT9HTF6472AY-53EB3
MT9HTF6472AY-53EB3
Micron Technology
MODULE DDR2 SDRAM 512MB 240UDIMM
MT9HTF6472AY-800D1 Description
The Micron Technology MT9HTF6472AY-800D1 is a high-performance DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random Access Memory) module designed for use in various computing applications, including servers, workstations, and high-performance computing systems. This memory module is known for its reliability, speed, and efficiency, making it suitable for demanding environments. Below is a detailed overview of the MT9HTF6472AY-800D1, including its specifications, features, and applications.

## Overview

The MT9HTF6472AY-800D1 is a 1GB DDR2 SDRAM memory module that operates at a clock speed of 800 MT/s (megatransfers per second). It is designed to provide high bandwidth and low latency, which are essential for modern computing applications. The module is built using advanced manufacturing processes, ensuring high reliability and performance.

## Key Features

1. High Capacity: The MT9HTF6472AY-800D1 offers 1GB of memory capacity, which is suitable for a wide range of applications, from basic computing tasks to more demanding workloads.

2. DDR2 Technology: As a DDR2 SDRAM module, it provides double the data rate of its predecessor, DDR SDRAM, allowing for higher performance and efficiency.

3. Data Rate: The module operates at a data rate of 800 MT/s, which enhances the overall system performance by allowing faster data transfer between the memory and the processor.

4. Low Power Consumption: The MT9HTF6472AY-800D1 operates at a voltage of 1.8V, which helps reduce power consumption compared to earlier memory technologies, making it more energy-efficient.

5. 64-bit Data Width: The module features a 64-bit data width, which allows for efficient data transfer and improved performance in multi-channel configurations.

6. Unbuffered DIMM: This memory module is an unbuffered DIMM (Dual In-line Memory Module), which means it does not have a buffer between the memory controller and the memory chips, resulting in lower latency.

7. ECC Support: The MT9HTF6472AY-800D1 supports Error-Correcting Code (ECC), which helps detect and correct data corruption, enhancing system reliability.

## Specifications

- Memory Type: DDR2 SDRAM
- Capacity: 1GB
- Data Rate: 800 MT/s
- Bus Width: 64 bits
- Voltage: 1.8V
- Module Type: Unbuffered DIMM
- Row Address: 12 bits
- Column Address: 10 bits
- Refresh Rate: 64 ms
- Package Type: 240-pin DIMM
- Operating Temperature Range: Commercial (0°C to 85°C)

## Pin Configuration

The MT9HTF6472AY-800D1 is housed in a standard 240-pin DIMM package. The pin configuration is designed to ensure compatibility with a wide range of motherboards and systems. The pin layout includes:

- Pins 1-8: Address and control signals
- Pins 9-16: Data lines (DQ0-DQ7)
- Pins 17-24: Data lines (DQ8-DQ15)
- Pins 25-32: Additional address and control signals
- Pins 33-240: Ground and power connections

## Applications

The MT9HTF6472AY-800D1 is suitable for a variety of applications, including:

- Servers: Ideal for use in server environments where high reliability and performance are critical.
- Workstations: Used in high-performance workstations for tasks such as graphic design, video editing, and scientific computing.
- Embedded Systems: Suitable for embedded applications that require reliable memory solutions.
- Networking Equipment: Employed in routers, switches, and other networking devices that require efficient data handling.

## Conclusion

The Micron Technology MT9HTF6472AY-800D1 is a robust and efficient DDR2 SDRAM memory module that meets the demands of modern computing applications. With its high capacity, fast data rate, and low power consumption, it is an excellent choice for engineers and designers looking to enhance the performance and reliability of their systems. Its compatibility with a wide range of applications makes it a versatile component in the ever-evolving landscape of technology.
MT9HTF6472AY-800D1 Compare Parts
  • MT9HTF6472AY-800D1 vs MT9HTF6472AY-667B3
  • MT9HTF6472AY-800D1 vs MT9HTF12872PZ-667H1
  • MT9HTF6472AY-800D1 vs MT9HTF12872AZ-667H1
  • MT9HTF6472AY-800D1 vs MT9HTF6472AY-667D4
  • MT9HTF6472AY-800D1 vs MT9HTF6472AY-53EB3
  • MT9HTF6472AY-800D1 vs MT9VDDT6472HY-40BF2
  • MT9HTF6472AY-800D1 vs MT9HTF6472Y-40EB2
  • MT9HTF6472AY-800D1 vs MT9HTF3272Y-40EB2
  • MT9HTF6472AY-800D1 vs MT9VDDT6472AY-40BF1
  • MT9HTF6472AY-800D1 vs MT9VDDT6472HY-335F2
  • MT9HTF6472AY-800D1 vs MT9VDDT3272HY-335G2
  • MT9HTF6472AY-800D1 vs MT9VDDT6472AY-335F1
  • MT9HTF6472AY-800D1 vs MT9VDDT3272HG-40BG2
  • MT9HTF6472AY-800D1 vs MT9VDDF6472Y-335F1
  • MT9HTF6472AY-800D1 vs MT9VDDT3272AG-335G4
  • MT9HTF6472AY-800D1 vs MT9VDDF3272G-335G3
  • MT9HTF6472AY-800D1 vs MT9JSF25672AZ-2G1K1
  • MT9HTF6472AY-800D1 vs MT9JSF51272PZ-1G9E2
  • MT9HTF6472AY-800D1 vs MT9JSF51272AZ-1G9P1
  • MT9HTF6472AY-800D1 vs MT9JSF51272AZ-1G9E2
  • MT9HTF6472AY-800D1 vs MT9JSF25672AZ-1G9K1
  • MT9HTF6472AY-800D1 vs MT9KSF51272PZ-1G6E2
  • MT9HTF6472AY-800D1 vs MT9KSF51272HZ-1G6P1
  • MT9HTF6472AY-800D1 vs MT9KSF51272HZ-1G6E1
  • MT9HTF6472AY-800D1 vs MT9KSF51272AZ-1G6P1
  • MT9HTF6472AY-800D1 vs MT9KSF51272AZ-1G6E1
  • MT9HTF6472AY-800D1 vs MT9KSF25672PZ-1G6K1
  • MT9HTF6472AY-800D1 vs MT9KSF25672AZ-1G6K1
  • MT9HTF6472AY-800D1 vs MT9KSF25672AKZ-1G6K1
  • MT9HTF6472AY-800D1 vs MT9KDF51272AZ-1G6P1
  • MT9HTF6472AY-800D1 vs MT9JDF51272AZ-1G6E1
  • MT9HTF6472AY-800D1 vs MT9KSF25672PZ-1G4M1
  • MT9HTF6472AY-800D1 vs MT9KSF25672PZ-1G4K1
  • MT9HTF6472AY-800D1 vs MT9KSF25672AZ-1G4K1
  • MT9HTF6472AY-800D1 vs MT9KDF51272AZ-1G4E1
  • MT9HTF6472AY-800D1 vs MT9KBF51272AKZ-1G4E2
  • MT9HTF6472AY-800D1 vs MT9KBF51272AKIZ-1G4E2
  • MT9HTF6472AY-800D1 vs MT9JSF25672AZ-1G4K1
  • MT9HTF6472AY-800D1 vs MT9JSF25672AZ-1G4D1
  • MT9HTF6472AY-800D1 vs MT9JSF25672AKZ-1G4K1
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci