HMCG94MEBRA112N
HMCG94MEBRA112N
CS
Description:  MODULE DDR5 64GB 4800Mbps RDIMM
Manufacturer:  SK Hynix
History Price: $0
In Stock: 13600
HMCG94MEBRA112N Specification
Specification
Part No
HMCG94MEBRA112N
Category
Memory Modules
Manufacturer
SK Hynix
Series
-
Packaging
Bulk
Status
CS
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
DDR5
Memory Size
64GB
Transfer Rate (Mb/s, MT/s, MHz)
4800Mbps
Package / Case
SDP-RDIMM
HMCG94MEBRA112N Related Parts
HMC-EF283
HMC-EF283
Omron Automation
MEMORY MODULE FLASH 256MB
HMC-EF583
HMC-EF583
Omron Automation
MEMORY MODULE FLASH 512MB
HMCT04MEERA131N
HMCT04MEERA131N
SK Hynix
MODULE DDR5 128GB 4800Mbps RDIMM
HMCT04MEERA135N
HMCT04MEERA135N
SK Hynix
MODULE DDR5 128GB 4800Mbps RDIMM
HMCT04MEERA129N
HMCT04MEERA129N
SK Hynix
MODULE DDR5 128GB 4800Mbps RDIMM
HMCT04MEERA133N
HMCT04MEERA133N
SK Hynix
MODULE DDR5 128GB 4800Mbps RDIMM
HMCG94MEBQA109N
HMCG94MEBQA109N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCG94MEBRA109N
HMCG94MEBRA109N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCG94MEBRA123N
HMCG94MEBRA123N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCG94MEBQA112N
HMCG94MEBQA112N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCG94MEBRA121N
HMCG94MEBRA121N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCG94MEBQA123N
HMCG94MEBQA123N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCG94MEBRA112N Description
The SK Hynix HMCG94MEBRA112N is a high-performance memory module designed primarily for applications requiring robust data throughput and efficiency. It is part of SK Hynix’s advanced memory offerings, featuring solid specifications and built to meet the demands of modern computing environments.

## Key Specifications and Features:

* Capacity: The module offers a high capacity of 16GB, allowing for efficient multitasking, data storage, and faster access in memory-intensive applications.
* Memory Type: This is a DDR4 (Double Data Rate 4) module, which is widely used in modern PCs and servers for its speed and reliability.
* Memory Speed: The HMCG94MEBRA112N operates at a speed of 3200 MT/s (megatransfers per second), which ensures fast data transfer and low latency in data processing tasks.
* Form Factor: It is a DIMM (Dual Inline Memory Module), making it suitable for desktop and server applications. This form factor allows for easy installation in compatible motherboards.
* Voltage: The operating voltage is 1.2V, which helps optimize energy consumption while maintaining high performance.
* Timing: The module features a CAS Latency (CL) of 22. Latency is a measure of the time it takes for the memory to respond to a request. Lower latency values are generally better for performance, but CL22 is considered a reasonable balance for most applications.
* Rank: It is a Single Rank memory module, meaning it has one set of chips that can be accessed simultaneously. This can provide better stability and performance in systems that support single-rank configurations.
* Data Bus Width: The module has a 64-bit data bus width, which is standard for DDR4 memory. This width directly influences the module’s data transfer rate, contributing to its high-speed performance.
* Error Checking: It supports non-ECC (Error-Correcting Code), which is typical for most consumer-grade systems, providing faster speeds without the overhead associated with ECC.
* Temperature Range: The module operates within the standard operating temperature range of 0°C to 85°C, ensuring it remains stable under typical usage conditions.
* Compatibility: The SK Hynix HMCG94MEBRA112N is compatible with systems supporting DDR4 memory slots and the associated frequency of 3200 MT/s. This includes a wide range of desktops, workstations, and other computing systems.

## Application Areas:

The SK Hynix HMCG94MEBRA112N is designed for high-performance applications such as:

* Gaming: Provides fast, reliable memory performance to support high-end gaming experiences.
* Workstations: Suitable for professional applications requiring intensive memory access, such as video editing, 3D modeling, and other creative processes.
* Servers: While primarily designed for consumer desktops, it can be used in small server setups where high-speed memory is needed without the need for error correction.
* General Computing: Ideal for regular desktop use, enhancing system speed and responsiveness.

In summary, the SK Hynix HMCG94MEBRA112N is a high-speed DDR4 memory module with a good balance of performance and efficiency, making it a solid choice for modern computing systems that need quick data access and multitasking capabilities.
HMCG94MEBRA112N Compare Parts
  • HMCG94MEBRA112N vs HMC-EF283
  • HMCG94MEBRA112N vs HMCG78MEBRA115N
  • HMCG94MEBRA112N vs HMCG78MEBRA174N
  • HMCG94MEBRA112N vs HMCG78MEBRA113N
  • HMCG94MEBRA112N vs HMCG78MEBRA107N
  • HMCG94MEBRA112N vs HMCG84MEBQA113N
  • HMCG94MEBRA112N vs HMCG84MEBRA113N
  • HMCG94MEBRA112N vs HMCG84MEBRA115N
  • HMCG94MEBRA112N vs HMCG84MEBRA174N
  • HMCG94MEBRA112N vs HMCG84MEBQA107N
  • HMCG94MEBRA112N vs HMCG84MEBRA107N
  • HMCG94MEBRA112N vs HMCG84MEBQA115N
  • HMCG94MEBRA112N vs HMCG84MEBQA174N
  • HMCG94MEBRA112N vs HMCG88MEBRA115N
  • HMCG94MEBRA112N vs HMCG88MEBRA113N
  • HMCG94MEBRA112N vs HMCG88MEBRA107N
  • HMCG94MEBRA112N vs HMCG94MEBQA121N
  • HMCG94MEBRA112N vs HMCG94MEBRA121N
  • HMCG94MEBRA112N vs HMCG94MEBQA123N
  • HMCG94MEBRA112N vs HMCG94MEBRA109N
  • HMCG94MEBRA112N vs HMCG94MEBQA109N
  • HMCG94MEBRA112N vs HMCG94MEBQA112N
  • HMCG94MEBRA112N vs HMCG94MEBRA123N
  • HMCG94MEBRA112N vs HMCGG6MGBUB213N
  • HMCG94MEBRA112N vs HMCGG6MGBUB252N
  • HMCG94MEBRA112N vs HMCGG6MGBSB250N
  • HMCG94MEBRA112N vs HMCGG6MGBSB212N
  • HMCG94MEBRA112N vs HMCGJ8MGBAB250N
  • HMCG94MEBRA112N vs HMCGJ8MGBAB212N
  • HMCG94MEBRA112N vs HMCGJ8MGBSB250N
  • HMCG94MEBRA112N vs HMCGJ8MGBSB212N
  • HMCG94MEBRA112N vs HMCGJ8MGBEB213N
  • HMCG94MEBRA112N vs HMCGJ8MGBEB252N
  • HMCG94MEBRA112N vs HMCGJ8MGBUB213N
  • HMCG94MEBRA112N vs HMCGJ8MGBUB252N
  • HMCG94MEBRA112N vs HMCGY8MGBEB213N
  • HMCG94MEBRA112N vs HMCGY8MGBSB250N
  • HMCG94MEBRA112N vs HMCGY8MGBAB250N
  • HMCG94MEBRA112N vs HMCGY8MGBAB212N
  • HMCG94MEBRA112N vs HMCGY8MGBSB212N
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.