HMCT04MEERA135N
HMCT04MEERA135N
CS
Description:  MODULE DDR5 128GB 4800Mbps RDIMM
Manufacturer:  SK Hynix
History Price: $0
In Stock: 16000
HMCT04MEERA135N Specification
Specification
Part No
HMCT04MEERA135N
Category
Memory Modules
Manufacturer
SK Hynix
Series
-
Packaging
Bulk
Status
CS
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
DDR5
Memory Size
128GB
Transfer Rate (Mb/s, MT/s, MHz)
4800Mbps
Package / Case
3DS-RDIMM
HMCT04MEERA135N Related Parts
HMC-EF283
HMC-EF283
Omron Automation
MEMORY MODULE FLASH 256MB
HMC-EF583
HMC-EF583
Omron Automation
MEMORY MODULE FLASH 512MB
HMCT04MEERA131N
HMCT04MEERA131N
SK Hynix
MODULE DDR5 128GB 4800Mbps RDIMM
HMCT04MEERA129N
HMCT04MEERA129N
SK Hynix
MODULE DDR5 128GB 4800Mbps RDIMM
HMCT04MEERA133N
HMCT04MEERA133N
SK Hynix
MODULE DDR5 128GB 4800Mbps RDIMM
HMCG94MEBQA109N
HMCG94MEBQA109N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCG94MEBRA109N
HMCG94MEBRA109N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCG94MEBRA123N
HMCG94MEBRA123N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCG94MEBQA112N
HMCG94MEBQA112N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCG94MEBRA121N
HMCG94MEBRA121N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCG94MEBQA123N
HMCG94MEBQA123N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCG94MEBRA112N
HMCG94MEBRA112N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCT04MEERA135N Description
The SK Hynix HMCT04MEERA135N is a high-performance memory module designed for use in various computing applications, including servers, workstations, and high-end consumer electronics. This memory module is part of SK Hynix%27s extensive portfolio of DRAM products, known for their reliability, speed, and efficiency.

## Key Features:

1. Memory Type: The HMCT04MEERA135N is a DDR4 (Double Data Rate 4) SDRAM module. DDR4 technology offers improved performance and efficiency compared to its predecessor, DDR3, making it suitable for modern computing needs.

2. Capacity: This memory module has a capacity of 4 GB, which is ideal for applications that require moderate memory resources. It can be used in various configurations, including single-channel and dual-channel setups.

3. Data Rate: The module operates at a data rate of 2133 MT/s (megatransfers per second). This data rate allows for faster data transfer between the memory and the CPU, enhancing overall system performance.

4. Voltage: The HMCT04MEERA135N operates at a voltage of 1.35V, which is lower than the 1.5V standard used in DDR3 modules. This reduced voltage contributes to lower power consumption, making it more energy-efficient.

5. Form Factor: The module is available in a SO-DIMM (Small Outline Dual In-line Memory Module) form factor, which is commonly used in laptops and compact systems. The SO-DIMM design allows for easy installation and upgrade in space-constrained environments.

6. Timing Parameters: The memory module features specific timing parameters, including CAS latency (CL), which is typically 15 for this module. Lower CAS latency values indicate faster access times, contributing to improved performance.

7. Compatibility: The HMCT04MEERA135N is compatible with a wide range of motherboards and systems that support DDR4 memory. It adheres to the JEDEC (Joint Electron Device Engineering Council) standards, ensuring broad compatibility across different platforms.

## Specifications:

- Memory Type: DDR4 SDRAM
- Capacity: 4 GB
- Data Rate: 2133 MT/s
- Voltage: 1.35V
- Form Factor: SO-DIMM
- CAS Latency: CL15
- Dimensions: Standard SO-DIMM dimensions (approximately 67.6 mm x 30 mm)
- Operating Temperature: Typically 0°C to 85°C (specific values may vary based on application)
- ECC Support: Non-ECC (Error-Correcting Code) version, suitable for consumer and general-purpose applications.

## Applications:

The SK Hynix HMCT04MEERA135N is suitable for a variety of applications, including:

- Laptops and Notebooks: Ideal for upgrading memory in portable computing devices, providing a balance of performance and power efficiency.
- Desktop Computers: Can be used in desktop systems for general computing tasks, gaming, and multimedia applications.
- Workstations: Suitable for professional workstations that require reliable memory for tasks such as video editing, 3D rendering, and software development.
- Embedded Systems: Can be integrated into embedded systems that require compact memory solutions with moderate capacity.

## Conclusion:

The SK Hynix HMCT04MEERA135N is a reliable and efficient DDR4 memory module that meets the demands of modern computing environments. With its 4 GB capacity, 2133 MT/s data rate, and low power consumption, it is an excellent choice for users looking to enhance the performance of their laptops, desktops, or workstations. Its compatibility with a wide range of systems and adherence to industry standards make it a versatile option for various applications. Whether for everyday computing or more demanding tasks, the HMCT04MEERA135N provides the performance and reliability that users expect from SK Hynix products.
HMCT04MEERA135N Compare Parts
  • HMCT04MEERA135N vs HMC-EF283
  • HMCT04MEERA135N vs HMCG78MEBRA115N
  • HMCT04MEERA135N vs HMCG78MEBRA174N
  • HMCT04MEERA135N vs HMCG78MEBRA113N
  • HMCT04MEERA135N vs HMCG78MEBRA107N
  • HMCT04MEERA135N vs HMCG84MEBQA113N
  • HMCT04MEERA135N vs HMCG84MEBRA113N
  • HMCT04MEERA135N vs HMCG84MEBRA115N
  • HMCT04MEERA135N vs HMCG84MEBRA174N
  • HMCT04MEERA135N vs HMCG84MEBQA107N
  • HMCT04MEERA135N vs HMCG84MEBRA107N
  • HMCT04MEERA135N vs HMCG84MEBQA115N
  • HMCT04MEERA135N vs HMCG84MEBQA174N
  • HMCT04MEERA135N vs HMCG88MEBRA115N
  • HMCT04MEERA135N vs HMCG88MEBRA113N
  • HMCT04MEERA135N vs HMCG88MEBRA107N
  • HMCT04MEERA135N vs HMCG94MEBQA121N
  • HMCT04MEERA135N vs HMCG94MEBRA121N
  • HMCT04MEERA135N vs HMCG94MEBQA123N
  • HMCT04MEERA135N vs HMCG94MEBRA109N
  • HMCT04MEERA135N vs HMCG94MEBQA109N
  • HMCT04MEERA135N vs HMCG94MEBQA112N
  • HMCT04MEERA135N vs HMCG94MEBRA123N
  • HMCT04MEERA135N vs HMCG94MEBRA112N
  • HMCT04MEERA135N vs HMCGG6MGBUB213N
  • HMCT04MEERA135N vs HMCGG6MGBUB252N
  • HMCT04MEERA135N vs HMCGG6MGBSB250N
  • HMCT04MEERA135N vs HMCGG6MGBSB212N
  • HMCT04MEERA135N vs HMCGJ8MGBAB250N
  • HMCT04MEERA135N vs HMCGJ8MGBAB212N
  • HMCT04MEERA135N vs HMCGJ8MGBSB250N
  • HMCT04MEERA135N vs HMCGJ8MGBSB212N
  • HMCT04MEERA135N vs HMCGJ8MGBEB213N
  • HMCT04MEERA135N vs HMCGJ8MGBEB252N
  • HMCT04MEERA135N vs HMCGJ8MGBUB213N
  • HMCT04MEERA135N vs HMCGJ8MGBUB252N
  • HMCT04MEERA135N vs HMCGY8MGBEB213N
  • HMCT04MEERA135N vs HMCGY8MGBSB250N
  • HMCT04MEERA135N vs HMCGY8MGBAB250N
  • HMCT04MEERA135N vs HMCGY8MGBAB212N
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you