HMCG94MEBRA109N
HMCG94MEBRA109N
CS
Description:  MODULE DDR5 64GB 4800Mbps RDIMM
Manufacturer:  SK Hynix
History Price: $0
In Stock: 31600
HMCG94MEBRA109N Specification
Specification
Part No
HMCG94MEBRA109N
Category
Memory Modules
Manufacturer
SK Hynix
Series
-
Packaging
Bulk
Status
CS
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
DDR5
Memory Size
64GB
Transfer Rate (Mb/s, MT/s, MHz)
4800Mbps
Package / Case
SDP-RDIMM
HMCG94MEBRA109N Related Parts
HMC-EF283
HMC-EF283
Omron Automation
MEMORY MODULE FLASH 256MB
HMC-EF583
HMC-EF583
Omron Automation
MEMORY MODULE FLASH 512MB
HMCT04MEERA131N
HMCT04MEERA131N
SK Hynix
MODULE DDR5 128GB 4800Mbps RDIMM
HMCT04MEERA135N
HMCT04MEERA135N
SK Hynix
MODULE DDR5 128GB 4800Mbps RDIMM
HMCT04MEERA129N
HMCT04MEERA129N
SK Hynix
MODULE DDR5 128GB 4800Mbps RDIMM
HMCT04MEERA133N
HMCT04MEERA133N
SK Hynix
MODULE DDR5 128GB 4800Mbps RDIMM
HMCG94MEBQA109N
HMCG94MEBQA109N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCG94MEBRA123N
HMCG94MEBRA123N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCG94MEBQA112N
HMCG94MEBQA112N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCG94MEBRA121N
HMCG94MEBRA121N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCG94MEBQA123N
HMCG94MEBQA123N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCG94MEBRA112N
HMCG94MEBRA112N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCG94MEBRA109N Description
The SK Hynix HMCG94MEBRA109N is a high-performance DRAM module designed for various applications that require efficient memory solutions. This component is particularly suitable for mobile devices, laptops, and embedded systems, offering a balance of speed, capacity, and energy efficiency. Below is a detailed overview of its specifications and features.

## Specifications of HMCG94MEBRA109N

1. Memory Type:
- The HMCG94MEBRA109N is a DDR4 SDRAM (Double Data Rate 4 Synchronous Dynamic Random Access Memory) module, which provides significant improvements over previous generations of DDR memory in terms of speed and power efficiency.

2. Capacity:
- Module Capacity: 4 GB. This capacity is ideal for a wide range of applications, providing sufficient memory for multitasking and running demanding applications.

3. Speed:
- Data Transfer Rate: 2400 MT/s (megatransfers per second). This high data rate allows for quick access to data, enhancing overall system performance.

4. Operating Voltage:
- Supply Voltage: 1.2 V. This low voltage contributes to the energy efficiency of the module, making it particularly important for battery-powered devices.

5. Latency:
- CAS Latency (CL): CL15. This indicates the number of clock cycles required to access a specific column of data in memory, with a lower value signifying faster access times.

6. Form Factor:
- Module Form Factor: SO-DIMM (Small Outline Dual In-line Memory Module). This compact form factor is ideal for laptops and other space-constrained devices, allowing for efficient use of space.

7. Additional Features:
- Support for ECC (Error-Correcting Code): While not all DDR4 modules include this feature, some variants may offer ECC to enhance data reliability.
- Compatibility with XMP (Extreme Memory Profile): This allows users to optimize memory performance through predefined profiles, making it easier to achieve higher speeds.

## Applications

The HMCG94MEBRA109N is suitable for a variety of applications, including:

- Laptops: Used in notebooks and ultrabooks to provide fast and efficient memory performance.
- Mobile Devices: Integrated into smartphones and tablets, where space and energy efficiency are critical.
- Embedded Systems: Employed in IoT devices and industrial control systems that require reliable and high-performance memory.

## Conclusion

The SK Hynix HMCG94MEBRA109N is a DDR4 memory module that combines high capacity, speed, and energy efficiency, making it an excellent choice for a wide range of technological applications. With its compact design and advanced features, this module is well-suited to meet the performance demands of modern devices. Its low power consumption and ability to handle data-intensive tasks make it indispensable in the development of innovative solutions in the fields of electronics and computing. Whether for portable devices, industrial applications, or embedded systems, the HMCG94MEBRA109N offers reliable and efficient performance.
HMCG94MEBRA109N Compare Parts
  • HMCG94MEBRA109N vs HMC-EF283
  • HMCG94MEBRA109N vs HMCG78MEBRA115N
  • HMCG94MEBRA109N vs HMCG78MEBRA174N
  • HMCG94MEBRA109N vs HMCG78MEBRA113N
  • HMCG94MEBRA109N vs HMCG78MEBRA107N
  • HMCG94MEBRA109N vs HMCG84MEBQA113N
  • HMCG94MEBRA109N vs HMCG84MEBRA113N
  • HMCG94MEBRA109N vs HMCG84MEBRA115N
  • HMCG94MEBRA109N vs HMCG84MEBRA174N
  • HMCG94MEBRA109N vs HMCG84MEBQA107N
  • HMCG94MEBRA109N vs HMCG84MEBRA107N
  • HMCG94MEBRA109N vs HMCG84MEBQA115N
  • HMCG94MEBRA109N vs HMCG84MEBQA174N
  • HMCG94MEBRA109N vs HMCG88MEBRA115N
  • HMCG94MEBRA109N vs HMCG88MEBRA113N
  • HMCG94MEBRA109N vs HMCG88MEBRA107N
  • HMCG94MEBRA109N vs HMCG94MEBQA121N
  • HMCG94MEBRA109N vs HMCG94MEBRA121N
  • HMCG94MEBRA109N vs HMCG94MEBQA123N
  • HMCG94MEBRA109N vs HMCG94MEBQA109N
  • HMCG94MEBRA109N vs HMCG94MEBQA112N
  • HMCG94MEBRA109N vs HMCG94MEBRA123N
  • HMCG94MEBRA109N vs HMCG94MEBRA112N
  • HMCG94MEBRA109N vs HMCGG6MGBUB213N
  • HMCG94MEBRA109N vs HMCGG6MGBUB252N
  • HMCG94MEBRA109N vs HMCGG6MGBSB250N
  • HMCG94MEBRA109N vs HMCGG6MGBSB212N
  • HMCG94MEBRA109N vs HMCGJ8MGBAB250N
  • HMCG94MEBRA109N vs HMCGJ8MGBAB212N
  • HMCG94MEBRA109N vs HMCGJ8MGBSB250N
  • HMCG94MEBRA109N vs HMCGJ8MGBSB212N
  • HMCG94MEBRA109N vs HMCGJ8MGBEB213N
  • HMCG94MEBRA109N vs HMCGJ8MGBEB252N
  • HMCG94MEBRA109N vs HMCGJ8MGBUB213N
  • HMCG94MEBRA109N vs HMCGJ8MGBUB252N
  • HMCG94MEBRA109N vs HMCGY8MGBEB213N
  • HMCG94MEBRA109N vs HMCGY8MGBSB250N
  • HMCG94MEBRA109N vs HMCGY8MGBAB250N
  • HMCG94MEBRA109N vs HMCGY8MGBAB212N
  • HMCG94MEBRA109N vs HMCGY8MGBSB212N
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.