HMCGG6MGBUB213N
HMCGG6MGBUB213N
Active
Description:  MODULE DDR5 12GB 5600Mbps UDIMM
Manufacturer:  SK Hynix
History Price: $0
In Stock: 48400
HMCGG6MGBUB213N Specification
Specification
Part No
HMCGG6MGBUB213N
Category
Memory Modules
Manufacturer
SK Hynix
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
DDR5
Memory Size
12GB
Transfer Rate (Mb/s, MT/s, MHz)
5600Mbps
Package / Case
SDP-UDIMM
HMCGG6MGBUB213N Related Parts
HMC-EF283
HMC-EF283
Omron Automation
MEMORY MODULE FLASH 256MB
HMC-EF583
HMC-EF583
Omron Automation
MEMORY MODULE FLASH 512MB
HMCT04MEERA131N
HMCT04MEERA131N
SK Hynix
MODULE DDR5 128GB 4800Mbps RDIMM
HMCT04MEERA135N
HMCT04MEERA135N
SK Hynix
MODULE DDR5 128GB 4800Mbps RDIMM
HMCT04MEERA129N
HMCT04MEERA129N
SK Hynix
MODULE DDR5 128GB 4800Mbps RDIMM
HMCT04MEERA133N
HMCT04MEERA133N
SK Hynix
MODULE DDR5 128GB 4800Mbps RDIMM
HMCG94MEBQA109N
HMCG94MEBQA109N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCG94MEBRA109N
HMCG94MEBRA109N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCG94MEBRA123N
HMCG94MEBRA123N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCG94MEBQA112N
HMCG94MEBQA112N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCG94MEBRA121N
HMCG94MEBRA121N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCG94MEBQA123N
HMCG94MEBQA123N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCGG6MGBUB213N Description
The SK Hynix HMCGG6MGBUB213N is a high-performance memory module designed for use in various computing applications, particularly in servers and high-end workstations. This memory module is part of SK Hynix%27s extensive portfolio of DRAM products, which are known for their reliability, speed, and efficiency. Below is a detailed overview of the HMCGG6MGBUB213N, including its specifications and features.

## Overview

The HMCGG6MGBUB213N is a DDR4 SDRAM (Double Data Rate 4 Synchronous Dynamic Random Access Memory) module that provides enhanced performance and efficiency compared to its predecessors. DDR4 technology is widely adopted in modern computing systems due to its higher data transfer rates, lower power consumption, and improved reliability. This specific module is designed to meet the demands of data-intensive applications, making it suitable for use in enterprise servers, cloud computing, and high-performance computing environments.

## Key Features

1. DDR4 Technology: The module utilizes DDR4 technology, which offers higher bandwidth and lower power consumption compared to DDR3, making it ideal for high-performance applications.

2. High Capacity: The HMCGG6MGBUB213N typically comes with a capacity of 16GB, allowing for substantial memory allocation for applications that require large datasets and multitasking capabilities.

3. Data Rate: The module operates at a data rate of 2133 MT/s (megatransfers per second), providing fast data access and transfer speeds that enhance overall system performance.

4. Low Voltage Operation: The HMCGG6MGBUB213N operates at a voltage of 1.2V, which is lower than previous generations of memory modules. This reduction in voltage contributes to lower power consumption and heat generation, making it more energy-efficient.

5. ECC Support: The module supports Error-Correcting Code (ECC) functionality, which helps detect and correct data corruption, ensuring data integrity and reliability in critical applications.

6. Form Factor: The HMCGG6MGBUB213N is available in a DIMM (Dual In-line Memory Module) form factor, making it compatible with a wide range of motherboards and systems.

7. Compatibility: It is designed to be compatible with various chipsets and motherboards that support DDR4 memory, ensuring broad applicability across different platforms.

8. Thermal Management: The module is designed with thermal management features to dissipate heat effectively, ensuring stable operation even under heavy workloads.

## Specifications

- Memory Type: DDR4 SDRAM
- Capacity: 16GB
- Data Rate: 2133 MT/s
- Voltage: 1.2V
- Form Factor: DIMM
- ECC Support: Yes
- Row Address Bits: 16
- Column Address Bits: 10
- Package Type: 288-pin DIMM
- Operating Temperature Range: Typically 0°C to 85°C (commercial grade)

## Applications

The SK Hynix HMCGG6MGBUB213N is suitable for a variety of applications, including:

- Enterprise Servers
- High-Performance Computing (HPC)
- Cloud Computing
- Data Centers
- Workstations for Graphics and Video Editing
- Virtualization Environments

## Conclusion

The SK Hynix HMCGG6MGBUB213N is a high-capacity, high-performance DDR4 memory module that meets the demands of modern computing environments. With its advanced features such as ECC support, low voltage operation, and high data rates, it is an excellent choice for applications that require reliable and efficient memory solutions. Whether used in enterprise servers or high-end workstations, this memory module provides the performance and reliability needed to handle data-intensive tasks effectively.
HMCGG6MGBUB213N Compare Parts
  • HMCGG6MGBUB213N vs HMC-EF283
  • HMCGG6MGBUB213N vs HMCG78MEBRA115N
  • HMCGG6MGBUB213N vs HMCG78MEBRA174N
  • HMCGG6MGBUB213N vs HMCG78MEBRA113N
  • HMCGG6MGBUB213N vs HMCG78MEBRA107N
  • HMCGG6MGBUB213N vs HMCG84MEBQA113N
  • HMCGG6MGBUB213N vs HMCG84MEBRA113N
  • HMCGG6MGBUB213N vs HMCG84MEBRA115N
  • HMCGG6MGBUB213N vs HMCG84MEBRA174N
  • HMCGG6MGBUB213N vs HMCG84MEBQA107N
  • HMCGG6MGBUB213N vs HMCG84MEBRA107N
  • HMCGG6MGBUB213N vs HMCG84MEBQA115N
  • HMCGG6MGBUB213N vs HMCG84MEBQA174N
  • HMCGG6MGBUB213N vs HMCG88MEBRA115N
  • HMCGG6MGBUB213N vs HMCG88MEBRA113N
  • HMCGG6MGBUB213N vs HMCG88MEBRA107N
  • HMCGG6MGBUB213N vs HMCG94MEBQA121N
  • HMCGG6MGBUB213N vs HMCG94MEBRA121N
  • HMCGG6MGBUB213N vs HMCG94MEBQA123N
  • HMCGG6MGBUB213N vs HMCG94MEBRA109N
  • HMCGG6MGBUB213N vs HMCG94MEBQA109N
  • HMCGG6MGBUB213N vs HMCG94MEBQA112N
  • HMCGG6MGBUB213N vs HMCG94MEBRA123N
  • HMCGG6MGBUB213N vs HMCG94MEBRA112N
  • HMCGG6MGBUB213N vs HMCGG6MGBUB252N
  • HMCGG6MGBUB213N vs HMCGG6MGBSB250N
  • HMCGG6MGBUB213N vs HMCGG6MGBSB212N
  • HMCGG6MGBUB213N vs HMCGJ8MGBAB250N
  • HMCGG6MGBUB213N vs HMCGJ8MGBAB212N
  • HMCGG6MGBUB213N vs HMCGJ8MGBSB250N
  • HMCGG6MGBUB213N vs HMCGJ8MGBSB212N
  • HMCGG6MGBUB213N vs HMCGJ8MGBEB213N
  • HMCGG6MGBUB213N vs HMCGJ8MGBEB252N
  • HMCGG6MGBUB213N vs HMCGJ8MGBUB213N
  • HMCGG6MGBUB213N vs HMCGJ8MGBUB252N
  • HMCGG6MGBUB213N vs HMCGY8MGBEB213N
  • HMCGG6MGBUB213N vs HMCGY8MGBSB250N
  • HMCGG6MGBUB213N vs HMCGY8MGBAB250N
  • HMCGG6MGBUB213N vs HMCGY8MGBAB212N
  • HMCGG6MGBUB213N vs HMCGY8MGBSB212N
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.