SM601GX8-BA
SM601GX8-BA
Active
Description:  SSD 8GB MLC PATA NAND C-TEMP
Manufacturer:  Silicon Motion
Datasheet:   SM601GX8-BA Datasheet
History Price: Active
In Stock: 29600
SM601GX8-BA Specification
Specification
Part No
SM601GX8-BA
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Silicon Motion
Series
FerriSSD?
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
8GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (MLC)
Form Factor
-
Speed - Read
-
Speed - Write
-
Voltage - Supply
-
Type
PATA
Current - Max
-
Operating Temperature
0癈 ~ 70癈 (TA)
Weight
-
Size / Dimension
20.00mm x 16.00mm
SM601GX8-BA Related Parts
SM601GX4-BA
SM601GX4-BA
Silicon Motion
SSD 4GB MLC PATA NAND C-TEMP
SM601GXA-BA
SM601GXA-BA
Silicon Motion
SSD 16GB MLC PATA C-TEMP
SM601GXB-BA
SM601GXB-BA
Silicon Motion
SSD 32GB MLC PATA NAND C-TEMP
SM601GXC-BA
SM601GXC-BA
Silicon Motion
SSD 64GB MLC PATA NAND C-TEMP
SM619GEB DFSS
SM619GEB DFSS
Silicon Motion
SSD 10GB BGA SLC SATA
SM619GEB DFST
SM619GEB DFST
Silicon Motion
SSD 32GB BGA TLC SATA
SM619GEC DFSS
SM619GEC DFSS
Silicon Motion
SSD 20GB BGA SLC SATA
SM619GEC DFST
SM619GEC DFST
Silicon Motion
SSD 64GB BGA TLC SATA
SM619GED DFSS
SM619GED DFSS
Silicon Motion
SSD 40GB BGA SLC SATA
SM619GED DFST
SM619GED DFST
Silicon Motion
SSD 128GB BGA TLC SATA
SM619GEE DFST
SM619GEE DFST
Silicon Motion
SSD 256GB BGA TLC SATA
SM619GEF DFSS
SM619GEF DFSS
Silicon Motion
SSD 160GB BGA SLC SATA
SM601GX8-BA Description
Product Overview

The Silicon Motion SM601GX8-BA is a highly integrated, next-generation SSD (Solid State Drive) controller designed to deliver exceptional performance, power efficiency, and reliability for client and enterprise storage applications. This controller targets SATA and PCIe NVMe SSD designs, with an emphasis on high-speed data throughput, low latency, and robust error correction capabilities. The SM601GX8-BA combines advanced flash management, high-speed interfaces, and embedded security features to enable high-performance storage solutions in consumer electronics, notebooks, ultrabooks, and other data-intensive applications.

Key Features

* Advanced Storage Controller: Designed with a multi-core ARM Cortex-R5 processor architecture for efficient flash management and system control.
* High-Speed Interface Support: Supports PCIe Gen 4 x4 interface, enabling up to 64 GT/s raw data rate, significantly increasing throughput compared to previous generations.
* NVMe 1.4 Compliance: Full compliance with the NVMe 1.4 standard ensures compatibility with the latest host systems and software.
* Support for Multiple NAND Types: Compatible with 3D NAND, TLC, QLC, and emerging NAND technologies, facilitating flexibility in SSD design.
* Advanced ECC Engine: Implements BCH and LDPC (Low-Density Parity-Check) error correction for robust data integrity and extended NAND lifespan.
* Dynamic SLC Caching: Enhances write performance and endurance by using dynamic SLC buffer management.
* Power Management: Supports low power states and power management features compliant with NVMe standards, helping extend battery life in portable devices.
* Security Features: Integrated AES-256 hardware encryption engine with TCG Opal 2.0 and IEEE 1667 support for secure data storage and compliance.
* End-to-End Data Protection: Provides data path protection and CRC checks to ensure data integrity throughout the storage system.
* Thermal and Reliability Management: Includes advanced thermal sensors and wear-leveling algorithms to optimize performance and reliability.

Specifications

* Processor Core: ARM Cortex-R5 multi-core processor (typically dual-core configuration)
* Interface:

* PCIe Gen 4.0 x4 lane interface
* NVMe 1.4 protocol support
* NAND Support:

* 3D TLC NAND
* QLC NAND support for higher density storage
* Supports multiple NAND vendors and configurations
* Flash Memory Controller:

* BCH and LDPC ECC engines with up to 120-bit error correction capability per 1K bytes
* Dynamic SLC caching and background garbage collection
* Performance:

* Sequential Read Speed: Up to 7,000 MB/s (PCIe Gen4 x4 typical)
* Sequential Write Speed: Up to 6,000 MB/s depending on NAND and system configuration
* Random Read IOPS: Over 1,000,000 IOPS (4K Random Read)
* Random Write IOPS: Up to 800,000 IOPS (4K Random Write)
* Power Consumption:

* Typical active power consumption: <1.5 W
* Supports multiple low power states including DevSleep for power saving
* Security and Encryption:

* AES-256 hardware encryption engine
* Supports TCG Opal 2.0 and IEEE 1667 (eDrive) protocols
* Operating Temperature Range: 0°C to 85°C (Commercial Grade)
* Packaging: Typically delivered as a bare die or packaged IC for SSD controller integration

Applications

* High-performance client SSDs for laptops, ultrabooks, and desktops
* Enterprise and data center SSDs requiring robust performance and reliability
* Embedded storage systems in industrial computing, networking, and communication devices
* Consumer electronics requiring fast and secure non-volatile memory storage
* Gaming platforms and content creation workstations where high-speed data access is critical

Functional Characteristics

The SM601GX8-BA controller integrates a sophisticated flash management system to optimize NAND endurance and maximize performance. Its advanced ECC engines correct a high number of bit errors, ensuring data reliability even as NAND cells age. The dynamic SLC caching technique allows bursts of high-speed writes by temporarily using NAND cells in SLC mode, thus improving overall throughput.

NVMe 1.4 compliance provides low-latency, high-bandwidth communication with the host system. The multi-core ARM processors embedded within the controller handle complex tasks such as wear leveling, garbage collection, error correction, and security encryption without impacting data throughput.

The integrated hardware AES-256 engine ensures that all data written to the NAND is securely encrypted without performance penalty. Support for TCG Opal 2.0 and IEEE 1667 standards allows seamless integration with modern OS-based security solutions.

Thermal and Reliability Considerations

The SM601GX8-BA features on-chip thermal sensors and adaptive throttling mechanisms to prevent overheating under heavy workloads. Wear leveling and bad block management algorithms enhance NAND lifetime and maintain consistent performance over the product’s lifespan.

The controller’s ability to operate within a commercial temperature range ensures suitability for most client and enterprise environments, while the robust error correction and power management features provide reliability in demanding usage scenarios.

Package and Integration

Silicon Motion typically offers the SM601GX8-BA as an integrated circuit for direct mounting on SSD PCBs. It is designed to interface seamlessly with various NAND flash packages and host platforms. The controller supports a rich set of firmware customization options, enabling OEMs and ODMs to optimize SSD behavior according to application-specific requirements.

Conclusion

The Silicon Motion SM601GX8-BA is a cutting-edge SSD controller that balances high-speed data throughput, robust error correction, advanced security features, and power efficiency. Its support for PCIe Gen4 x4 and NVMe 1.4 protocols positions it as an ideal solution for next-generation client and enterprise SSDs. With its comprehensive flash management and system integration capabilities, the SM601GX8-BA enables the development of reliable, high-performance storage products tailored for modern computing demands.
SM601GX8-BA Compare Parts
  • SM601GX8-BA vs SM619GXF DGSS
  • SM601GX8-BA vs SM619GXE DGST
  • SM601GX8-BA vs SM619GXE DGSS
  • SM601GX8-BA vs SM619GXD DGST
  • SM601GX8-BA vs SM619GXD DGSS
  • SM601GX8-BA vs SM619GXC DGST
  • SM601GX8-BA vs SM619GXC DGSS
  • SM601GX8-BA vs SM619GXB DFST
  • SM601GX8-BA vs SM619GEF DGST
  • SM601GX8-BA vs SM619GEF DGSS
  • SM601GX8-BA vs SM619GEE DGST
  • SM601GX8-BA vs SM619GEE DGSS
  • SM601GX8-BA vs SM619GEE DFSS
  • SM601GX8-BA vs SM619GED DGST
  • SM601GX8-BA vs SM619GED DGSS
  • SM601GX8-BA vs SM619GEC DGST
  • SM601GX8-BA vs SM619GEC DGSS
  • SM601GX8-BA vs SM659GXC CDZ
  • SM601GX8-BA vs SM659GXB CDZ
  • SM601GX8-BA vs SM659GXA CDZ
  • SM601GX8-BA vs SM659GX8 CDZ
  • SM601GX8-BA vs SM659GEC CDZ
  • SM601GX8-BA vs SM659GEB CDZ
  • SM601GX8-BA vs SM659GEA CDZ
  • SM601GX8-BA vs SM641GXB-BA
  • SM601GX8-BA vs SM641GXA-BA
  • SM601GX8-BA vs SM641GX8-BA
  • SM601GX8-BA vs SM641GX4-BA
  • SM601GX8-BA vs SM641GX2-BA
  • SM601GX8-BA vs SM641GX1-BA
  • SM601GX8-BA vs SM641GEB-BA
  • SM601GX8-BA vs SM641GEA-BA
  • SM601GX8-BA vs SM641GE8-BA
  • SM601GX8-BA vs SM641GE4-BA
  • SM601GX8-BA vs SM641GE2-BA
  • SM601GX8-BA vs SM641GE1-BA
  • SM601GX8-BA vs SM621GXB-BA
  • SM601GX8-BA vs SM621GX4-BA
  • SM601GX8-BA vs SM621GX2-BA
  • SM601GX8-BA vs SM621GX1-BA
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.