SM619GED DFSS
SM619GED DFSS
Active
Description:  SSD 40GB BGA SLC SATA
Manufacturer:  Silicon Motion
History Price: $46.76
In Stock: 10800
SM619GED DFSS Specification
Specification
Part No
SM619GED DFSS
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Silicon Motion
Series
FerriSSD?
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
40GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (SLC)
Form Factor
BGA
Speed - Read
-
Speed - Write
-
Voltage - Supply
-
Type
SATA
Current - Max
-
Operating Temperature
-40癈 ~ 85癈
Weight
20.00mm x 16.00mm
Size / Dimension
-
SM619GED DFSS Related Parts
SM601GX4-BA
SM601GX4-BA
Silicon Motion
SSD 4GB MLC PATA NAND C-TEMP
SM601GX8-BA
SM601GX8-BA
Silicon Motion
SSD 8GB MLC PATA NAND C-TEMP
SM601GXA-BA
SM601GXA-BA
Silicon Motion
SSD 16GB MLC PATA C-TEMP
SM601GXB-BA
SM601GXB-BA
Silicon Motion
SSD 32GB MLC PATA NAND C-TEMP
SM601GXC-BA
SM601GXC-BA
Silicon Motion
SSD 64GB MLC PATA NAND C-TEMP
SM619GEB DFSS
SM619GEB DFSS
Silicon Motion
SSD 10GB BGA SLC SATA
SM619GEB DFST
SM619GEB DFST
Silicon Motion
SSD 32GB BGA TLC SATA
SM619GEC DFSS
SM619GEC DFSS
Silicon Motion
SSD 20GB BGA SLC SATA
SM619GEC DFST
SM619GEC DFST
Silicon Motion
SSD 64GB BGA TLC SATA
SM619GED DFST
SM619GED DFST
Silicon Motion
SSD 128GB BGA TLC SATA
SM619GEE DFST
SM619GEE DFST
Silicon Motion
SSD 256GB BGA TLC SATA
SM619GEF DFSS
SM619GEF DFSS
Silicon Motion
SSD 160GB BGA SLC SATA
SM619GED DFSS Description
The Silicon Motion SM619GED DFSS is a high-performance NAND flash controller designed for use in various storage applications, including solid-state drives (SSDs) and embedded storage solutions. This controller is part of Silicon Motion%27s extensive lineup of storage solutions, which are known for their reliability, efficiency, and advanced features.

## Key Features and Specifications:

1. Architecture:
- The SM619GED DFSS is built on a sophisticated architecture that supports multiple NAND flash types, including 3D NAND and TLC (Triple-Level Cell) technologies. This flexibility allows manufacturers to optimize their products for performance and cost.

2. Interface:
- The controller supports a high-speed interface, typically SATA III (6 Gb/s) or PCIe Gen 3, depending on the specific implementation. This ensures fast data transfer rates, which are crucial for modern applications requiring quick access to data.

3. Performance:
- The SM619GED DFSS is designed to deliver impressive read and write speeds. It can achieve sequential read speeds of up to 550 MB/s and sequential write speeds of up to 500 MB/s, making it suitable for both consumer and enterprise applications.

4. Endurance and Reliability:
- The controller incorporates advanced wear leveling and error correction algorithms, which enhance the endurance and reliability of the NAND flash memory. This is particularly important for applications that involve heavy write operations, as it helps prolong the lifespan of the storage device.

5. Power Management:
- The SM619GED DFSS features sophisticated power management capabilities, including low power states and dynamic power scaling. This helps reduce power consumption, making it ideal for mobile devices and other battery-operated applications.

6. Security Features:
- The controller supports various security features, including AES 256-bit encryption, which ensures data integrity and confidentiality. This is essential for applications that handle sensitive information.

7. Compatibility:
- The SM619GED DFSS is compatible with a wide range of operating systems and platforms, making it a versatile choice for manufacturers looking to integrate it into their products.

8. Form Factor:
- The controller is available in various form factors, including BGA (Ball Grid Array) and other compact designs, allowing for easy integration into different types of devices.

9. Firmware Support:
- Silicon Motion provides robust firmware support for the SM619GED DFSS, enabling manufacturers to customize the controller%27s performance and features according to their specific needs.

10. Applications:
- The SM619GED DFSS is suitable for a variety of applications, including:
- Consumer SSDs
- Industrial storage solutions
- Embedded systems
- Mobile devices
- Data centers and enterprise storage

## Conclusion:

The Silicon Motion SM619GED DFSS is a versatile and high-performance NAND flash controller that meets the demands of modern storage applications. With its advanced features, including high-speed interfaces, robust performance, and enhanced reliability, it is an excellent choice for manufacturers looking to develop cutting-edge storage solutions. Whether for consumer electronics or enterprise-level applications, the SM619GED DFSS provides the necessary capabilities to ensure efficient and reliable data storage.
SM619GED DFSS Compare Parts
  • SM619GED DFSS vs SM619GXF DGSS
  • SM619GED DFSS vs SM619GXE DGST
  • SM619GED DFSS vs SM619GXE DGSS
  • SM619GED DFSS vs SM619GXD DGST
  • SM619GED DFSS vs SM619GXD DGSS
  • SM619GED DFSS vs SM619GXC DGST
  • SM619GED DFSS vs SM619GXC DGSS
  • SM619GED DFSS vs SM619GXB DFST
  • SM619GED DFSS vs SM619GEF DGST
  • SM619GED DFSS vs SM619GEF DGSS
  • SM619GED DFSS vs SM619GEE DGST
  • SM619GED DFSS vs SM619GEE DGSS
  • SM619GED DFSS vs SM619GEE DFSS
  • SM619GED DFSS vs SM619GED DGST
  • SM619GED DFSS vs SM619GED DGSS
  • SM619GED DFSS vs SM619GEC DGST
  • SM619GED DFSS vs SM619GEC DGSS
  • SM619GED DFSS vs SM659GXC CDZ
  • SM619GED DFSS vs SM659GXB CDZ
  • SM619GED DFSS vs SM659GXA CDZ
  • SM619GED DFSS vs SM659GX8 CDZ
  • SM619GED DFSS vs SM659GEC CDZ
  • SM619GED DFSS vs SM659GEB CDZ
  • SM619GED DFSS vs SM659GEA CDZ
  • SM619GED DFSS vs SM641GXB-BA
  • SM619GED DFSS vs SM641GXA-BA
  • SM619GED DFSS vs SM641GX8-BA
  • SM619GED DFSS vs SM641GX4-BA
  • SM619GED DFSS vs SM641GX2-BA
  • SM619GED DFSS vs SM641GX1-BA
  • SM619GED DFSS vs SM641GEB-BA
  • SM619GED DFSS vs SM641GEA-BA
  • SM619GED DFSS vs SM641GE8-BA
  • SM619GED DFSS vs SM641GE4-BA
  • SM619GED DFSS vs SM641GE2-BA
  • SM619GED DFSS vs SM641GE1-BA
  • SM619GED DFSS vs SM621GXB-BA
  • SM619GED DFSS vs SM621GX4-BA
  • SM619GED DFSS vs SM621GX2-BA
  • SM619GED DFSS vs SM621GX1-BA
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.